- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Shell/Shielding Material | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Withdrawl Force-Min | Mating Cycles | Halogen Free | Specifications | Features | Product Length | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10029449-002TLF Amphenol ICC (FCI) | 855 |
| - | 7 Weeks | - | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Module | Flange, Horizontal | - | - | Resin | - | Steel | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -20°C~85°C | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | 19 | Solder | - | HDMI | 19 | 85°C | -55°C | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 500μm | - | Right Angle | Shielded | - | - | 9.9mm | - | - | Black | - | - | - | - | Gold, GXT™ | - | - | - | - | 19 | - | - | - | - | Black | - | - | - | - | 100MOhm | - | 40V | - | - | - | - | 1 | - | - | 10000 | - | HDMI 1.4 | - | - | - | 16.2mm | 9.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() KUSBX-SMTBS1NWTR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | Brass | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | - | -40°C~85°C | Tape & Reel (TR) | - | KUSBX-SMT | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | Right Angle | Shielded | - | - | - | - | 1A | White | - | - | - | - | Gold | 30V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | 1 | - | - | 1500 | - | - | Board Guide, Solder Retention | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() USB3FTV7ANF312 Amphenol PCD | 109 |
| Datasheet | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | USB3F TV | - | - | Active | Not Applicable | - | - | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Circular Threaded Coupling | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MUSBR-05-S-O-B-SM-A Samtec Inc. | 154 | - | - | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Brass | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~85°C | Tray | 2013 | MUSBR | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Unshielded | - | - | 9.2mm | - | - | Orange | NICKEL | - | ONE | - | Gold | - | COMMERCIAL | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 1A | USB, SER B SQ | - | - | - | 30V | - | - | POLARIZED HOUSING | - | 1 | - | - | 1500 | - | USB 2.0 | Board Guide, Solder Retention | - | - | 9.9mm | - | 30μin | - | No | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 56 | - | Datasheet | 16 Weeks | - | - | - | Through Hole | - | Vertical | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150VAC/200VDC | - | -55°C~85°C | Bulk | 2009 | 3E106 | - | - | Active | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 47654-1001 Molex | In Stock | - | - | 5 Weeks, 3 Days | Obsolete (Last Updated: 2 years ago) | Gold Flash | Surface Mount | BOARD | - | - | 5 | - | Polymer | LOCKING | - | LCP (Liquid Crystal Polymer) | Right Angle | NOT SPECIFIED | Copper Alloy | CN | MOLEX LLC | - | THERMOPLASTIC | Molex | OBSOLETE (Last Updated: 2 years ago) | 47654-1001 | Surface Mount | RIGHT ANGLE | ONE | 85 °C | -30 °C | Obsolete | 5.82 | Compliant | Yes | Solder | - | 30 V | -30 to 85 °C | Tape & Reel (TR) | - | - | - | - | - | - | - | Solder | EAR99 | USB CONNECTOR | - | 85 °C | -30 °C | - | 1 | Receptacle | - | 8536.69.40.30 | Telecom and Datacom Connectors | - | - | - | - | - | - | - | 0.6500 mm | 5 | Right Angle | - | - | 0.6604 mm | - | compliant | 1.8 A | - | - | 5 | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 30 mΩ | 1000000000 Ω | 5 | - | SURFACE MOUNT | Gold | - | - | - | 10000 Cycles | - | - | Low Halogen | - | - | 10.13 mm | - | 10.13 mm | - | - | - | - | - | - | - | - | - | ||
![]() USB-A-S-S-B-SM2-TR Samtec Inc. | 275 |
| Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | PHOSPHOR BRONZE | - | - | Copper Alloy | - | - | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -50°C~85°C | Tape & Reel (TR) | 2006 | USB-A | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | - | - | - | Black | FRONT-TIN AND REAR-NICKEL | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | - | USB 2.0 | Board Guide, Solder Retention | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() A-USBSA Assmann WSW Components | 45 |
| Datasheet | 23 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Plastic | - | Brass | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2006 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | 4 | Right Angle | - | - | - | 14.5mm | - | - | Black | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | - | USB 2.0 | Board Lock | - | 7.4mm | 14mm | 14.7mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() USB3155-30-A GCT | 100 |
| Datasheet | 8 Weeks | - | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Horizontal, Mid Mount | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -30°C~85°C | Tape & Reel (TR) | - | USB3155 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 1000 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount, Through Hole | - | Vertical | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -30°C~85°C | Tape & Reel (TR) | - | USB3140 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | USB 2.0 | Pick and Place Cap | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 17 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -50°C~85°C | Tape & Reel (TR) | - | USB2066 | - | - | Active | Not Applicable | - | Solder | - | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | - | USB 2.0 | Solder Retention | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 87520-3010APBLF Amphenol ICC (FCI) | 371420 |
| Datasheet | 9 Weeks | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | Right Angle | Unshielded | - | 2.0066mm | 14mm | - | - | Black | NICKEL | - | ONE | UL | Gold, GXT™ | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.279 inch | - | - | NO | - | USB, SER A FLAT | 30mOhm | - | - | - | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | - | 5000 | - | USB 2.0 | Board Lock | - | - | 14.5mm | - | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 72309-8034RLF Amphenol ICC (FCI) | 36 |
| - | 9 Weeks | - | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 72309 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | - | Right Angle | Unshielded | - | - | 17.8mm | - | - | White | TIN | - | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1500 | - | USB 2.0 | Board Lock | - | - | 13.1mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 17-210021 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -40°C~85°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | PC Board | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.5A | Black | - | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | Nickel | - | - | 1 | - | - | - | - | USB 2.0 | Circular Bayonet Coupling | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() UJ2-AH-4-TH CUI Devices | 400 | - | Datasheet | 13 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -20°C~85°C | Tray | 2016 | UJ2 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | - | - | Horizontal | Shielded | - | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | - | USB 2.0 | Shielded | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() KMMX-B10-SMT1SB30TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | STAINLESS STEEL | - | LOCKING | Steel, Stainless | - | - | - | Nickel | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | KMMX | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | - | - | - | Shielded | - | 0.6604mm | - | - | 1.8A | Black | - | - | ONE | UL, CSA | Gold | 5V | COMMERCIAL | 0.482 inch | 1 | 10 | RECTANGULAR | - | 0.098 inch | 94V-0 | - | NO | - | USB, SER B SQ | 50mOhm | 100MOhm | - | - | - | - | POLAR PIN POSITION | - | 1 | - | 8.0064 N | 10000 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | 30μin | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() USBFTV72ZN Amphenol PCD | 7 |
| Datasheet | 8 Weeks | - | - | Bulkhead, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500 | - | USB 2.0 | Circular Threaded Coupling | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, IP68, Waterproof | ||
![]() USBF22BSCC Amphenol PCD | In Stock | - | Datasheet | 15 Weeks | - | - | Panel | Panel Mount | - | Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | USB 2.0 | Cover | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 87583-2010RPLF Amphenol ICC (FCI) | 396000 |
| Datasheet | 8 Weeks | - | GXT | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | 87583 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | White | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Unshielded | - | - | 14mm | - | - | White | - | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 1 | - | - | 1500 | - | USB 2.0 | Board Lock | - | - | 14.5mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 54-00008 Tensility International Corp | 23424 | - | Datasheet | 15 Weeks | - | - | Through Hole, Vertical | Through Hole | - | Vertical | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | - | Unshielded | - | - | - | - | - | Blue | - | - | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |