- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Weight | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Pattern | Mating Cycles | Specifications | USB | Features | Length | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB-B-S-S-B-SM Samtec Inc. | 168 |
| - | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | - | Thermoplastic | - | Steel | - | Bronze | - | 30VAC | -50°C~85°C | Bulk | 2012 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | - | Right Angle | - | - | - | 16mm | - | Black | NICKEL | ONE | - | Gold | COMMERCIAL | - | 4 | - | - | - | - | - | NO | - | - | - | 30mOhm | - | - | 30V | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Guide, Solder Retention | 16.2mm | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() USBBFTV6G Amphenol PCD | 2131 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Aluminum | - | - | - | - | -40°C~85°C | Bulk | 2012 | USBBF TV | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | 1 | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | USB 2.0 | Circular Threaded Coupling | - | - | - | - | No | Unknown | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 72309-8023RLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 | Solder | EAR99 | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 17.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 13.1mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 632723300021 Würth Elektronik | 333 |
| Datasheet | 28 Weeks | Gold | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | Brass | - | 20VDC | -25°C~105°C | Tape & Reel (TR) | - | WR-COM | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 5A | - | - | Right Angle | Unshielded | - | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | USB 3.1 | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() USB-A-S-F-B-SM2-R-TR Samtec, Inc. | 100 |
| Datasheet | 1 Weeks | Gold | Surface Mount | - | - | COPPER ALLOY | Thermoplastic | - | - | TIN OVER NICKEL | Bronze | - | - | - | Tape & Reel | 2012 | - | e3 | - | Active | - | 4 | Solder | - | USB CONNECTOR | - | 85°C | -50°C | - | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | - | 2.0066mm | 14.8mm | - | - | NICKEL | ONE | - | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.272 inch | - | - | NO | - | - | USB, SER A FLAT | 30mOhm | - | RECEPTACLE | 30V | - | - | - | - | 1 | - | - | - | - | - | 16.4mm | FLASH inch | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 61729-0011RPLF Amphenol ICC (FCI) | 7 |
| Datasheet | 8 Weeks | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | 4 | - | - | White | - | Receptacle | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | - | 16mm | - | White | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | 12.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 954 Keystone Electronics | 1594 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Bronze | - | - | -55°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | - | Plug | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() UJ31-CH-314-SMT-TR CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel, Stainless | - | - | - | 20V | -30°C~85°C | Tape & Reel (TR) | - | UJ31 | - | - | Active | Not Applicable | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A 5A 6.25A | - | - | Horizontal | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Board Guide | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() USB-B-S-F-W-SM-R Samtec Inc. | 14 |
| - | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | - | Thermoplastic | - | Steel | - | Bronze | - | 30VAC | -50°C~85°C | Tray | 2011 | USB-B | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | - | Right Angle | Shielded | - | - | 16mm | - | White | NICKEL | - | - | Gold | - | - | 4 | - | - | - | - | - | NO | - | - | - | - | - | - | 30V | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Guide | 16.2mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 10133476-10001LF Amphenol ICC (FCI) | 2190 | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RPBU-01-S-A-VT-LC Samtec Inc. | 80 |
| Datasheet | 3 Weeks | - | Through Hole | Panel Mount, Through Hole | Flange, Vertical | - | - | - | Phosphor Bronze | - | - | LIQUID CRYSTAL POLYMER | - | -20°C~80°C | Tube | 2013 | Acclimate™ RPBU | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4.2A per Contact | - | - | Straight | Shielded | - | - | - | - | Black | - | ONE | UL | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | USB, SER A FLAT | - | 5000000000Ohm | - | - | - | - | - | 900VAC V | 1 | - | - | USB 2.0 | - | Locking Clip | - | 30μin | 0.093 inch | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 692622420101 Würth Elektronik | 2109 |
| Datasheet | 91 Weeks | Gold | Surface Mount, Vertical | Surface Mount | Vertical | - | - | - | Steel, Stainless | - | Brass | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | WR-COM | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | Vertical | Shielded | - | - | - | 250mA | Black | - | - | - | Gold | - | - | 10 | - | - | - | - | Black | - | 30V | - | - | 30mOhm | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Board Guide, Pick and Place, Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MUSB-05-S-B-SM-A-R-TR Samtec Inc. | 7 |
| - | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | STEEL | Thermoplastic | - | Copper Alloy | - | Bronze | - | - | -50°C~85°C | Tape & Reel (TR) | 2012 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | - | - | - | 9.2mm | - | Black | NICKEL | - | - | Gold | - | - | 5 | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | 30V | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Guide, Solder Retention | 9.9mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 0480372100 Molex | 1 |
| Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel | - | NOT SPECIFIED | - | 150VAC | -20°C~85°C | Cut Tape (CT) | - | 48037 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Plug | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | Board Guide | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0539840681 Molex | 82 |
| Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | Horizontal | - | - | - | Phosphor Bronze | - | NOT SPECIFIED | - | - | - | Tray | - | 53984 | - | - | Active | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0482580002 Molex | 6290 |
| Datasheet | 12 Weeks | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | - | Brass | - | NOT SPECIFIED | - | 250VAC | -25°C~85°C | Tape & Reel (TR) | - | 48258 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | Board Lock, Solder Retention | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0467651001 Molex | 1 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | - | - | Steel, Stainless | - | NOT SPECIFIED | - | 30V | -30°C~85°C | Tape & Reel (TR) | - | 46765 | - | yes | Active | 1 (Unlimited) | - | Solder | - | HDMI - Micro | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.8A | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() MUSBB15134 Amphenol ICC (Commercial Products) | 4 | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | ZINC ALLOY | Thermoplastic | 4.399988g | Copper Alloy | - | Bronze | - | - | -40°C~105°C | Tray | - | MUSB | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | 1 | Receptacle | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 1.6mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 9.98mm | 1.5A | Black | NICKEL | ONE | UL | Gold | - | 2 | 5 | STAGGERED | - | 0.394 inch | 94V-0 | - | NO | - | 1A | USB, SER B SQ | - | 100MOhm | - | - | 1A | - | POLARIZED HOUSING | - | 1 | RECTANGULAR | 5000 | USB 2.0 | USB 2.0 | - | 20mm | 30μin | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 0474911001 Molex | 16000 | - | Datasheet | - | - | - | Board Cutout, Surface Mount, Right Angle | Horizontal, Mid Mount | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | 47491 | - | yes | Last Time Buy | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | - | - | Pick and Place, Solder Retention | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0482580001 Molex | 4243 |
| Datasheet | 13 Weeks | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | Brass | - | NOT SPECIFIED | - | 250VAC | -25°C~85°C | Tape & Reel (TR) | - | 48258 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | Board Lock, Solder Retention | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |