- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Body Material | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Number of Ports | Contact Pattern | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87583-0010BHLF Amphenol ICC (FCI) | 1499 |
| - | 9 Weeks | GXT, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | NOT SPECIFIED | - | - | -55°C~85°C | Tube | - | 87583 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | Right Angle | Unshielded | - | 14mm | - | White | - | - | - | Gold, GXT™ | - | 4 | - | - | NO | - | - | - | - | Tin | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() UB-M5BR-S14-4S(LF)(SN) JST Sales America Inc. | 277032 |
| Datasheet | 16 Weeks | Gold, Nickel | Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | Copper Alloy | - | - | - | 30VAC/DC | -55°C~85°C | Bulk | 2011 | UB | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | - | Shielded | - | - | 1A | - | TIN | - | - | Gold | - | 5 | - | 94V-0 | NO | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | Board Guide | 4.4mm | - | 8.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() KUSBX-SMT-BS1N-W Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | Brass | - | Nickel | - | 30VAC/DC | -40°C~85°C | Tray | 2006 | KUSBX-SMT | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.25mm | - | Right Angle | Shielded | - | - | 1A | White | - | - | - | Gold | 30V | 4 | - | - | - | - | - | 1GOhm | - | - | - | 1 | - | 1500 | - | - | Board Guide, Solder Retention | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() MUSBA511N0 Amphenol ICC (Commercial Products) | 15 | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Flange, Vertical | - | - | - | - | Copper Alloy | - | - | - | - | -40°C~105°C | Bulk | 2015 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | Black | - | - | - | Gold | - | 4 | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 54-00003 Tensility International Corp | 44 |
| Datasheet | 15 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | Steel | - | - | - | 30VDC | -40°C~85°C | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 3A | - | - | - | Unshielded | - | - | - | Black | - | - | - | Gold | - | 4 | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | - | - | Board Lock | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 72309-3045BPLF Amphenol ICC (FCI) | 27 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 54819-0578 Molex | 497 | - | Datasheet | - | - | Horizontal, Surface Mount | - | - | COPPER | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | POLYPHTHALAMIDE | 30V | - | Tape & Reel (TR) | 2009 | - | - | no | Discontinued | - | - | - | - | Receptacle, USB | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | 1A | - | TIN LEAD | - | - | - | - | 5 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | - | - | 1 | - | - | - | - | Shielded | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 73725-1180BLF Amphenol ICC (FCI) | 470400 |
| Datasheet | 8 Weeks | GXT, Tin | Through Hole, Vertical | Through Hole, Right Angle | Vertical | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tube | - | 73725 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 2.5A | 2mm | - | Right Angle | Shielded | - | 19.7mm | - | Black | - | - | - | Gold, GXT™ | - | 4 | - | - | - | - | - | - | - | Tin | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 5.76mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 72309-7044BLF Amphenol ICC (FCI) | 36 |
| - | 9 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tube | 2011 | 72309 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | 18.2mm | - | Black | - | - | - | Gold, GXT™ | - | 8 | - | - | - | - | - | - | - | Nickel | - | 2 | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() KUSBX-AP-KIT-SC Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | 30VAC | -55°C~85°C | Bulk | 2006 | KUSBX | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | 1 | Plug | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | - | - | 1.5A | White | - | ONE | UL | Gold | 30V | 4 | - | - | NO | USB, SER A FLAT | 30mOhm | 1GOhm | - | - | 500VAC V | 1 | RECTANGULAR | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1051330031 Molex | 30000 |
| - | 16 Weeks | - | - | Surface Mount | Vertical | - | - | - | - | Steel, Stainless | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | 2013 | 105133 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 2.0 | - | Pick and Place | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DP1R020JQ3 JAE Electronics | 1 | - | Datasheet | 14 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | Plastic | Metal | Copper Alloy | - | - | - | 40V | -20°C~85°C | Tray | 2008 | DP1 | - | - | Active | 1 (Unlimited) | - | Solder | - | DisplayPort | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 0.5A per Contact | - | - | Right Angle | Unshielded | - | 14.29mm | 500mA | Black | - | - | - | Gold | - | 20 | - | - | - | - | 50mOhm | 100MOhm | - | - | - | 1 | - | 10000 | Display Port 1.1a | - | - | 15.4mm | 17.8mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | - | ||
![]() USB-A-D-S-B-TH-R Samtec, Inc. | 933 | - | Datasheet | 3 Weeks | Gold | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | - | Thermoplastic | - | - | - | Bronze | - | - | - | Bulk | 2012 | - | e3 | - | Active | - | 8 | Solder | - | USB CONNECTOR | - | 85°C | -50°C | - | - | Female | OTHER STACKING CONNECTOR: 4 CONTACTS | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | - | 17mm | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 30V | - | - | 2 | - | - | - | - | - | - | 14.5mm | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 61729-0010RLF Amphenol ICC (FCI) | 346500 |
| - | 8 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | 4 | - | - | White | - | Receptacle | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | 16mm | 1.5A | White | - | - | - | Gold, GXT™ | - | 4 | - | - | - | - | - | 1GOhm | - | Tin | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1003-002-01100 CNC Tech | 11648 |
| Datasheet | 18 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | Brass | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 9 | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Board Lock, Solder Retention | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 54-00005 Tensility International Corp | 4722 |
| Datasheet | 15 Weeks | - | Through Hole, Vertical | Through Hole | Vertical | - | - | - | - | Steel, Stainless | - | - | - | 30VDC | -40°C~85°C | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 3A | - | - | - | Unshielded | - | - | - | Black | - | - | - | Gold | - | 4 | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | - | - | Board Lock | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() USBFTV7PE2N Amphenol PCD | 2593 |
| Datasheet | 14 Weeks | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | - | - | - | - | Aluminum | - | - | - | - | -40°C~85°C | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | 85°C | -55°C | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | - | Backshell, Circular Threaded Coupling | - | 86.9mm | - | - | No | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() MUSBR-A111-30 Amphenol ICC (Commercial Products) | 10000 |
| - | 7 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | Steel, Stainless | - | Bronze | - | - | -40°C~105°C | Bulk | - | MUSBR | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | 4 | 105°C | -40°C | Black | - | Receptacle | - | - | - | - | - | - | - | 1.5A | 2mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 1.5A | Black | - | - | - | Gold | - | 4 | - | - | - | - | - | 1GOhm | - | Nickel | - | 1 | - | 1500 | USB 2.0 | USB 2.0 | Board Guide | - | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() USB-A-S-F-W-VU-RC Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Vertical | - | - | Thermoplastic | - | Phosphor Bronze | - | Bronze | - | 30VAC | -50°C~85°C | Bulk | 2012 | USB-A | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Shielded | - | 19.2mm | - | White | FRONT-TIN AND REAR-NICKEL | - | - | Gold | - | 4 | - | - | NO | - | - | - | 30V | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 7.12mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 17-210051 Conec | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front Side Nut | - | - | - | - | Copper Alloy | - | - | - | 30V | -40°C~85°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | PC Board | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | Black | - | - | - | Gold | - | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | Circular Bayonet Coupling, Potted | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |