- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Mating Cycles | Insulator Color | Thread Size | Specifications | Features | Height | Length | Width | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0472662001 Molex | In Stock | - | Datasheet | 23 Weeks | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47266 | - | yes | Active | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | 500μm | - | Right Angle | Shielded | - | - | 9mm | unknown | 500mA | Black | - | - | - | Gold | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 40V | - | - | - | - | - | - | - | - | 15.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RPBU-01-S-A-VT Samtec Inc. | 16 |
| Datasheet | 4 Weeks | - | Through Hole | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER | 80°C | -20°C | - | - | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB CONNECTOR | - | - | - | - | - | Female | ACCLIMATE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | - | - | - | - | - | ONE | - | - | COMMERCIAL | 1.896 inch | 1 | - | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.661 inch | - | - | NO | - | - | USB, SER A FLAT | - | - | RECEPTACLE | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | 0.093 inch | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 932 Keystone Electronics | 411 |
| Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | - | Steel | - | Bronze | - | - | - | 30VAC | -20°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | - | - | 1A | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | 1 | - | - | - | - | - | 1500 | - | - | USB 2.0 | Board Lock | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1040040901 Molex | 95040 |
| - | 11 Weeks | - | - | Through Hole | - | Vertical | - | P-CUSN | - | LOCKING | - | - | Phosphor Bronze | - | COPPER ALLOY | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 5VDC | -40°C~85°C | Bulk | - | 104004 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A per Contact | - | - | - | Shielded | - | - | - | - | - | Black | TIN OVER NICKEL | ONE | UL | Gold | COMMERCIAL | 0.709 inch | 2 | - | 5 | STAGGERED | - | - | - | - | - | - | - | USB, SER B SQ | - | - | - | - | POLAR PIN POSITION | - | 1 | - | - | - | - | - | - | - | - | USB 2.0 | Board Guide | - | - | - | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1440711 Phoenix Contact | 118 |
| Datasheet | 7 Weeks | - | Through Hole, Vertical | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | - | Zinc | - | - | - | Zinc, Die Cast | - | COPPER ALLOY | - | - | - | 30V | -25°C~85°C | Bulk | 2012 | PLUSCON VS | e4 | yes | Active | Not Applicable | - | Solder | - | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | - | - | - | - | - | Gold | - | - | - | - | 5 | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 100 | - | M12 | USB 2.0 | Circular Threaded Coupling | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() KUSBX-BP-KIT-SC Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Gold | Cable | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Tray | 2005 | KUSBX | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | USB-B (USB TYPE-B) | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() ZX62-B-5PA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Bottom Mount, Horizontal | 11 | - | - | - | - | - | Steel, Stainless | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | 2007 | ZX | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A per Contact | - | - | - | Shielded | - | 0.4064mm | - | unknown | 1.8A | Black | TIN | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | - | - | - | - | - | - | USB, SER A FLAT | 30mOhm | - | - | Tin | - | - | 1 | - | - | - | - | 8.0064 N | 10000 | - | - | USB 2.0 | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 690-024-294-031 EDAC Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | Vertical | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 690 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.25A 5A | - | - | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | - | ||
![]() KDMI42X-FS2-WS-B15 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | - | - | LOCKING | PEG | MOUNTING FLANGE | Copper Alloy | - | NOT SPECIFIED | POLYETHYLENE | - | - | 40VAC | -25°C~85°C | Tray | 2007 | KDMI42X | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | HDMI, Stacked | 19 | - | - | - | - | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | Shielded | - | 1.4986mm | - | - | - | Black | NICKEL | TWO | UL | Gold | COMMERCIAL | - | 3+3 | - | 38 | STAGGERED | - | - | - | 94V-0 | NO | 0.809 inch | - | USB, SER A FLAT | - | 100000000Ohm | - | - | POLARIZED HOUSING | 300VAC V | 2 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15μin | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 926 Keystone Electronics | 379 |
| Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | SMD/SMT | - | - | - | Plastic | - | - | - | Steel | - | Bronze | - | - | - | 30V | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | 40°C | 0°C | White | - | Plug | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | - | 1A | - | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | 1 | - | - | - | - | - | 1500 | - | - | USB 2.0 | - | 7.3mm | 36.9mm | 8mm | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0471511042 Molex | In Stock | - | Datasheet | - | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Flange, Horizontal | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | 40VDC | -20°C~85°C | Tray | - | 47151 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 500μm | - | Right Angle | Shielded | - | - | 12.15mm | - | 500mA | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | 40V | - | - | - | - | - | - | Detent Lock | - | 15mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() USB-A-D-VT Adam Tech | 3029 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Vertical | - | - | - | - | - | - | Steel | - | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 30VAC | -55°C~85°C | Tray | - | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | 4 | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Shielded | - | - | - | - | 1A | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 1A | - | 30mOhm | 100MOhm | - | - | - | 100VAC V | 2 | - | - | - | - | - | - | - | - | USB 2.0 | Board Lock | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KMBX-SMT-5S-S-30TR Kycon, Inc. | 700 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | Thermoplastic | - | - | - | Copper Alloy | - | Bronze | - | - | - | 30VAC | -55°C~85°C | Tape & Reel (TR) | 2006 | KMBX | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | Shielded | - | - | - | - | 1A | Black | - | - | - | Gold | - | - | - | 800μm | 5 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | 1 | - | - | - | - | - | 5000 | - | - | USB 2.0 | Board Guide | 3.9mm | 9.9mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1054440011 Molex | 2970 |
| Datasheet | 14 Weeks | - | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | 30VAC/DC | -30°C~85°C | Tape & Reel (TR) | 2016 | 105444 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | - | Plug | - | 8536.69.40.30 | - | - | - | - | - | - | 5A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 72309-7043BLF Amphenol ICC (FCI) | 1636 |
| Datasheet | 8 Weeks | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~85°C | Tube | - | 72309 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | - | 18.2mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 2 | - | - | - | - | - | 1500 | - | - | USB 2.0 | Board Lock | - | 13.1mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 87520-2110APLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | White | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Shielded | - | - | 14.5mm | - | - | White | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 1 | - | - | - | - | - | 1500 | - | - | USB 2.0 | Board Lock | - | 14.5mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 87520-1012APLF Amphenol ICC (FCI) | 10 |
| - | 9 Weeks | GXT, Gold | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Unshielded | - | - | 14mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | - | - | - | - | 5000 | - | - | USB 2.0 | Board Lock | - | 14.5mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RPBU-01-S-B-VT-LC Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER | 80°C | -20°C | - | - | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB CONNECTOR | - | - | - | - | - | Female | ACCLIMATE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | - | 2.4892mm | - | - | - | - | - | ONE | UL | - | COMMERCIAL | 1.78 inch | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.807 inch | - | - | NO | - | 4.5A | USB, SER B SQ | 15mOhm | 5000000000Ohm | RECEPTACLE | - | - | 900VAC V | - | 2.54 mm | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | 30μin | 0.093 inch | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 73725-1110BLF Amphenol ICC (FCI) | 60 |
| Datasheet | 8 Weeks | GXT, Tin | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | -55°C~85°C | Tube | - | 73725 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | 2.5A | 2mm | - | Right Angle | Shielded | - | - | 19.7mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | - | - | - | - | 1500 | - | - | USB 2.0 | Board Lock | - | 5.76mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() ZX62M-B-5P Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Board Edge, Cutout; Surface Mount, Right Angle | - | Horizontal, Mid Mount | - | STAINLESS STEEL | - | - | - | - | Steel, Stainless | - | Copper | LIQUID CRYSTAL POLYMER (LCP) | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | 2007 | ZX | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A per Contact | 650μm | - | Right Angle | Shielded | - | - | - | - | - | Black | TIN | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | - | - | - | - | - | - | USB, SER B SQ | 30mOhm | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | 8.0064 N | 10000 | - | - | USB 2.0 | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | - |