- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shell/Shielding Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tail Length | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Specifications | Features | Terminal Length | Length | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0483980003 Molex | In Stock | - | Datasheet | 17 Weeks | - | - | Board Cutout, Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | - | - | Steel, Stainless | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 48398 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Shielded | - | - | - | - | - | Blue | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0471510011 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | Copper Alloy | - | - | - | - | GALSS FILLED THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47151 | e6 | yes | Obsolete | 1 (Unlimited) | Solder | - | HDMI | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | - | - | - | Shielded | - | - | - | unknown | - | Natural | NICKEL | - | - | Gold | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0743201007 Molex | 333 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | Steel | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | yes | Active | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | - | - | - | - | - | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | - | - | - | Shielded | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 29 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 100 | - | Board Guide | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0743201000 Molex | 841 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | Steel | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | e4 | - | Active | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | - | - | - | Shielded | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 29 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 100 | - | Board Guide | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0847300010 Molex | 66 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -40°C~80°C | Bulk | - | 84730 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | USB 2.0 | Board Lock, Circular Bayonet Coupling | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0751341000 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | -20°C~80°C | Tube | - | 75134 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DMS-59 | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A per Contact | - | - | - | Shielded | - | - | - | - | - | Natural | - | - | - | Gold | - | - | - | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0471510112 Molex | In Stock | - | Datasheet | - | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tray | - | 47151 | e6 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 500μm | - | Right Angle | Shielded | - | - | 12.15mm | unknown | 500mA | Natural | NICKEL | - | - | Gold | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 40V | - | - | - | - | Detent Lock | - | 15mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0476301012 Molex | In Stock | - | Datasheet | - | - | Through Hole | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount | - | Thermoplastic | - | - | Copper Alloy | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47630 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | HDMI | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 500μm | - | Right Angle | Shielded | - | - | - | - | 500mA | Black | - | - | - | Gold | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0475900001 Molex | 3254 |
| Datasheet | 19 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | - | - | - | Steel, Stainless | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | 47590 | - | yes | Active | 1 (Unlimited) | Solder | - | USB - micro AB | - | - | - | - | - | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 10000 | - | Pick and Place, Solder Retention | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0476540001 Molex | 9 |
| Datasheet | 17 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | POLYETHYLENE | - | - | - | Steel, Stainless | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | 47654 | - | yes | Active | 1 (Unlimited) | Solder | - | USB - micro AB | - | - | - | - | - | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 10000 | - | Pick and Place | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0743201003 Molex | 941 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | Steel | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | yes | Active | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | - | - | - | - | - | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | - | - | - | Shielded | - | - | - | - | - | White | - | - | - | Gold | - | - | - | 29 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 100 | - | Board Guide | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0670688100 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Horizontal | - | - | - | - | Copper Alloy | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | 0°C~50°C | Tube | - | 67068 | - | yes | Last Time Buy | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1500 | USB 2.0 | Board Lock | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0565790576 Molex | 5647 |
| Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | Horizontal | POLYETHYLENE | - | - | - | Copper Alloy | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | -20°C~85°C | Tape & Reel (TR) | - | 56579 | e4 | - | Active | 1 (Unlimited) | Solder | - | USB - mini AB | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | Shielded | - | - | - | - | - | Gray | - | - | - | Gold | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | USB 2.0 OTG | Solder Retention | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0472664101 Molex | In Stock | - | Datasheet | 23 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | POLYETHYLENE | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tray | - | 47266 | e6 | yes | Active | 1 (Unlimited) | Solder | - | HDMI | - | - | - | - | - | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0712643000 Molex | 44 |
| Datasheet | 7 Weeks | - | - | Through Hole | Flange, Vertical | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Music 71264 | - | yes | Active | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | - | - | - | - | - | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 38 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Board Guide | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 787761-1 TE Connectivity | In Stock | - | Datasheet | - | Gold, Nickel | Through Hole | BOARD | - | COPPER ALLOY | Thermoplastic | HOLE .087-.098 | HOLE .086-.098 | - | 0.576 inch | AU | COPPER ALLOY | TE CONNECTIVITY LTD | - | TE Connectivity | 787761-1 | RIGHT ANGLE | ONE | 85 °C | -55 °C | Obsolete | 8.76 | Non-Compliant | No | 2.84 mm | - | - | Box | - | - | - | - | - | - | Solder | - | Receptacle, USB | 4 | 85 °C | -55 °C | Black | - | Receptacle | WITH GROUNDING FINGERS | - | Telecom and Datacom Connectors | - | - | - | - | - | - | - | - | 4 | Right Angle | - | - | 2.4892 mm | - | compliant | - | - | TIN | - | UL | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.276 inch | MALE | - | Black | - | 0.551 inch | 1 A | USB, SER A FLAT | 30 mΩ | 1 GΩ | RECEPTACLE | Non-Compliant | SOLDER | Tin | - | 750VAC V | 1 | 1500 Cycles | - | .278 N | .0834 N | - | - | - | 0.112 inch | - | 762 nm | - | - | RoHS non-compliant | UL94 V-0 | - | ||
Tiny WHSL | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB3075-30-A GCT | 1514 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Bottom Mount, Horizontal | - | - | - | - | Steel, Stainless (SUS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3075 | - | - | Active | Not Applicable | Solder | - | USB - micro B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 10000 | USB 2.0 | Solder Retention | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() KUSBX-SMT2AP5S-W Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | STEEL | Thermoplastic | - | - | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Tray | - | KUSBX-SMT | - | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | Black | - | Plug | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Straight | Shielded | - | - | - | - | 1A | White | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | 0.527 inch | 1 | 4 | RECTANGULAR | - | - | - | - | - | NO | - | 1A | USB, SER A FLAT | 30mOhm | 1GOhm | - | - | - | - | POLAR PIN POSITION | 500VAC V | 1 | - | - | - | - | - | - | - | - | - | FLASH inch | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() USBBFTV6ZC Amphenol PCD | 2376 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | USBBF TV | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 500 | USB 2.0 | Circular Threaded Coupling | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof |