- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Body Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Max Voltage Rating (DC) | Mating Cycles | Specifications | USB | Features | Length | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Through Hole | Vertical | - | - | - | Steel, Stainless | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3160 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A 2.8A | - | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 2.0 | - | Board Guide, Pick and Place Cap | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() USB-B-S-F-W-SM Samtec Inc. | 7 |
| Datasheet | 3 Weeks | Gold | Surface Mount | - | - | STEEL | Thermoplastic | - | - | Bronze | - | - | - | Bulk | 2012 | USB-B | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB | 85°C | -50°C | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | 4 | Right Angle | - | - | 16mm | - | - | NICKEL | ONE | - | - | - | COMMERCIAL | - | - | - | - | - | - | NO | - | - | - | - | 30mOhm | - | 30V | - | - | - | 1 | - | - | - | - | - | - | 16.2mm | FLASH inch | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() AU-Y1006-3 Assmann WSW Components | 2249 |
| - | 23 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Brass | COPPER ALLOY | GLASS FILLED LIQUID CRYSTAL POLYMER | - | -55°C~85°C | Tray | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | - | - | - | - | - | - | - | Blue | - | - | - | Gold | - | - | - | 9 | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Solder Retention | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 690-W19-260-011 EDAC Inc. | 48 |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | Bronze | - | - | -25°C~85°C | Bulk | 2014 | 690W | - | - | Active | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | Plug | - | - | - | - | - | - | - | - | 1A per Contact | - | - | Straight | Unshielded | IPX7 - Waterproof | - | - | - | - | - | - | Gold | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Circular Bayonet Coupling | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Waterproof | ||
![]() USB3130-30-A GCT | 826 |
| Datasheet | 8 Weeks | - | - | Through Hole | Vertical | - | - | - | Steel, Stainless (SUS) | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | USB3130 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DP1RD20JQ2R400 JAE Electronics | 4059 |
| - | 14 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal, Reverse Mount | - | - | Metal | Copper Alloy | - | - | 500V | -20°C~85°C | Tape & Reel (TR) | 2008 | DP1 | - | - | Active | 1 (Unlimited) | - | Solder | - | DisplayPort | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | - | - | Right Angle | Unshielded | - | - | 500mA | Black | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 50mOhm | 100MOhm | - | - | - | - | 1 | - | - | 10000 | Display Port 1.1a | - | Solder Retention | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | - | ||
![]() ZX20-B-5S-UNIT Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole, Vertical | Through Hole | Vertical | - | - | - | Steel, Stainless | - | - | 30VAC | -30°C~85°C | Tray | 2006 | ZX | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | Plug | - | - | - | - | - | - | - | - | 1.8A | - | - | Straight | - | - | - | 1A | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 30V | 1A | - | - | 1 | - | - | 10000 | USB 2.0 | - | - | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 629104190121 Würth Elektronik | 974 | - | Datasheet | 49 Weeks | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | Brass | Brass | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | WR-COM | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | Horizontal | Shielded | - | - | 1.5A | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | 30V | - | - | 30mOhm | - | - | - | - | - | 1 | - | - | 1500 | USB 2.0 | - | Solder Retention | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() MUSB-D111-31 Amphenol ICC (Commercial Products) | 10000 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Thermoplastic | - | Copper Alloy | Bronze | - | - | -40°C~105°C | Tray | 2012 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | Black | - | Receptacle | - | 100V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | 18.5mm | 1.5A | White | NICKEL | - | - | Gold | - | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | 1GOhm | - | 1.5A | - | - | 1 | - | - | 1500 | USB 2.0 | USB 2.0 | Board Guide, Cover | 28mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() KUSBX-BS1N-W30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Brass | Bronze | PBT THERMOPLASTIC | 30VAC | -40°C~85°C | Tray | 2005 | KUSBX | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | Shielded | - | - | 1A | White | NICKEL | ONE | UL, CSA | Gold | 30V | COMMERCIAL | 2 | 4 | RECTANGULAR | - | - | - | NO | 0.622 inch | - | 1A | USB, SER B SQ | 30mOhm | 1GOhm | - | - | POLAR PIN POSITION | 750VAC V | 1 | 2.0066 mm | - | - | - | - | Board Lock | - | 30μin | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 690-W04-260-013 EDAC Inc. | 39 |
| - | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel | Bronze | - | 30V | -20°C~85°C | Bulk | 2014 | 690W | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Plug | - | - | - | - | - | - | - | - | 1A | - | - | Horizontal | Unshielded | IP67 - Dust Tight, Waterproof | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | USB 1.0 | USB 1.0 | Circular Threaded Coupling | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() KUSBVLPX-AS1N-W Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Vertical | - | - | - | Brass | - | - | 30VAC | -55°C~85°C | Tray | - | KUSBVLPX | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | - | - | Shielded | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1500 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() CX90M-16P Hirose Electric Co Ltd | 50 |
| Datasheet | 10 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | Steel, Stainless | - | - | 20VAC | -30°C~85°C | Tape & Reel (TR) | - | CX | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.25A | - | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 24 (16+8 Dummy) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 0471511101 Molex | In Stock | - | Datasheet | - | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Thermoplastic | - | Copper Alloy | Brass | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47151 | - | - | Last Time Buy | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | 2 | Receptacle | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 500μm | - | Right Angle | Shielded | - | - | 500mA | Black | NICKEL | - | - | Gold | - | - | - | 19 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | 40V | - | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSB311131HR Amphenol ICC (Commercial Products) | In Stock |
| Datasheet | 8 Weeks | - | Horizontal, Surface Mount, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Copper Alloy | Bronze | POLYETHYLENE | 30VAC | - | Tray | - | GSB3 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | 2mm | - | Right Angle | Shielded | - | 16.5mm | 1.8A | Black | TIN | ONE | UL | Gold | 30V | COMMERCIAL | 2 | 9 | STAGGERED | - | 0.305 inch | - | NO | - | - | - | USB, SER A FLAT | 50mOhm | 100MOhm | - | - | - | - | 1 | - | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Board Lock | 14.4mm | 30ÎĽin | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() MUSBB55104 Amphenol ICC (Commercial Products) | 3 |
| - | 7 Weeks | - | - | Panel Mount, Through Hole | Flange, Vertical | - | - | - | Copper Alloy | - | - | - | -40°C~105°C | Tray | 2008 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | Vertical | Shielded | IP67 - Dust Tight, Waterproof | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MUSBK15230 Amphenol ICC (Commercial Products) | 1152 |
| - | 7 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Steel, Stainless | - | - | - | -40°C~105°C | Bulk | 2015 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro AB | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A 1A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | Gray | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 0743209010 Molex | 265 |
| Datasheet | 20 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Steel | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tray | - | MicroCross 74320 | - | - | Active | 1 (Unlimited) | - | Solder | - | DVI-I, Dual Link | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A per Contact | - | - | - | Shielded | - | - | - | Natural | - | - | - | Gold | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 | - | - | Board Lock | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0471511081 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | NOT SPECIFIED | GALSS FILLED THERMOPLASTIC | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47151 | - | yes | Last Time Buy | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | - | - | - | Shielded | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | 19 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0471511102 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | - | Copper Alloy | - | GALSS FILLED THERMOPLASTIC | 40VDC | -20°C~85°C | Tray | - | 47151 | e6 | yes | Last Time Buy | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | Receptacle | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | - | - | - | Shielded | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | - | - | - |