- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Weight | Mounting Option 1 | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53462-0611 Molex | In Stock | - | Datasheet | - | Gold | Horizontal, Surface Mount | - | - | - | PHOSPHOR BRONZE | Nylon | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | 40V | - | - | 2001 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | 85°C | -40°C | Black | Female | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | 6 | Right Angle | - | - | - | - | 1.5A | - | TIN | ONE | UL | - | COMMERCIAL | - | 1 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | 30mOhm | 100MOhm | SOCKET | 6 | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() FWF21NSCC Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Nickel | Panel | Panel Mount | Metal | Flange | - | Metal | 39.199991g | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2004 | FW Field TV | - | - | Obsolete | Not Applicable | - | Solder | - | Firewire (IEEE 1394) | 6 | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Self Closing Cap | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() 17-210001 Conec | 7 | - | Datasheet | 12 Weeks | - | Bulkhead, Front, Panel, Rear Side Nut | Panel Mount | - | Bulkhead - Front or Rear Side Nut | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 30V | -40°C~85°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | PC Board | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | 1.5A | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | 1 | - | - | - | - | USB 2.0 | - | Circular Bayonet Coupling, Potted | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() KUSBEX-BSFS1N-B Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | Brass | - | Bronze | PBT THERMOPLASTIC | - | - | - | 30VAC | -40°C~105°C | Tray | - | KUSBEX | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 2mm | - | Right Angle | Shielded | - | - | - | 1A | Black | - | ONE | UL, CSA | Gold | COMMERCIAL | 0.52 inch | 1 | - | 4 | - | - | - | - | - | - | NO | 0.555 inch | - | - | USB, SER B SQ | 20mOhm | 1GOhm | - | - | - | Nickel | POLAR PIN POSITION | 750VAC V | 1 | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
Tiny WHSL | 604 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | - | Steel (SPCC) | - | - | - | - | - | - | 30V | -40°C~85°C | Tray | - | USB1035 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.8A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() UJ31-CH-312-SMT-TR CUI Devices | 594 |
| Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | 20V | -30°C~85°C | Tape & Reel (TR) | - | UJ31 | - | - | Active | Not Applicable | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A 6.25A | - | - | Horizontal | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Board Guide | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MUSBA511N5 Amphenol ICC (Commercial Products) | 5880 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Flange, Vertical | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | - | Board Lock, Cover | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 72309-5043BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 72309 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | - | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 10137066-00021LF Amphenol ICC (FCI) | 490000 |
| - | 12 Weeks | - | - | - | - | - | STAINLESS STEEL | - | - | LOCKING | - | AU ON NI | COPPER ALLOY | THERMOPLASTIC | RIGHT ANGLE | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | EAR99 | USB CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | NICKEL | ONE | UL | - | COMMERCIAL | 0.362 inch | - | - | - | - | - | 0.125 inch | MALE | - | - | - | 0.394 inch | - | - | - | 40mOhm | 100000000Ohm | RECEPTACLE | - | - | - | - | 100VAC V | - | 200 Cycles | .2224 N | .05838 N | - | - | - | - | - | - | - | 30μin | - | - | - | RoHS Compliant | - | - | - | ||
![]() 72309-7013BPLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 72309 | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Unshielded | - | - | 17mm | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() KUSBX-SMTTH-CS1-BTR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | KUSBX-SMT | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A 6.25A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() KUSBVX-AS1N-W Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Vertical | - | Thermoplastic | - | - | Copper Alloy | - | Bronze | - | - | - | - | 30VAC | -55°C~85°C | Tray | - | KUSBVX | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | Black | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | - | 2.0066mm | - | 1A | White | TIN | ONE | UL, CSA | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | 0.28 inch | - | - | - | NO | - | - | 1A | USB, SER A FLAT | 30mOhm | 1GOhm | PLUG | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | FLASH inch | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
Tiny WHSL | 1500 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | Vertical | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3150 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() USB-A-S-F-W-TH Samtec Inc. | In Stock |
| - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Horizontal | COPPER ALLOY | Thermoplastic | - | - | Brass | - | Bronze | - | - | - | - | 30VAC | -50°C~85°C | Bulk | 2012 | USB-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | 14.16mm | - | White | NICKEL | ONE | - | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | 0.272 inch | - | - | - | NO | - | - | - | USB, SER A FLAT | 30mOhm | - | SOCKET | - | 30V | - | POLAR PIN POSITION | - | 1 | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | FLASH inch | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 562 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Through Hole | - | Vertical | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3160 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A 2.8A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | USB 2.0 | - | Board Guide, Pick and Place Cap | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 690-008-621-013 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Horizontal, PCB, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Plastic | - | - | Copper Alloy | - | Bronze | - | - | - | - | - | -55°C~85°C | Bulk | 2002 | 690 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | 30V | - | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | - | Board Lock | 15.5mm | 17mm | 12.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1002-021-01000 CNC Tech | 2868 |
| - | 18 Weeks | - | Through Hole, Vertical | Through Hole | - | Vertical | - | - | - | - | Brass | - | - | - | - | - | - | 30V | -55°C~85°C | Tray | 2013 | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 614004185023 Würth Elektronik | 142 | - | Datasheet | 49 Weeks | Gold | Through Hole, Vertical | Through Hole | - | Vertical | - | - | - | - | Brass | - | - | - | - | - | - | 30VAC | -55°C~85°C | Tray | - | WR-COM | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Vertical | Unshielded | - | - | - | 1.5A | White | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | White | - | - | 30V | - | - | 30mOhm | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | USB 2.0 | Board Lock | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() C-BW30-AK5V50 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 72309-7043RLF Amphenol ICC (FCI) | 2907 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | - | - | Solder | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | - |