- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Polarization Key | Number of Ports | Contact Finish Termination | Max Voltage Rating (DC) | Mating Cycles | Halogen Free | Specifications | Features | Length | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0471516112 Molex | In Stock | - | Datasheet | - | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | Thermoplastic | Copper Alloy | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tray | - | 47151 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 500μm | - | Right Angle | Shielded | - | 12.15mm | - | 500mA | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | 40V | - | - | - | Detent Lock | 15mm | - | - | - | - | ROHS3 Compliant | ||
![]() 0472720028 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | POLYETHYLENE | Thermoplastic | Phosphor Bronze | - | Copper | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 47272 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | DisplayPort | 20 | - | - | - | 2 | Receptacle | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 500μm | 20 | Right Angle | Shielded | - | - | - | 500mA | Black | - | - | - | Gold | 40V | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | 40V | - | - | 1 | - | - | 10000 | Low Halogen | - | Board Guide, Latch Lock | - | - | UL94 V-0 | No | Unknown | ROHS3 Compliant | ||
![]() 0472720021 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | - | Steel, Stainless | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 47272 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | - | - | - | - | - | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 20 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | - | Board Guide, Latch Lock | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 0670689110 Molex | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Polyester | Copper Alloy | - | Bronze | - | - | - | - | - | - | - | - | - | 30V | 0°C~50°C | Tube | - | 67068 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | 4 | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 2.5mm | - | Right Angle | Shielded | - | 17mm | unknown | 1.5A | White | - | - | - | Gold | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 1 | - | - | 1500 | - | USB 2.0 | - | 12mm | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 0483078012 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Through Hole | Flange, Vertical | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 48307 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 21 (19+2 Dummy) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Pick and Place | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 87583-3010RLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MUSBB15130 Amphenol ICC (Commercial Products) | 76 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | Copper Alloy | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | - | USB 2.0 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() GSB3211311WEU Amphenol ICC (Commercial Products) | 101 |
| Datasheet | 8 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Polybutylene | Copper Alloy | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 30VAC | -20°C~60°C | Tray | 2010 | GSB3 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | - | - | Right Angle | - | - | 18.35mm | unknown | - | - | NICKEL | - | - | Gold | - | - | - | - | 9 | - | - | - | - | NO | - | - | 100MOhm | - | - | - | - | - | 1 | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | 12mm | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() 0553950619 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 40V | -25°C~85°C | Tray | - | 55395 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A 1.5A | - | - | - | Shielded | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Board Guide | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0471511062 Molex | In Stock | - | Datasheet | - | Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | Copper Alloy | - | - | - | GALSS FILLED THERMOPLASTIC | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tray | - | 47151 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | - | - | Right Angle | Shielded | - | - | unknown | 500mA | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0471511041 Molex | In Stock | - | Datasheet | - | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47151 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 500μm | - | Right Angle | Shielded | - | 12.15mm | - | 500mA | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | 40V | - | - | - | Detent Lock | 15mm | - | - | - | - | ROHS3 Compliant | ||
![]() 0471511012 Molex | In Stock | - | Datasheet | - | Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tray | - | 47151 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 1mm | - | Right Angle | Shielded | - | - | - | 500mA | Natural | NICKEL | - | - | Gold | - | - | - | - | 19 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0472720027 Molex | 100 | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | POLYETHYLENE | - | Phosphor Bronze | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 47272 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | - | - | - | - | - | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 20 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | - | Board Guide, Cover, Latch Lock | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 0476301000 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount | - | Thermoplastic | Copper Alloy | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47630 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 1mm | - | Right Angle, Vertical | Shielded | - | 14.7mm | - | 1.5A | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | 13 | - | - | - | 1 | - | 40V | - | - | - | Solder Retention | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 0472720023 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | POLYETHYLENE | - | Phosphor Bronze | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | - | 47272 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | DisplayPort | - | - | - | - | - | Receptacle | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 20 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | - | Board Guide, Latch Lock, Solder Retention | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 0471511111 Molex | In Stock | - | Datasheet | - | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47151 | e6 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 1mm | - | Right Angle | Shielded | - | - | - | 500mA | Natural | NICKEL | - | - | Gold | - | - | - | - | 19 | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Detent Lock | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0471510101 Molex | In Stock | - | Datasheet | - | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 40VDC | -20°C~85°C | Tape & Reel (TR) | - | 47151 | e6 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | HDMI | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | 500μm | - | Right Angle | Shielded | - | 12.15mm | - | 500mA | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | 40V | - | - | - | Detent Lock | 15mm | - | - | - | - | ROHS3 Compliant | ||
![]() KUSBX-SL-CS1N14-B Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | Vertical | STAINLESS STEEL | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | - | KUSBX-SL | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | - | Shielded | - | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | - | 24 (14+10 Dummy) | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | - | USB 2.0 | Board Lock | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() USB-A-S-S-B-TH-R Samtec, Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Horizontal, Through Hole | - | - | STEEL | Thermoplastic | - | MATTE TIN | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | e3 | yes | Active | - | 4 | Solder | - | USB | - | 85°C | -50°C | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | - | 14.16mm | - | - | - | NICKEL | ONE | UL | - | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | - | - | NO | 1A | 30mOhm | - | - | - | 30V | - | POLARIZED KEY | 1 | - | - | - | - | - | - | 14.5mm | 30μin | - | No | - | RoHS Compliant | ||
![]() KUSB-SMT-BS1N-W Kycon | In Stock | - | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | GOLD FLASH OVER NICKEL | - | KYCON INC | - | POLYAMIDE | Kycon Inc | KUSB-SMT-BS1N-W | RIGHT ANGLE | Obsolete | 5.83 | Yes | - | - | - | - | - | e0 | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | - | unknown | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - |