- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Specifications | Features | Terminal Length | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB3076-30-A GCT | 1459 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Bottom Mount, Horizontal | - | - | - | - | - | Steel, Stainless (SUS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3076 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | USB 2.0 | Solder Retention | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() MUSB-05-F-AB-SM-A-R-K-TR Samtec Inc. | 7 |
| - | 3 Weeks | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -50°C~85°C | Tape & Reel (TR) | - | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini AB | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | Board Guide, Solder Retention | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() AU-Y1007-2-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Polybutylene | - | - | - | Brass | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 2.5mm | - | Right Angle | - | - | - | - | - | White | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | Board Lock | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() AXJ31242T Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, Through Hole, Vertical | Surface Mount, Through Hole | Flange, Vertical | - | Polymer | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | 0°C~50°C | Tray | 2008 | AXJ3 | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 500μm | - | Straight | Unshielded | - | - | unknown | - | Black | TIN | - | - | Gold | - | - | 19 | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | 40V | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() PC2RN1RU41B17SR300 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal, Reverse Mount | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | 2010 | PC2 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | - | Unshielded | - | - | - | 1.8A | - | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Guide | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M701-220442 Harwin Inc. | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Polybutylene | - | - | - | Brass | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | -55°C~85°C | Bulk | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Right Angle | Unshielded | - | 14.15mm | not_compliant | 1.5A | White | TIN | ONE | UL | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | NO | - | - | - | - | NO | - | - | USB, SER B SQ | 30mOhm | 1GOhm | PLUG | 30V | - | 1A | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | - | USB 2.0 | Board Lock | - | - | 15.7mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 55917-800LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Plastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | -55°C~85°C | Tube | 2008 | 55917 | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) and Power, Combo | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 5A | - | - | Right Angle | Shielded | - | 16.4mm | - | - | Black | TIN | - | - | Gold, GXT™ | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | Board Lock | - | - | 16.1mm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() U27-AE54-100 Amphenol | In Stock | - | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Receptacle, USB | 4 | 85 °C | -55 °C | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Black | - | - | - | - | - | 1 GΩ | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KUSB-AS-2-N-BLK Kycon | In Stock | - | - | - | - | - | BOARD | - | BRASS | - | GUIDE SLOT | SOLDERABLE RETENTION CLIPS | LOCKING | - | 0.571 inch | GOLD FLASH OVER NICKEL (50) | NOT SPECIFIED | KYCON INC | - | PBT THERMOPLASTIC | Kycon Inc | KUSB-AS-2-N-BLK | RIGHT ANGLE | TWO | 80 °C | -25 °C | Obsolete | 5.9 | - | No | - | - | - | - | - | e0 | - | - | - | - | - | - | USB CONNECTOR | - | - | - | - | - | OTHER STACKING CONNECTOR: 4 CONTACTS | Telecom and Datacom Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | - | compliant | - | - | TIN LEAD | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.614 inch | FEMALE | 94V-0 | - | NO | 0.669 inch | 1 A | USB, SER A FLAT | 15 mΩ | 1000000000 Ω | JACK | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | 2 | 2.6162 mm | 1500 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 35.1392 N | 10.2304 N | - | - | - | 0.11 inch | - | - | - | FLASH inch | - | - | - | - | - | ||
![]() AUSB2-AFN-MTP1 Assmann WSW Components | 7 |
| Datasheet | 23 Weeks | - | Through Hole, Vertical | Through Hole | Vertical | - | - | - | - | - | Steel (SPCC) | - | - | PHOSPHOR BRONZE | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2009 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | - | 2.0066mm | - | - | - | White | - | ONE | UL | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.276 inch | - | - | - | NO | - | - | - | 30mOhm | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | 1500 | USB 1.1 | Board Lock | - | - | - | - | 5μin | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() USBFTV75NF459 Amphenol PCD | 2831 |
| Datasheet | 20 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | 6 | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | - | 33.3mm | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USB 2.0 | Circular Threaded Coupling | - | - | 38.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 67857-0011 Molex | In Stock | - | - | - | Gold | Horizontal, Through Hole | - | - | - | Polyester | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | yes | - | - | 4 | Solder | - | Receptacle, USB | 14 | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | 12.9mm | - | Right Angle | - | - | - | unknown | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.7mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() KUSBX-SMT2AP1S-B30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | STEEL | Thermoplastic | - | - | - | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~85°C | Tray | 2005 | KUSBX-SMT | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Plug | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Right Angle | Shielded | - | - | - | 1A | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | - | - | - | - | - | NO | - | 1A | USB, SER A FLAT | 30mOhm | 1GOhm | - | - | - | - | POLAR PIN POSITION | 500VAC V | 1 | - | - | - | - | 9.7856 N | - | - | - | - | - | - | - | 30μin | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 54-00018 Tensility International Corp | 7 |
| Datasheet | 15 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | - | Unshielded | - | - | - | - | White | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 552 |
| Datasheet | 8 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | USB1061 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | Board Lock | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 72309-2034BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | 72309 | - | - | Obsolete | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Unshielded | - | 17.8mm | - | - | White | - | - | - | Gold, GXT™ | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1500 | USB 2.0 | Board Lock | - | - | 13.1mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 87520-3S10APCLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | 87520 | - | - | Obsolete | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Unshielded | - | 14.5mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 15000 | USB 2.0 | Board Lock | - | - | 13.9mm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() ZX62MD2-B-5PA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | 2014 | ZX | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.8A | - | - | - | Shielded | - | - | unknown | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | USB 2.0 | Pick and Place | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() KUSBX-SMT-AS1N-W Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Gold | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | BRASS | Thermoplastic | - | - | - | Copper Alloy | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -40°C~85°C | Tray | 2006 | KUSBX-SMT | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Shielded | - | - | - | 1A | White | NICKEL | ONE | UL, CSA | - | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.28 inch | - | - | - | NO | - | 1A | USB, SER A FLAT | 30mOhm | 1GOhm | - | - | - | - | POLAR PIN POSITION | 500VAC V | 1 | - | - | - | - | 9.7856 N | - | - | Board Lock | - | - | - | - | FLASH inch | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 690-004-661-013 EDAC Inc. | In Stock | - | Datasheet | - | - | Through Hole, Vertical | Through Hole, Right Angle | Vertical | - | Plastic | - | - | - | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2002 | 690 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | 30V | - | - | - | - | - | - | 1A | - | - | - | Unshielded | - | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USB 2.0 | Board Lock | - | 7.56mm | 14.1mm | 13.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |