- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 690-004-620-123 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Brass | - | - | - | - | -55°C~85°C | Bulk | 2012 | 690 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74626-0010BLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 4 | Solder | - | Receptacle, USB | 5 | - | - | White | Female | - | - | - | - | - | - | - | - | Right Angle | - | 14mm | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14.5mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() KUSBVX-AS2N-B-1 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Vertical | - | Brass | NOT SPECIFIED | - | - | 30VAC | -55°C~85°C | Tray | - | KUSBVX | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1500 | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() MUSB-B5-S-RA-1 Adam Tech | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | 30VAC | -20°C~60°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() A-USBPB-3-R Assmann WSW Components | In Stock | - | Datasheet | 20 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Steel (SPCC) | - | - | - | - | -20°C~85°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | Plug | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() UJ2-AH-4-SMT-TR CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | Horizontal | - | Brass | - | - | - | 30VAC | -40°C~105°C | Tape & Reel (TR) | - | UJ2 | - | - | Active | Not Applicable | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UJ2-AV-4-SMT-TR CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | Vertical | - | Steel | - | - | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | UJ2 | - | - | Active | Not Applicable | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A-DVI-1003-01-R Assmann WSW Components | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | - | Flange, Vertical | - | Steel (SPCD) | - | - | - | 40VAC | -20°C~80°C | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | DVI-D, Dual Link | - | - | - | - | Plug | - | - | - | - | - | - | 1.5A | 1.9mm | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DUSBX Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Copper Alloy | - | - | - | - | - | Bulk | 1999 | - | - | - | Active | - | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1500 | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() A-IE-S-DIP-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | Plastic | Brass | Bronze | - | 85°C | - | - | Tray | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | - | - | - | - | - | Black | - | ONE | - | Gold | COMMERCIAL | - | 2 | 6 | STAGGERED | - | - | - | - | - | 0.555 inch | - | 30mOhm | - | PLUG | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | Board Guide | 8mm | 14.4mm | 13.1mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AU-Y1008-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | Polybutylene | Steel (SPCC) | Brass | - | - | - | -55°C~85°C | Tray | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | 1.5A | - | Right Angle | - | 17mm | - | - | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 1+1 | 8 | RECTANGULAR | - | 0.614 inch | - | - | - | - | USB, SER A FLAT | 30mOhm | 1000000000Ohm | PLUG | - | - | 1A | POLARIZED HOUSING | 750VAC V | 2 | - | 1500 | USB 1.1 | - | Board Lock | - | 14.5mm | 14.7mm | 5μin | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A-USBPB Assmann WSW Components | In Stock | - | Datasheet | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | 30VAC | -55°C~105°C | Bulk | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | Plug | - | - | - | - | - | - | 1A | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Clear | - | - | - | - | - | - | - | 30V | - | - | - | 1 | - | - | USB 1.1 | - | - | 6.85mm | 22.3mm | 8.8mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() E810K-SAY104-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Flange, Horizontal | - | Copper Alloy | - | POLYAMIDE | - | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | - | - | Shielded | - | - | - | - | NICKEL | - | - | Gold | - | - | - | 19 | - | - | - | - | - | NO | - | - | - | - | JACK | - | - | - | - | - | 1 | - | 10000 | - | - | Solder Retention | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() UE32AN0000 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Steel | - | - | - | - | - | Bulk | - | UE3 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | Plug | - | - | - | - | - | - | - | 2mm | Straight | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() A-USB/2-A-E-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | Polybutylene | Brass | Bronze | - | - | - | -55°C~85°C | Tray | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 5.08mm | Right Angle | - | - | - | - | White | NICKEL | ONE | UL | Gold | COMMERCIAL | 0.283 inch | 4 | 4 | RECTANGULAR | - | 0.567 inch | - | - | - | 0.758 inch | USB, SER A FLAT | 30mOhm | - | - | - | - | 1.5A | - | 750VAC V | 1 | 2.0066 mm | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 33UBARS1-04SW01 Conec | In Stock | - | - | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | Copper Alloy | - | - | - | 30VAC | -55°C~85°C | Box | 2013 | - | - | - | Active | - | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1003-005-23100 CNC Tech | 1 | - | Datasheet | 14 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Discontinued | 1 (Unlimited) | - | Solder | - | USB - micro AB | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Solder Retention | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 614108247221 Würth Elektronik | In Stock | - | - | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal, Reversible | - | Steel, Stainless | Copper | - | - | 30VAC | -40°C~105°C | Cut Tape (CT) | - | WR-USB | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | 8 | 105°C | -40°C | Black, White | Receptacle | - | - | - | - | - | - | 1.5A | - | Right Angle | Unshielded | - | - | 1.5A | Black | - | - | - | Gold | - | - | - | 8 | - | - | - | - | Silver | - | - | - | - | 1GOhm | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | USB 2.0 | Board Lock | - | 15.45mm | 15.5mm | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MD60-19PA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Panel Mount, Surface Mount, Right Angle | - | Flange, Horizontal | - | Copper Alloy | - | LIQUID CRYSTAL POLYMER | - | 125VAC | -55°C~85°C | Tray | 2008 | MD | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | Right Angle | Shielded | - | unknown | - | - | TIN | - | - | Gold | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | - | - | Board Guide, Solder Retention | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67298-4000 Molex | In Stock | - | Datasheet | - | Gold | Horizontal, Through Hole | - | - | - | Plastic | - | Bronze | - | - | 30V | - | - | 2003 | - | - | - | Discontinued | - | - | Through Hole | - | Receptacle, USB | 8 | 50°C | 0°C | - | Receptacle | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 1.5A | - | - | - | - | - | - | - | - | 8 | - | - | - | - | White | - | - | - | - | - | - | 8 | - | - | - | - | 2 | - | - | - | - | - | 15.6mm | 17.3mm | 13.3mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead |