- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Number of Terminals | Shell/Shielding Material | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Mating Cycles | Insulator Color | Specifications | Current Rating (Max) | Features | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KUSBV-AS-1-N-BLK Kycon | In Stock | - | - | - | Gold | - | - | - | - | Thermoplastic | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, USB | - | 4 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1 GΩ | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() A-USBA-TOP-C ASSMANN WSW Components | 5 |
| - | - | Gold Over Copper | - | Through Hole | - | - | Polyester | 4 | - | Straight | GOLD FLASH OVER NICKEL (50) | Phosphor Bronze | ASSMANN WSW COMPONENTS GMBH | - | GLASS FILLED POLYESTER | ASSMANN WSW components GmbH | A-USBA-TOP-C | - | +85°C | -20.0°C | Through Hole | 0C to 50C | 50C | 0C | ROHS COMPLIANT | Active | 7.2(mm) | Not Required(mm) | 5.69 | - | Yes | Solder | - | 30VAC | 30.0 V | - | - | - | - | e4 | - | - | - | - | EAR99 | USB CONNECTOR | USB Type A | - | - | - | - | - | RCP | - | 8536.69.40.30 | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | - | - | compliant | 1.0A | - | - | - | - | - | - | - | - | 4(POS) | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | SOLDER | - | - | 1(Port) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 1(A) | - | 14.5(mm) | - | - | - | - | 13.7(mm) | - | - | - | - | - | ||
![]() KUSBX-SMTAS1NWTR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Gold | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | KUSBX-SMT | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | Right Angle | Shielded | - | - | - | - | White | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() KUSBX-SMTAS1NW30TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | KUSBX-SMT | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | Right Angle | Shielded | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() UX60-MB-5S8(01) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VAC | - | - | -30°C~75°C | Tape & Reel (TR) | 2002 | UX | - | - | Active | 1 (Unlimited) | Solder | - | USB - mini B | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5000 | - | USB 2.0 | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() A-USB B-TOP-C Assmann WSW Components | 152 |
| - | 23 Weeks | - | - | Through Hole | Vertical | - | - | - | Copper | - | - | PHOSPHOR BRONZE | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | - | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | Shielded | - | - | - | - | White | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | USB 2.0 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() A-DVI-1006-1-01-R Assmann WSW Components | 7 |
| Datasheet | 23 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | - | - | - | Zinc Alloy | - | - | PHOSPHOR BRONZE | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | - | - | -20°C~80°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DVI-D, Dual Link | - | - | - | - | - | 3 | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | YES | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | UL | Gold | COMMERCIAL | - | 3 | 24 | RECTANGULAR | - | 0.384 inch | - | - | - | - | 0.453 inch | SQ PIN-SKT | 30mOhm | - | - | - | - | - | 500VAC V | 1 | - | RECTANGULAR | 0.075 inch | - | WHITE | - | - | Board Guide, Board Lock | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() A-IE-E-DIP-R Assmann WSW Components | In Stock | - | Datasheet | - | Gold | Through Hole, Vertical | Through Hole, Right Angle | Vertical | BRASS | Plastic | - | - | - | AU ON NI | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Firewire (IEEE 1394) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972mm | - | - | - | - | NICKEL | ONE | UL | - | COMMERCIAL | - | 3 | 6 | RECTANGULAR | - | - | - | - | Black | - | - | - | 30mOhm | - | - | - | - | - | 500VAC V | 1 | - | - | - | - | - | - | - | Board Guide | - | 12.3mm | 18mm | 8.9mm | FLASH inch | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 87520-2112A Amphenol ICC (FCI) | In Stock | - | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2013 | 87520 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Shielded | - | - | - | - | White | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() A-IE-S-DIP Assmann WSW Components | In Stock | - | Datasheet | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Plastic | - | Steel | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15°C~85°C | Bulk | 2003 | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Firewire (IEEE 1394) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | ONE | UL,VDE | Gold, Tin | COMMERCIAL | - | 2 | 6 | RECTANGULAR | - | 0.343 inch | - | - | - | - | - | USB, SER A FLAT | 30mOhm | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | 1500 | - | - | - | Board Guide | - | 8mm | 14.4mm | 13.1mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() ZX10-B-5S-UNIT(12) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Through Hole, Right Angle | Bottom Mount, Horizontal | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | -30°C~85°C | Tape & Reel (TR) | 2007 | ZX | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | 1A per Contact | - | - | - | - | - | - | unknown | 1A | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | - | USB 2.0 | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AU-Y1007-3-R Assmann WSW Components | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Brass | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2011 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | Blue | NICKEL | ONE | UL | Gold | COMMERCIAL | 0.508 inch | 3 | 9 | - | - | 0.508 inch | - | - | - | - | 0.72 inch | USB, SER B SQ | 30mOhm | - | PLUG | - | - | POLARIZED HOUSING | 700VAC V | 1 | - | - | - | 5000 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Board Lock | - | - | - | - | FLASH inch | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() UB-MC5ABR3-M04-4S-TB-1 NMP JST Sales America Inc. | In Stock | - | Datasheet | - | - | - | Board Cutout, Surface Mount | Horizontal, Mid Mount | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | - | - | -30°C~85°C | Tape & Reel (TR) | - | UB | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro AB | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A 1A 1.8A | - | - | - | Unshielded | - | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | - | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() MHDMI-19-02-H-TH-L-TR Samtec Inc. | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Thermoplastic | - | Brass | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | - | - | -25°C~85°C | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | HDMI - Mini | - | - | - | - | - | - | Receptacle | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 400μm | - | Right Angle | Unshielded | - | 8.17mm | - | - | Black | NICKEL | - | - | Gold | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | 40V | - | - | - | 1 | - | - | - | 100 | - | - | - | - | - | - | 11.2mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 33IEEERS1-06SW1 Conec | In Stock | - | - | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2013 | - | - | - | Active | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MD40-19S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper Alloy | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125VAC | - | - | -55°C~85°C | Tray | 2008 | MD | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | HDMI | - | - | - | - | - | - | Plug | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | Shielded | - | - | unknown | - | - | TIN | - | - | Gold | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1002-029-02300 CNC Tech | 1348 |
| - | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A-IEE-DIP-C ASSMANN WSW Components | In Stock | - | - | - | Gold | PCB, Through Hole, Vertical | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | 85°C | -20°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() UE27-AM54-10H Amphenol | In Stock | - | - | - | Gold | Surface Mount | BOARD | - | COPPER ALLOY | Thermoplastic | 4 | - | - | GOLD (30) | NOT SPECIFIED | AMPHENOL CORP | - | POLYETHYLENE | Amphenol Corporation | UE27-AM54-10H | UE27 | - | - | RIGHT ANGLE | - | - | - | ROHS COMPLIANT | Active | - | - | 5.67 | Compliant | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | Solder | EAR99 | Receptacle, USB | - | 4 | 85 °C | -55 °C | - | - | Female | POLARISED | 8536.69.40.30 | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | - | 13.85 mm | compliant | 1 A | - | NICKEL | - | - | - | - | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | 1 GΩ | RECEPTACLE | - | SURFACE MOUNT | - | - | 1 | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | 14.5 mm | - | - | - | - | No | - | - | - | ||
![]() 10132432-00011LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |