- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Contact Finish | Number of Contacts | Mating Information | Empty Shell | Insulation Resistance | Max Voltage Rating (AC) | Number of Ports | Mating Cycles | Specifications | USB | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E9320-001-01 Pulse Electronics Network | 1113 |
| - | 9 Weeks | - | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER | - | - | Cut Tape (CT) | 2013 | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | DisplayPort, Mini | - | - | - | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | Shielded | - | - | - | - | Black | NICKEL | Gold | 20 | - | NO | - | - | 1 | - | - | - | Board Guide | - | - | No | - | RoHS Compliant | ||
![]() SS-52300-001 Stewart Connector | 162 |
| Datasheet | 18 Weeks | - | - | Through Hole | Horizontal | - | - | Copper Alloy | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Natural | - | Gold | 4 | - | - | - | - | 1 | - | USB 2.0 | - | Board Lock | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Vertical | - | - | Steel, Stainless | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | USB3145 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | Shielded | - | - | - | - | Black | - | Gold | 5 | - | - | - | - | 1 | 10000 | USB 2.0 | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() DC3R019JA1R1500 JAE Electronics | 1397 | - | Datasheet | 20 Weeks | - | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | - | - | 250VAC | -20°C~85°C | Tape & Reel (TR) | - | DC3 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI - Micro | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.3A per Contact | - | - | Shielded | - | - | - | - | Black | - | Gold | 19 | - | - | - | - | 1 | 5000 | - | - | Board Guide | - | UL94 V-0 | - | - | Non-RoHS Compliant | ||
![]() 1003-002-BL-KIT CNC Tech | 1331 |
| Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Gold | 9 | - | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 0475891001 Molex | 46 |
| Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | NOT SPECIFIED | - | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | 47589 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB - micro AB | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | Shielded | - | - | - | - | Gray | - | Gold | 5 | - | - | - | - | 1 | 10000 | - | - | Pick and Place, Solder Retention | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() UJ2-MIBH-3-MSMT-TR-67 CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal, Mid Mount, Reverse | - | - | Steel, Stainless | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | UJ2 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.8A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | Gold | 5 | - | - | - | - | 1 | 10000 | USB 2.0 | - | - | - | - | - | - | RoHS Compliant | ||
![]() DCC-US3AB-180 Conxall/Switchcraft | In Stock | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Steel | - | - | - | -25°C~80°C | Bulk | - | Data-Con-X® | - | - | Active | Not Applicable | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Plug | - | - | - | - | - | - | - | - | 1A | - | - | Shielded | IP67/68 - Dust Tight, Waterproof | - | - | - | Blue | - | Gold | 9 | - | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Circular Bayonet Coupling | - | - | - | - | - | ||
![]() KUSBXHT-SLAS1N-O30-HRF Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | Vertical | - | - | Steel, Stainless | - | - | 30VAC/DC | -55°C~85°C | Tray | - | KUSBXHT | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | - | Orange | - | Gold | 4 | - | - | - | - | 1 | 1500 | - | - | Board Lock | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() KUSBVLPXHT-AS1N-O30-HRF Kycon, Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Vertical | - | - | Steel, Stainless | - | - | 30VAC/DC | -40°C~105°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | - | Orange | - | Gold | 4 | - | - | - | - | 1 | 1500 | USB 2.0 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() KUSB67X-SMTTH-CS4-BTR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | Steel, Stainless | - | - | - | -40°C~80°C | Tape & Reel (TR) | - | KUSB67X | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | Gold | 24 | - | - | - | - | 1 | 10000 | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() KUSB67X-SMTTH-CS4-B30TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | - | Steel, Stainless | - | - | - | -40°C~80°C | Tape & Reel (TR) | - | KUSB67X | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | Gold | 24 | - | - | - | - | 1 | 10000 | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 1054540101 Molex | 7887 | - | Datasheet | 13 Weeks | - | - | Board Cutout, Surface Mount, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | - | - | 30VAC/DC | -30°C~85°C | Tape & Reel (TR) | - | 105454 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A | - | - | Shielded | - | - | - | - | Black | - | Gold | 24 | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() UJ2-MIBH-2-SMT-TR-67 CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Flange, Horizontal | - | - | Steel, Stainless | - | - | 30VAC | -30°C~85°C | Tape & Reel (TR) | - | UJ2 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.8A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | Gold | 5 | - | - | - | - | 1 | 10000 | USB 2.0 | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10103592-0001LF Amphenol ICC (FCI) | 55764 |
| - | 12 Weeks | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal, Reverse Mount | - | Thermoplastic | Steel, Stainless | Copper | - | 100VAC | -30°C~80°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 5 | Solder | - | USB - micro B | 5 | 80°C | -30°C | Receptacle | - | - | - | - | - | - | - | - | 1.8A per Contact | 650μm | Right Angle | Shielded | - | 5.89mm | - | 1.8A | Black | - | Gold | 5 | - | - | 1GOhm | 100V | 1 | 10000 | USB 2.0 | USB 2.0 | Solder Retention | 8.2mm | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() UE27AE54100 Amphenol ICC (Commercial Products) | 7190 |
| Datasheet | 11 Weeks | - | - | Through Hole | Vertical | - | - | Copper Alloy | - | POLYETHYLENE | 30VAC | -40°C~85°C | Tray | 2012 | UE27 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | Receptacle | POLARISED | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 1.5A | - | - | Shielded | - | - | unknown | - | Black | NICKEL | Gold | 4 | MULTIPLE MATING PARTS AVAILABLE | NO | - | - | 1 | 1500 | USB 2.0 | - | Board Lock | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() C-ARA1-AK511 CNC Tech | 804 | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | ARA1 | - | - | Active | - | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | Black | - | Gold | 24 | - | - | - | - | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() 0475901001 Molex | 26929 |
| Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | - | Steel, Stainless | NOT SPECIFIED | - | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | 47590 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - micro AB | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.8A | - | - | Shielded | - | - | - | - | Gray | - | Gold | 5 | - | NO | - | - | 1 | 10000 | - | - | Pick and Place, Solder Retention | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() UJ2-MIBV-4-SMT-TR-67 CUI Devices | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Vertical | - | - | Steel, Stainless | - | - | 30VAC | -25°C~85°C | Tape & Reel (TR) | - | UJ2 | - | - | Active | Not Applicable | - | Solder | - | USB - micro B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A 1.8A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | Gold | 5 | - | - | - | - | 1 | 10000 | USB 2.0 | - | Solder Retention | - | - | - | - | RoHS Compliant | ||
![]() 632723130112 Würth Elektronik | 584 | - | Datasheet | 35 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | - | - | 20VDC | -40°C~85°C | Tape & Reel (TR) | - | WR-COM | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 5A | - | - | Shielded | - | - | - | - | Black | - | Gold | 24 | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant |