- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | UL Flammability Code | Empty Shell | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | Mating Cycles | Specifications | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUSBB151N0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Copper Alloy | PHOSPHOR BRONZE | - | - | -40°C~105°C | Bulk | 2014 | MUSB | e3 | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | - | Gold | - | 5 | - | - | - | - | - | 1 | 5000 | USB 2.0 | - | - | UL94 V-0 | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MUSBE15101 Amphenol ICC (Commercial Products) | In Stock | - | - | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Copper Alloy | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | - | MUSB | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini AB | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | - | Gold | - | 5 | - | - | - | - | - | 1 | 5000 | USB 2.0 | Cover | - | UL94 V-0 | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MUSBE551N0 Amphenol ICC (Commercial Products) | In Stock | - | - | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Copper Alloy | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | - | MUSB | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini AB | - | - | - | - | Receptacle | - | - | - | - | - | - | 1A | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | - | Gold | - | 5 | - | - | - | - | - | 1 | 5000 | USB 2.0 | - | - | UL94 V-0 | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MUSBC511N5 Amphenol ICC (Commercial Products) | 7 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Flange, Vertical | - | - | - | Copper Alloy | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | - | MUSB | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | 1.5A | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | - | Gold | - | 8 | - | - | - | - | - | 1 | 1500 | USB 2.0 | Cover | - | UL94 V-0 | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 690-W19-260-014 EDAC Inc. | 7 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SS-52000-001 Stewart Connector | 1 |
| - | 18 Weeks | - | - | Through Hole, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | - | - | Tray | 2017 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | - | - | Blue | - | Gold | - | 9 | - | - | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DP1RD20JS5 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | 500V | -20°C~85°C | Tray | 2015 | DP1 | - | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | 20 | - | - | - | Receptacle | - | - | - | - | - | - | 0.5A per Contact | - | Unshielded | - | - | - | - | - | - | Gold | - | 20 | - | - | - | - | - | 1 | 10000 | Display Port 1.1a | Board Guide | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() DP1RD20JS2 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal, Reverse Mount | - | - | - | Copper Alloy | - | - | 500V | -20°C~85°C | Tray | 2015 | DP1 | - | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | 20 | - | - | - | Receptacle | - | - | - | - | - | - | 0.5A per Contact | - | Unshielded | - | - | - | - | - | - | Gold | - | 20 | - | - | - | - | - | 1 | 10000 | Display Port 1.1a | Solder Retention | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() DP1RP20JQ1 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | - | Surface Mount, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | 500V | -20°C~85°C | Tray | 2008 | DP1 | - | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | 20 | - | - | - | Receptacle | - | - | - | - | - | - | 0.5A per Contact | - | Unshielded | - | - | - | - | - | - | Gold | - | 20 | - | - | - | - | - | 1 | 10000 | Display Port 1.1a | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 52369-0112LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Horizontal, Surface Mount | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | - | - | Bulk | - | 52369 | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Black | - | Gold | - | 4 | - | - | - | - | - | 1 | - | - | Board Lock | - | UL94 V-0 | - | RoHS Compliant | Lead Free | - | ||
![]() E8144-A02524-L Pulse Electronics Network | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Horizontal | - | - | Nylon | Copper Alloy | Bronze | - | 30VAC | -40°C~85°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | 85°C | -40°C | Black | Receptacle | - | - | - | - | - | - | 1A | Right Angle | Shielded | - | 14mm | - | 1A | - | - | Gold | 30V | 4 | - | - | 1GOhm | 30V | 1A | 1 | 1500 | - | Board Lock | 14.5mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 73450-003 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Copper Alloy | - | POLYETHYLENE | 40VDC | - | Bulk | 2005 | 73450 | e0 | Obsolete | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | Shielded | - | - | - | - | White | TIN | Gold, GXT™ | - | 6 | 94V-0 | NO | - | - | - | 1 | - | - | Board Guide | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() DP1R020JQ1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Copper Alloy | - | - | 500V | -20°C~85°C | Tray | 2008 | DP1 | - | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | 20 | - | - | - | Receptacle | - | - | - | - | - | - | 0.5A per Contact | - | - | - | - | - | - | - | - | Gold | - | 20 | - | - | - | - | - | 1 | 10000 | Display Port 1.1a | Board Guide | - | - | - | RoHS Compliant | - | - | ||
![]() DX4R0W5HJ1R1300 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | DX4 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 72309-3023BPLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tube | - | 72309 | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | 1.5A per Contact | Right Angle | Shielded | - | 17.4mm | - | - | Black | - | Gold, GXT™ | - | 8 | - | - | - | - | - | 2 | 1500 | USB 2.0 | Board Lock | 13.1mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 61819-1111BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | - | - | Thermoplastic | Phosphor Bronze | Bronze | - | - | - | Tube | 2006 | 61729 | e3 | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | Shielded | - | 14.6mm | - | - | Black | TIN | Gold, GXT™ | - | 4 | - | NO | - | - | - | 1 | - | - | Board Lock | - | UL94 V-0 | - | RoHS Compliant | Lead Free | - | ||
![]() 73450-002 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | Copper Alloy | - | POLYETHYLENE | 40VDC | - | Bulk | - | 73450 | e0 | Obsolete | 1 (Unlimited) | - | Solder | - | Firewire (IEEE 1394) | - | - | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | Shielded | - | - | - | - | White | NICKEL | Gold, GXT™ | - | 6 | 94V-0 | NO | - | - | - | 1 | - | - | Board Guide | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 61819-0011BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | - | - | - | Phosphor Bronze | - | POLYETHYLENE | - | - | Tube | 2006 | 61729 | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Shielded | - | - | - | - | White | TIN | Gold, GXT™ | - | 4 | - | NO | - | - | - | 1 | - | - | Board Lock, Sensor Contact | - | UL94 V-0 | - | RoHS Compliant | Lead Free | - | ||
![]() E8144-B01322-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Horizontal | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Copper Alloy | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -40°C~85°C | Tray | 2006 | - | e3 | Obsolete | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | Right Angle | Shielded | - | - | - | - | White | - | Gold | - | 4 | - | NO | - | - | - | 1 | 1500 | - | Board Lock | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() DP1RT20JQ3 JAE Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Flange, Horizontal | 20 | - | - | Copper Alloy | - | - | - | -20°C~85°C | Bulk | 2017 | DP1 | - | Obsolete | 1 (Unlimited) | - | Solder | - | DisplayPort | - | - | - | - | Receptacle | - | - | - | - | - | - | 0.5A per Contact | - | Unshielded | - | - | - | - | - | - | Gold | - | 20 | - | - | - | - | - | 1 | 10000 | Display Port 1.1a | - | - | UL94 V-0 | - | RoHS Compliant | - | - |