- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Specifications | Product | Mounting Angle | Features | Standard | Product Category | IP Rating | Length | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52454-0000BLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | - | Copper Alloy | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | 52454 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | 2.0066mm | - | - | White | TIN OVER NICKEL | ONE | UL | Gold, GXT™ | COMMERCIAL | 1+1 | 8 | RECTANGULAR | - | 0.65 inch | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30μin | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 74056-0010BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | - | Phosphor Bronze | - | - | NOT SPECIFIED | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | 74056 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Shielded | - | - | - | White | TIN LEAD | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() E810K-SB0G14-L Pulse Electronics Network | In Stock | - | - | - | - | Horizontal, Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | Nylon | - | - | - | Phosphor Bronze | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tray | 2007 | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | HDMI | - | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 500μm | - | Right Angle | Shielded | - | 12.07mm | - | Black | NICKEL | - | - | Gold | - | - | 19 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | 1 | - | 30V | - | - | 10000 | - | - | - | - | - | - | - | - | - | 15mm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 74032-103LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Horizontal, Through Hole | Free Hanging (In-Line) | - | - | - | - | - | - | Steel (SPCC) | - | - | COPPER ALLOY | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 74032 | - | - | Obsolete | 1 (Unlimited) | - | - | USB-A (USB TYPE-A) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 4 | - | - | - | - | - | - | 0.575 inch | - | USB, SER A FLAT | - | - | - | - | POLAR PIN POSITION | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 1003-025-02300 CNC Tech | In Stock | - | - | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel (SPCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57496-101LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2008 | 57496 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 9 | White | Plug | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.5A 3A | - | 9 | Straight | Shielded | - | 36.3mm | - | - | TIN LEAD | - | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1500 | - | - | USB 2.0 | - | - | - | - | - | - | 12.1mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 74233-301LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -55°C~85°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 8 | - | Plug | - | - | - | - | - | - | - | - | - | 1.5A 3A | - | - | Straight | Shielded | - | 50.9mm | - | Natural | - | - | - | Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1500 | - | - | USB 2.0 | - | - | - | - | - | - | 15.8mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AU-Y1009 Assmann WSW Components | In Stock | - | Datasheet | 20 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | SUS301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 10000 | - | - | USB 1.1 | - | - | Solder Retention | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10132430-00011LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10132429-00211LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10132427-00011LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10132429-00121LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10132429-00221LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10132428-00021LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10132432-00021LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10132431-00021LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTWUA-20AFMM-LL7A01 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 248601VP3 Lumberg | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | LUMBERG CONNECT GMBH | - | - | Lumberg Connect GmbH | 248601VP3 | RIGHT ANGLE | - | - | - | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | USB CONNECTOR | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 5 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 2480 | - | FEMALE | - | NO | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KUSBX-BSFS1N-B30 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, USB | - | White | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KUSBXHT-AS2N-B30 Kycon | In Stock | - | - | - | Gold | Through Hole | BOARD | - | BRASS | - | DETENT | SOLDERABLE RETENTION CLIPS | LOCKING | - | Kycon | GOLD (30) OVER NICKEL | Brass | 100 | KYCON INC | - | POLYETHYLENE | Kycon | KUSBXHT-AS2N-B30 | RIGHT ANGLE | ONE | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.13 | Compliant | - | - | - | Tray | - | KUSBXHT | e3 | - | - | - | Solder | - | Receptacle, USB | 8 | Black | Female | OTHER STACKING CONNECTOR: 4 CONTACTS | - | USB Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 4 | Right Angle | - | 2.4892 mm | - | compliant | - | NICKEL | - | UL | - | COMMERCIAL | - | 8 | - | - | - | FEMALE | 94V-0 | NO | - | 1 A | - | 30 mΩ | 1 GΩ | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 2 | TIN OVER NICKEL | - | 34.2496 N | 9.7856 N | - | Black | USB Connectors | - | USB Type A Connectors | Right Angle | - | USB | USB Connectors | - | - | 30u inch | - | No | - | - | - |