- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Shielding | Insulation Color | Shell Finish | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Empty Shell | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0743209064 Molex | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Flange, Horizontal | - | - | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tray | MicroCross 74320 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | Shielded | Natural | - | Gold | 29 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 1 | 100 | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() 0743209006 Molex | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Steel | - | - | 40VAC | -20°C~85°C | Tray | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DVI-D, Dual Link | Receptacle | - | - | - | - | - | - | - | - | 3A per Contact | Shielded | Natural | - | Gold | 24 | - | - | - | 1 | 100 | - | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 0743209034 Molex | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Steel | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tray | MicroCross 74320 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | Shielded | Natural | - | Gold | 29 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 1 | 100 | - | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DVI-1016-01-R Assmann WSW Components | In Stock | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0483075012 Molex | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Vertical | - | Brass | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | 48307 | - | - | Obsolete | 1 (Unlimited) | Solder | - | HDMI | Receptacle | - | - | - | - | - | - | - | - | 0.5A | Shielded | Black | - | Gold | 19 | - | - | - | 1 | - | - | Pick and Place | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DVI-1006-2-01-R Assmann WSW Components | In Stock | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0472720003 Molex | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | POLYETHYLENE | Steel, Stainless | COPPER ALLOY | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | 47272 | e6 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DisplayPort | Receptacle | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | Shielded | Black | - | Gold | 20 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 1 | 10000 | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() 0743209020 Molex | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Steel | - | - | 40VAC | -20°C~85°C | Tray | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DVI-D, Dual Link | Receptacle | - | - | - | - | - | - | - | - | 3A per Contact | Shielded | Natural | - | Gold | 24 | - | - | - | 1 | 100 | - | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 0743209076 Molex | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Flange, Horizontal | - | - | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tray | MicroCross 74320 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DVI-D, Dual Link | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | Shielded | Natural | - | Gold | 24 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 1 | 100 | - | Board Guide | UL94 V-0 | Non-RoHS Compliant | ||
![]() 0743206500 Molex | In Stock | - | Datasheet | - | - | Through Hole | Flange, Vertical | - | Steel | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tray | MicroCross 74320 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | DVI-A | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | Shielded | Natural | - | Gold | 24 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 1 | 100 | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0743209033 Molex | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Steel | NOT SPECIFIED | - | 40VAC | -20°C~85°C | Tray | MicroCross 74320 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | DVI-I, Dual Link | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A per Contact | Shielded | Natural | - | Gold | 29 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 1 | 100 | - | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() A-DVI-1003-02-R Assmann WSW Components | In Stock | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A-DVI-1007-01-R Assmann WSW Components | In Stock | - | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-D, Dual Link | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Board Guide | - | RoHS Compliant | ||
![]() 0471516002 Molex | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | - | Copper Alloy | NOT SPECIFIED | GALSS FILLED THERMOPLASTIC | 40VDC | -20°C~85°C | Bulk | 47151 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | HDMI | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5ADC | Shielded | Black | NICKEL | Gold | 19 | - | 94V-0 | NO | 1 | - | - | Detent Lock | - | ROHS3 Compliant | ||
![]() A-DVI-1005-2-02-R Assmann WSW Components | In Stock | - | - | - | Through Hole, Vertical | Through Hole | Flange, Vertical | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | DVI-I, Dual Link | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZX40-B-5SS-FT-250 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Bulk | ZX | - | - | Obsolete | 1 (Unlimited) | - | - | USB - micro B | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | USB 2.0 | - | - | - | ||
![]() ZX62M-B-5P(03) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal, Mid Mount | - | - | - | - | - | - | Bulk | ZX | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 1 | - | USB 2.0 | - | - | - | ||
![]() DX07S024JA1R1300 JAE Electronics | 1300 |
| Datasheet | 14 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel, Stainless | - | - | 20VAC | -30°C~80°C | Tape & Reel (TR) | DX07 | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | - | 5A | Shielded | Black | - | Gold | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | - | ||
![]() DX07P022AA6R2000 JAE Electronics | 20 |
| Datasheet | 14 Weeks | - | Board Edge, Straddle Mount | Reversible | - | Steel, Stainless | - | - | 20VAC | -30°C~80°C | Tape & Reel (TR) | DX07 | - | - | Active | Not Applicable | Solder | - | USB-C (USB TYPE-C) | Plug | - | - | - | - | - | - | - | - | - | Shielded | Black | - | Gold | 24 (22+2 Dummy) | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Cover | - | - | ||
![]() 0483930001 Molex | In Stock | - | - | 22 Weeks | - | Through Hole, Right Angle | Horizontal | - | Steel, Stainless | - | - | 30VAC/DC | -20°C~85°C | Tray | 48393 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | Shielded | Blue | - | Gold | 9 | - | - | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant |