- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Mounting Option 1 | Mounting Option 2 | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Contact Style | Contact Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 124019322112A Amphenol ICC (Commercial Products) | 1450 | - | - | 9 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | - | - | - | - | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | - | 6A | - | - | IPX3 - Waterproof | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | UL94 V-0 | RoHS Compliant | ||
![]() USB-A-S-VT-WT Adam Tech | 5572 |
| - | 9 Weeks | Through Hole | Vertical | STEEL | LOCKING | MOUNTING FLANGE | Brass | - | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 30VAC | -20°C~60°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | - | 1.5A | - | Shielded | - | 2.0066mm | - | White | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.28 inch | - | - | - | USB, SER A FLAT | 30mOhm | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-A3-S-RA Adam Tech | 1736 |
| - | 9 Weeks | Through Hole, Right Angle | Horizontal | STEEL | - | - | Copper Alloy | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | -40°C~85°C | Tray | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 1.8A | - | Shielded | - | - | - | Blue | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | 9 | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() FWFTV6G-RS Amphenol PCD | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Bulk | FW Field TV | - | Obsolete | Not Applicable | Solder | - | Firewire (IEEE 1394) | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Circular Threaded Coupling | - | - | ||
![]() DC2R019JA3R1700 JAE Electronics | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | DC2 | - | Obsolete | 1 (Unlimited) | Solder | - | HDMI - Mini | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | - | Unshielded | - | - | - | Black | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | - | Board Guide | UL94 V-0 | - | ||
![]() E8110-030-01 Pulse Electronics Network | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | Steel | - | - | - | - | - | -20°C~80°C | Bulk | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | Shielded | - | - | compliant | Black | - | - | - | Gold | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | - | ||
![]() USB-A-C31-D-VT Adam Tech | In Stock | - | - | - | Through Hole | Vertical | - | - | - | Copper Alloy | - | - | - | - | 30VAC/DC | - | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) and USB-C (USB TYPE-C), Stacked | Receptacle | - | - | - | - | - | - | - | - | 1.25A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Board Lock | UL94 V-0 | - | ||
![]() MUSB-AB1-S-RA-TSMT-KT-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | Brass | - | - | - | - | 30VDC | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - mini AB | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Board Guide | UL94 V-0 | - | ||
![]() SD-NPBC-JTPC-TB70-000 Adam Tech | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | SD | - | Obsolete | 1 (Unlimited) | PC Board | - | USB - mini B | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Black | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Circular Threaded Coupling | - | - | ||
![]() USB-C31-S-RA-EH-WP-WF-BK-CS5 Adam Tech | In Stock | - | - | - | Board Cutout, Surface Mount, Right Angle | Flange, Horizontal | - | - | - | Steel, Stainless | - | - | - | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | - | 6A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | UL94 V-0 | - | ||
![]() DC3R019JA2R1700 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 690-024-694-031 EDAC Inc. | In Stock | - | - | - | Surface Mount | Vertical | - | - | - | Steel, Stainless | - | - | - | - | - | -40°C~85°C | Tray | 690 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | - | 1.25A 5A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | - | ||
![]() MCR-B-S-RA-SMT-NP-CS6B-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | Copper Alloy | - | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Solder Retention | UL94 V-0 | - | ||
![]() DC2R019JA4R1700 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 40VAC | -20°C~85°C | Tape & Reel (TR) | DC2 | - | Obsolete | 1 (Unlimited) | Solder | - | HDMI - Mini | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | - | - | - | - | - | - | - | - | - | Gold | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | - | - | UL94 V-0 | - | ||
![]() 124018792112A Amphenol ICC (Commercial Products) | 633600 |
| - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel, Stainless | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | - | 5A | - | - | IP68 - Dust Tight, Waterproof | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Mounting Flange | - | RoHS Compliant | ||
![]() 10153890-2120LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0471510051 Molex | In Stock | - | - | - | BOARD | - | COPPER ALLOY | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | GALSS FILLED THERMOPLASTIC | RIGHT ANGLE | - | - | - | - | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | POLARIZED, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 19 | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | Tin/Bismuth (Sn/Bi) - with Nickel (Ni) barrier | - | - | - | - | Non-RoHS Compliant | ||
![]() 10132411-00022LF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole, Right Angle | Horizontal | - | - | - | Steel (SUS) | - | - | - | - | - | - | Tray | 10132411 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | Unshielded | - | - | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | RoHS Compliant | ||
![]() 10153890-3120LF Amphenol ICC (FCI) | 2294 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10153890-3121LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |