- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Contact Finish | Number of Contacts | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1001-011-01101-TR CNC Tech | 10 |
| - | 18 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | Brass | - | 30VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Plug | 1.5A | Unshielded | - | White | Gold | 4 | 1 | - | USB 1.1 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-SMT-CS14-T/R Adam Tech | 2243 |
| - | 9 Weeks | Surface Mount, Right Angle | Horizontal | Steel, Stainless | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A | Shielded | - | Black | Gold | 5 | 1 | - | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 0475891101 Molex | In Stock | - | - | 13 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | NOT SPECIFIED | 30VAC | -35°C~85°C | Tape & Reel (TR) | 47589 | Active | 1 (Unlimited) | Solder | USB - micro AB | Receptacle | 1A 1.8A | Shielded | - | Gray | Gold | 5 | 1 | 10000 | - | Pick and Place, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 1054431111 Molex | 6990 | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | - | 30VAC | -35°C~85°C | Bulk | 105443 | Obsolete | Vendor Undefined | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | 1 | 10000 | USB 2.0 | Pick and Place | UL94 V-0 | - | ||
![]() E8110-030-02 Pulse Electronics Network | In Stock | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | Steel | - | - | -20°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1.5A | Shielded | - | Black | Gold | 10 | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Guide | UL94 V-0 | - | ||
![]() MCR-B-S-RA-TSMT-CS1-WP-T/R Adam Tech | 6012 |
| - | 9 Weeks | Surface Mount, Right Angle | Horizontal | Steel, Stainless | - | - | - | Tape & Reel (TR) | MCR | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | Shielded | IPX5 - Waterproof | Black | Gold | 5 | 1 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-C31-S-RA-EH2.0B-BK-T/R Adam Tech | 4739 |
| - | 9 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | Copper Alloy, Steel | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 0.25A 1.25A 5A | Shielded | - | Black | Gold | 24 | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-TSMT-NP-CS2-T/R Adam Tech | 2570 |
| - | 9 Weeks | Surface Mount, Right Angle | Horizontal | Steel, Stainless | - | - | - | Tape & Reel (TR) | MCR | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | Shielded | - | Black | Gold | 5 | 1 | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 72309-7044BPSLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72309-8044SLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61729-11Q0RPLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73725-11A0CBLF Amphenol ICC (FCI) | 18 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87520-3S10BPBLF Amphenol ICC (FCI) | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73725-1121CBLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73725-1191CBLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72309-7043SLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61729-11W0TPLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KUSBVXHT-BS1N-O-HRF Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Vertical | Steel, Stainless | - | 30VDC | -55°C~85°C | Tray | KUSBVXHT | Active | 1 (Unlimited) | Solder | USB-B (USB TYPE-B) | Receptacle | 1.5A | Shielded | - | Orange | Gold | 4 | 1 | 1500 | - | Board Lock | - | RoHS Compliant | ||
![]() 61729-0010BPLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61729-0010TLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |