- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Mounting Option 1 | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Additional Feature | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Body/Shell Style | Termination Type | Number of Ports | Mating Cycles | Specifications | Features | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87520-2S10APLF Amphenol ICC (FCI) | 47 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73725-0111BLF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | BOARD | - | COPPER ALLOY | LOCKING | - | AU ON NI | COPPER ALLOY | THERMOPLASTIC | RIGHT ANGLE | - | - | - | - | Active | - | - | TELECOM AND DATACOM CONNECTOR | - | TUBE PACKAGING | - | 4 | - | - | 2.0066mm | compliant | - | TIN OVER NICKEL | ONE | UL | - | COMMERCIAL | 2 | - | STAGGERED | 0.584 inch | FEMALE | 0.776 inch | RECEPTACLE | SOLDER | - | - | - | - | FLASH inch | 0.146 inch | - | - | ||
![]() 61729-1111BLF Amphenol ICC (FCI) | 326700 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73725-1181RLF Amphenol ICC (FCI) | 30 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74233-1009LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61729-0120RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61729-01Q2RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E8199-060-01 Pulse Electronics Network | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Steel | - | - | - | - | - | -20°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Plug | - | - | - | Shielded | - | - | compliant | - | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | 1 | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | UL94 V-0 | - | ||
![]() 12401834E412A Amphenol ICC (Commercial Products) | 1000 |
| - | - | Board Cutout, Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | 5A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | 1 | 10000 | USB 2.0 | Board Guide | - | - | - | - | ||
![]() 2049261104 Molex | In Stock | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | - | - | - | - | 30VAC | -30°C~85°C | Bulk | 204926 | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | 1A 1.8A | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | 1 | 10000 | USB 2.0 | - | - | - | UL94 V-0 | - | ||
![]() 0463461001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0473461005 Molex | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | - | - | - | - | 30VAC | -30°C~85°C | Bulk | 47346 | Obsolete | Vendor Undefined | Solder | USB - micro B | Receptacle | - | 1A 1.8A | - | Shielded | - | - | - | Black | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 1 | 10000 | USB 2.0 | - | - | - | UL94 V-0 | - | ||
![]() 0673514080 Molex | In Stock | - | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | Steel | - | - | - | - | 40VAC | -20°C~85°C | Tray | MicroCross 67351 | Obsolete | Vendor Undefined | Solder | DVI-D, Dual Link | Receptacle | - | 3A | - | Shielded | - | - | - | Natural | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | 1 | 100 | - | - | - | - | UL94 V-0 | - | ||
![]() 0472721026 Molex | In Stock | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | - | 40VAC | -20°C~85°C | Bulk | 47272 | Obsolete | Vendor Undefined | Solder | DisplayPort | Receptacle | - | 0.5A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 20 | - | - | - | - | - | - | 1 | 10000 | - | - | - | - | UL94 V-0 | - | ||
![]() USB-A-D-RA-HT-T/R Adam Tech | 10 |
| - | 9 Weeks | Through Hole, Right Angle | Horizontal | - | - | Copper/Steel | - | - | - | - | 30VAC | -20°C~60°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A), Stacked | Receptacle | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | 2 | - | - | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 10153890-1120LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10153890-2121LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCR-B-S-RA-SMT-CS5A-NF-T/R Adam Tech | 2207 |
| - | 9 Weeks | Surface Mount, Right Angle | Horizontal | - | - | Copper Alloy | - | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | 1A 1.8A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | 1 | - | - | Board Guide | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-SMT-EH4B-T/R Adam Tech | 3732 |
| - | 9 Weeks | Board Cutout, Surface Mount, Right Angle; Through Hole | Horizontal, Mid Mount | - | - | Copper Alloy | - | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | 1 | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-005-12100-TR CNC Tech | 1861 |
| - | 18 Weeks | Surface Mount, Right Angle | Horizontal | - | - | Brass | - | - | - | - | 30VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | 1A | - | Unshielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | 1 | - | USB 2.0 | - | - | - | UL94 V-0 | ROHS3 Compliant |