- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Material - Insulation | Number of Terminals | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Insulator Material | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Tail Length | Termination Method | Timing Range | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Technology | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Insulation Color | Output | Shell Finish | Pin Count | Reference Standard | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Voltage - Isolation | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Number of Channels | Body/Shell Style | ELV | Number of Circuits | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Contact Current Rating | Data Rate | Mating Cycles | Operating Temperature - Junction | Contact Termination | Insulator Color | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Input | Product Type | Ratio - Input:Output | Coil Voltage | Specifications | Capacitance @ Vr, F | Rise / Fall Time (Typ) | PLL | Differential - Input:Output | Channel Type | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Preloaded | Divider/Multiplier | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Stackable | Isolated Power | Pulse Width Distortion (Max) | Mode of Operation | Product | Mounting Angle | Features | Standard | Terminal Length | Product Category | Strain Relief | Contacts | Product Length | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Contact Finish Thickness | Plating Thickness | Card Thickness | Product Height (mm) | Material Flammability Rating | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2069486-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | TPE | - | Turck | - | U-97912 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 11 Feet | - | - | - | - | - | - | - | - | - | ||
![]() USBFSC22N Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Socapex | - | - | - | - | - | 1 | - | - | - | - | - | Amphenol | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2129691-1 TE Connectivity | 10000 | - | - | - | Gold Over Nickel | Surface Mount | PCB Mount | - | - | 24 | - | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | - | Signal | - | Copper Alloy | - | 1000 | - | - | - | - | - | TE Connectivity | - | - | +85°C | - | -30.0°C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | 0.027514 oz | - | 30 V | - | Tape and Reel | - | - | - | - | - | Solder | Receptacle | Type C | 24 | 85 °C | -30 °C | - | - | RCP | USB Connectors | - | - | - | - | - | - | - | - | 500 µm | - | - | - | Right Angle | - | - | - | - | - | 5 A | - | - | - | - | - | - | 24 | - | - | SMD/SMT | - | - | - | - | 24 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Type C Connectors | Right Angle | - | USB 3.1 Gen 2 | - | USB Connectors | - | - | 12.35 mm | IPX4 | - | 2.225 mm | - | 12.35 mm | - | 750 nm | - | - | - | Unknown | UL 94V-0 | Lead Free | - | ||
![]() USBFKEY4096G Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007435-3 TE Connectivity | 44 | - | - | Production (Last Updated: 3 days ago) | Gold | Through Hole | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | Stainless Steel | 16-SOIC | Polybutylene | - | 19 | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Right Angle | TE Connectivity | - | Signal | - | Copper Alloy | 500 mA | 168 | - | - | - | - | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | - | + 85 C | Skyworks Solutions Inc. | - 20 C | Through Hole | Through Hole | - | - | -20C to 85C | 85C | -20C | - | - | - | Tube | - | 1.15(mm) | 7.7(mm) | Not Required(mm) | Active | - | Compliant | - | - | 8536694040, 8536694040/8536694040, 8536694040/8536694040/8536694040, 8536694040/8536694040/8536694040/8536694040 | 2.3 mm | Solder | - | 0.141096 oz | - | - | -40°C ~ 125°C | Tray | Automotive, AEC-Q100 | - | - | - | - | Through Hole | Receptacle | General Purpose | 19 | 185 °C | -4 °C | - | - | RCP | Audio & Video Connectors | - | - | - | - | - | - | - | - | 990.6 µm | Capacitive Coupling | - | 2.375V ~ 5.5V | Right Angle | - | - | - | 7.7 mm | - | 500 mA | - | - | - | - | - | - | 19 | - | - | PC Pin | - | - | - | - | 19(POS) | - | - | - | - | 3750Vrms | Black | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Compliant | - | - | Stainless Steel | - | 1(Port) | - | - | - | - | - | - | - | - | 500 mA | 150Mbps | - | - | Through Hole Right Angle | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | 2.5ns, 2.5ns | - | - | Unidirectional | 0.5/Contact(A) | - | - | - | Yes | - | 13ns, 13ns | 35kV/µs | 2/2 | No | Yes | 4.5ns | - | HDMI | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | 7.7 mm | - | 23.1(mm) | - | - | 7.7 mm | - | - | - | 16.4(mm) | - | - | - | Lead Free | - | ||
![]() GSB11110ALFHR Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | 100 | - | - | - | - | - | Amphenol | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Type A Connectors | - | - | USB 2.0 | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2274475-3 TE Connectivity | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292323-6 TE Connectivity | In Stock | - | - | - | Gold Flash over Nickel Palladium | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | 24-QFN (4x4) | - | - | - | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | - | - | - | Copper Alloy | - | 88 | 350MHz | - | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | 0.174606 oz | - | - | -40°C ~ 85°C | Tube | VersaClock® 6E | - | - | Preliminary | - | - | - | Clock Generator | - | - | - | - | - | RCP | USB Connectors | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | 1.71 V ~ 3.465 V | - | - | - | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL, Crystal | USB Connectors | 2:4 | - | - | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | Right Angle | - | - | - | USB Connectors | - | - | 12.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB3FTV2ABZ Amphenol | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Amphenol Socapex | - | - | - | Phosphor Bronze | - | 1 | - | - | - | - | -- | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Bulk | MTA-156 | - | - | Active | -- | IDC | - | - | 9 | - | - | Yellow | 1 | Female | USB Connectors | - | - | - | - | -- | - | - | - | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Single Edge | Single | - | 9 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | USB 3.0 | - | USB Connectors | - | - | - | - | - | - | - | - | 80.0µin (2.03µm) | - | 0.062 (1.57mm) | - | - | - | - | - | - | ||
![]() 690A104-623-220 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHUSBAAB Switchcraft | 158 |
| - | - | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switchcraft Inc. | - | - | Panel Mount | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | NH | - | - | - | - | - | - | USB Coupler | - | - | - | Black | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | USB-A (USB TYPE-A), Receptacle | USB-A (USB TYPE-A), Receptacle | - | - | - | - | - | - | - | - | - | - | USB Type A Connectors | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUSBK252301 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | 80 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB3CFTV7ZNF459 Amphenol | 2687 |
| - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Socapex | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 20V | - | -40°C ~ 85°C | - | USB3CFTV | - | - | - | - | Solder | USB-C (USB TYPE-C) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0476411000 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 047641 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-USB-A-3P ASSMANN WSW Components | 5 |
| - | - | - | - | Surface | - | Horizontal | - | - | - | - | - | - | - | - | Phosphor Bronze | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSAC | - | TAC14118-SSAC | - | Assmann WSW Components | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | 18 | - | - | - | -55°C ~ 85°C | - | - | - | - | - | - | 0.250 in Flat Blade | USB-A (USB TYPE-A) | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | 120 VAC | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Delay | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() A-USB/2-A-LP-SMT ASSMANN WSW Components | 12 |
| - | - | - | - | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | - | - | - | - | - | Steel (SPCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | MP3-62W20F8 | - | Assmann WSW Components | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | - | - | - | - | - | Solder | USB-A (USB TYPE-A) | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | White | - | - | - | - | Gold | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() RCU-G-00.25-AMS-BMS Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UJ2-BH-1-TH CUI Inc | In Stock |
| - | - | - | - | Surface Mount | TO-277, 3-PowerDFN | Horizontal | - | BRASS | TO-277A (SMPC) | - | - | - | SOLDERABLE RETENTION CLIPS | LOCKING | Brass | - | - | - | 0.48 inch | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | - | - | CUI DEVICES | POLYBUTYLENE TEREPHTHALATE | - | Lead free / RoHS Compliant | CUI Devices | - | UJ2-BH-1-TH | - | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | - | 85 °C | -20 °C | 102-3999 | - | Active | - | - | - | - | 2.18 | - | Yes | USB Connectors USB 2.0 type B jack 4 pin Horizontal TH | - | - | - | - | - | 30VAC | - | -20°C ~ 85°C | Tape & Reel (TR) | eSMP® | - | e3 | Obsolete | 1 (Unlimited) | Solder | USB - B | - | - | - | - | - | - | Receptacle | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | 4 | - | - | Shielded | - | 2.5 mm | - | compliant | 1A | - | - | SS8PH9 | Black | - | NICKEL | - | UL | Gold | - | - | - | - | 2 | 4 | RECTANGULAR | 0.425 inch | FEMALE | 94V-0 | - | - | NO | 0.65 inch | 1 A | USB B | 30 mΩ | - | - | - | 1000000000 Ω | - | - | - | RECEPTACLE | - | - | SOLDER | - | 500VAC V | 1 | Fast Recovery = 200mA (Io) | Schottky | 2µA @ 90V | 900mV @ 8A | 2 mm | 1500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1500 | -55°C ~ 175°C | - | BLACK | 90V | 8A | - | - | - | - | USB 2.0 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 0.106 inch | - | - | - | - | - | - | - | - | - | - | 3u inch | - | - | UL94 V-0 | - | - | - | - | ||
![]() EHFWX2 Conxall | In Stock | - | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | Firewire (IEEE 1394) | XO (Standard) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 2.25 V ~ 3.63 V | - | - | - | - | - | - | - | 50MHz | ±10ppm | - | - | LVDS | - | - | - | - | - | Standby (Power Down) | MEMS | 55mA | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | - | - | - | - | - | -- | ||
![]() UJ2-BH-BL1-TH CUI Inc | In Stock | - | - | - | - | - | Surface Mount | 4-SMD, No Lead | Horizontal | - | BRASS | - | - | - | - | SOLDERABLE RETENTION CLIPS | LOCKING | Brass | - | - | - | 0.48 inch | - | - | - | - | - | - | - | - | - | CUI DEVICES | POLYBUTYLENE TEREPHTHALATE | - | Lead free / RoHS Compliant | CUI Devices | - | UJ2-BH-BL1-TH | - | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | - | 85 °C | -20 °C | - | - | Active | - | - | - | - | 1.68 | - | Yes | - | - | - | - | - | - | 30VAC | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | e3 | Active | - | Solder | USB - B | XO (Standard) | - | - | - | - | - | Receptacle | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | - | 4 | 2.8V | - | Shielded | - | 2.5 mm | - | unknown | 1A | 38MHz | ±10ppm | - | Blue | LVCMOS, LVTTL | NICKEL | - | UL | Gold | - | Enable/Disable | MEMS | 33mA | 2 | 4 | RECTANGULAR | 0.425 inch | FEMALE | 94V-0 | - | - | NO | 0.65 inch | 1 A | USB B | 30 mΩ | 31mA | - | - | 1000000000 Ω | - | - | - | RECEPTACLE | - | - | SOLDER | - | 500VAC V | 1 | - | - | - | - | 2 mm | 1500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1500 | - | - | BLUE | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 0.106 inch | - | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | 3u inch | - | - | UL94 V-0 | - | - | - | -- |