- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Usage Level | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Organization | DAC Channels | Seated Height-Max | Memory Width | Memory Density | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Memory IC Type | Integrated Cache | RAM (words) | Programming Voltage | Alternate Memory Width | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Number of DMA Channels | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSPIC33FJ32MC204T-E/ML Microchip | 1600 | - | - | 19 Weeks | - | YES | 44 | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ32MC204T-E/ML | 1 | 35 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC44,.32SQ,25 | LCC44,.32SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | 40 | 5.24 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | e3 | Yes | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 44 | S-PQCC-N44 | Not Qualified | 3.3 V | AUTOMOTIVE | 40 MHz | - | MICROCONTROLLER | 80 mA | 16 | YES | NO | YES | - | NO | 1 mm | - | - | - | - | - | - | - | - | FLOATING POINT | - | - | 1024 | - | - | - | FLASH | - | - | - | - | - | 8 mm | 8 mm | ||
![]() DSPIC33FJ16GS402T-H/MM Microchip | In Stock | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | YES | 28 | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS402T-H/MM | 1 | 21 | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-28 | LCC28,.24SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 40 | 5.06 | Non-Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | e3 | - | 3A001.A.2.A | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | - | S-PQCC-N28 | - | - | AUTOMOTIVE | 20 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | YES | NO | YES | - | NO | 1 mm | - | - | 8 | - | YES | YES | AEC-Q100; TS 16949 | - | FIXED POINT | - | NO | 2048 | - | - | 3 | FLASH | 3 | YES | MULTIPLE | 8 | - | 6 mm | 6 mm | ||
![]() DSPIC33CK256MP502-H/SS Microchip | In Stock | - | - | - | - | YES | 28 | 64 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33CK256MP502-H/SS | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | NOT SPECIFIED | 5 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 0.65 mm | compliant | - | R-PDSO-G28 | - | - | AUTOMOTIVE | - | - | MICROCONTROLLER | - | 16 | - | - | - | - | - | 2 mm | - | - | 8 | - | YES | YES | AEC-Q100 | - | FIXED POINT | - | NO | 24576 | - | - | 1 | FLASH | 4 | YES | SINGLE | 8 | 4 | 10.2 mm | 5.3 mm | ||
![]() DSPIC33EP128MC504T-H/ML Microchip | In Stock | - | - | 19 Weeks | - | YES | 44 | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP128MC504T-H/ML | - | - | - | - | - | - | PLASTIC/EPOXY | HVQCCN | QFN-44 | LCC44,.31SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 5.41 | - | - | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | 0.65 mm | compliant | - | S-PQCC-N44 | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 300 mA | 16 | - | - | - | - | - | 1 mm | - | - | 8 | - | YES | NO | TS 16949 | - | FLOATING POINT | - | NO | 8192 | - | - | 5 | FLASH | 3 | YES | MULTIPLE | 8 | 4 | 8 mm | 8 mm | ||
![]() DSPIC33FJ16GS404T-H/TL Microchip | In Stock | - | - | 13 Weeks | Production (Last Updated: 2 years ago) | YES | 44 | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS404T-H/TL | - | 35 | - | - | 150 °C | -40 °C | UNSPECIFIED | HLBGA | VTLA-44 | LGA44,12X12,20 | SQUARE | GRID ARRAY, HEAT SINK/SLUG, LOW PROFILE | Active | - | - | 40 | 5.06 | Non-Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | e4 | - | 3A001.A.2.A | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | BOTTOM | BUTT | 260 | - | 0.5 mm | compliant | - | S-XBGA-N44 | - | - | AUTOMOTIVE | 20 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | YES | NO | YES | - | NO | 1 mm | - | - | 8 | - | YES | YES | AEC-Q100; TS 16949 | - | FIXED POINT | - | NO | 2048 | - | - | 3 | FLASH | 3 | YES | MULTIPLE | 8 | - | 6 mm | 6 mm | ||
![]() DSPIC33EP256MU806T-E/MR Microchip | In Stock | - | - | 10 Weeks | - | YES | 64 | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP256MU806T-E/MR | 3 | 51 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | 28672 | 40 | 5.26 | - | Yes | 286720 | - | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.5 mm | compliant | 64 | S-PQCC-N64 | Not Qualified | 3.3 V | AUTOMOTIVE | 60 MHz | - | MICROCONTROLLER | 320 mA | 16 | YES | YES | YES | - | NO | 1 mm | - | - | 8 | DSPIC33 | YES | YES | - | - | FLOATING-POINT | - | NO | - | - | - | 9 | FLASH | 5 | - | - | 8 | 15 | 9 mm | 9 mm | ||
![]() DSPIC33FJ16GS404T-H/PT Microchip | In Stock | - | - | 16 Weeks | Production (Last Updated: 2 years ago) | YES | 44 | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS404T-H/PT | 3 | 35 | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Active | - | - | 40 | 5.06 | Non-Compliant | Yes | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | e3 | - | 3A001.A.2.A | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.8 mm | compliant | - | S-PQFP-G44 | - | - | AUTOMOTIVE | 20 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | YES | NO | YES | - | NO | 1.2 mm | - | - | 8 | - | YES | YES | AEC-Q100; TS 16949 | - | FIXED POINT | - | NO | 2048 | - | - | 3 | FLASH | 3 | YES | MULTIPLE | 8 | - | 10 mm | 10 mm | ||
![]() DSPIC33EP64GS708T-E/PT Microchip | In Stock | - | - | 14 Weeks | - | YES | 80 | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP64GS708T-E/PT | - | 67 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | 8192 | - | 5.48 | - | - | 65536 | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G80 | - | - | AUTOMOTIVE | - | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | YES | 1.2 mm | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 12 mm | 12 mm | ||
![]() DSPIC33FJ16MC101T-E/SO Microchip | In Stock | - | - | 13 Weeks | Production (Last Updated: 2 years ago) | YES | 20 | 32 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16MC101T-E/SO | 1 | 15 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 5.30 MM, LEAD FREE, PLASTIC, SOIC-20 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 1024 | 40 | 5.24 | Non-Compliant | Yes | 5461 | - | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 250 | - | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | - | AUTOMOTIVE | 16 MHz | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | NO | 2.65 mm | - | - | 24 | - | - | - | - | 16 | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() DSPIC33FJ32GS406T-E/PT Microchip | In Stock | - | - | 17 Weeks | Production (Last Updated: 2 years ago) | YES | 64 | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ32GS406T-E/PT | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP64,.47SQ | TQFP64,.47SQ | SQUARE | FLATPACK | Active | - | 4096 | - | 5.78 | Non-Compliant | Yes | 32768 | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G64 | Not Qualified | 3.3 V | AUTOMOTIVE | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 170 mA | 16 | - | - | - | - | - | 1.2 mm | - | - | 24 | PIC | YES | YES | AEC-Q100; TS 16949 | - | FIXED POINT | - | NO | 4096 | - | - | 8 | FLASH | 5 | YES | MULTIPLE | - | 4 | 10 mm | 10 mm | ||
![]() DSPIC33FJ16GS404T-E/ML Microchip | In Stock | - | - | 19 Weeks | - | YES | 44 | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS404T-E/ML | 1 | 35 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC44,.32SQ,25 | LCC44,.32SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | 40 | 5.23 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 44 | S-PQCC-N44 | Not Qualified | 3.3 V | AUTOMOTIVE | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 160 mA | 16 | YES | NO | YES | - | NO | 1 mm | - | - | 8 | - | YES | YES | AEC-Q100; TS 16949 | - | FIXED POINT | - | NO | 2048 | - | - | 3 | FLASH | 3 | YES | MULTIPLE | 8 | - | 8 mm | 8 mm | ||
![]() DSPIC33FJ64GS406T-E/PT Microchip | In Stock | - | - | 17 Weeks | - | YES | 64 | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ64GS406T-E/PT | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP64,.47SQ | TQFP64,.47SQ | SQUARE | FLATPACK | Active | - | 8192 | - | 5.78 | - | Yes | 65536 | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G64 | Not Qualified | 3.3 V | AUTOMOTIVE | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 170 mA | 16 | - | - | - | - | - | 1.2 mm | - | - | 24 | PIC | YES | YES | AEC-Q100; TS 16949 | - | FIXED POINT | - | NO | 8192 | - | - | 8 | FLASH | 5 | YES | MULTIPLE | - | 4 | 10 mm | 10 mm | ||
![]() DSPIC33EP512MC204T-E/MV Microchip | In Stock | - | - | 13 Weeks | - | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP512MC204T-E/MV | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 40 | 5.45 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33EP128GS805T-E/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 48 | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP128GS805T-E/PT | - | 33 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | 8192 | - | 5.31 | - | - | 131072 | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G48 | - | - | AUTOMOTIVE | - | - | MICROCONTROLLER | - | 16 | YES | YES | YES | - | YES | 1.2 mm | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 7 mm | 7 mm | ||
![]() DSPIC33EP512GP504T-H/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 44 | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP512GP504T-H/PT | - | - | - | - | - | - | PLASTIC/EPOXY | TQFP | TQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Active | - | - | - | 5.41 | - | - | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 0.8 mm | compliant | - | S-PQFP-G44 | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 300 mA | 16 | - | - | - | - | - | 1.2 mm | - | - | 8 | - | YES | NO | TS 16949 | - | FLOATING POINT | - | NO | 2048 | - | - | 5 | FLASH | 3 | YES | MULTIPLE | 8 | 4 | 12 mm | 12 mm | ||
![]() DSPIC33EP64GP503-H/M5 Microchip | In Stock | - | - | - | - | YES | 36 | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP64GP503-H/M5 | - | - | - | - | 150 °C | -40 °C | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Active | - | - | - | 5.68 | - | - | - | - | 3.6 V | 3 V | 3.3 V | Automotive grade | - | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | - | compliant | - | S-XQCC-N36 | - | - | AUTOMOTIVE | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | AEC-Q100; TS 16949 | - | FIXED POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | ||
![]() DSPIC33FJ16MC102T-E/ML Microchip | In Stock | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | YES | 28 | 32 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16MC102T-E/ML | 1 | 21 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 6 X 6 MM, LEAD FREE, PLASTIC, QFN-28 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | 1024 | 40 | 5.25 | Non-Compliant | Yes | 5461 | - | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 28 | S-PQCC-N28 | Not Qualified | - | AUTOMOTIVE | 16 MHz | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | NO | 1 mm | - | - | 24 | - | - | - | - | 16 | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 6 mm | 6 mm | ||
![]() EMMC32G-W100 Kingston | In Stock | - | - | 6 Weeks | - | YES | - | - | KINGSTON TECHNOLOGY COMPANY INC | EMMC32G-W100 | - | - | 34359738368 words | 32000000000 | 85 °C | -40 °C | UNSPECIFIED | DIE | CARD | - | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | 5.78 | - | - | - | BGA | - | - | - | - | -40 to 85 °C | - | - | - | Embedded MMC | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | 153 | R-XUUC-N | - | - | INDUSTRIAL | - | ASYNCHRONOUS | - | - | - | - | - | - | 32GX8 | - | - | 8 | 274877906944 bit | - | - | - | - | - | - | - | FLASH | - | - | 3.3 V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() EMMC64G-M525 Kingston | 2320 | - | - | 5 Weeks | - | NO | - | - | KINGSTON TECHNOLOGY COMPANY INC | EMMC64G-M525 | - | - | 68719476736 words | 64000000000 | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | SPECIAL SHAPE | Obsolete | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | R-XXSS-X | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 64GX8 | - | - | 8 | 549755813888 bit | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMMC16G-M525 Kingston | 2204 | - | - | 5 Weeks | - | NO | - | - | KINGSTON TECHNOLOGY COMPANY INC | EMMC16G-M525 | - | - | 17179869184 words | 16000000000 | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | SPECIAL SHAPE | Obsolete | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | R-XXSS-X | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 16GX8 | - | - | 8 | 137438953472 bit | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - |