- Manufacturer
- RoHS Status
- Factory Lead Time
- Contact Materials
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Contact Termination
- Pin or Socket
- Type
- Published
- Wire Gauge
- Series
Attribute column
Categories
Contacts - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Number of Terminals | ACS | Additional Description | Body Orientation | Brand | Contact Materials | Contact Pitch (mm) | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Jack Structure | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | MPQ | Number of Contact Rows | Number of Pins/Row | Operating Temperature-Max | Operating Temperature-Min | Operation | Package form | Package specification | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Product PIN Number | Production Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Wire Size | With latch | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | Connector Type | Type | Color | Number of rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Reach Compliance Code | Termination Style | Number of Contacts | Contact Gender | Brand Name | Wire Gauge | Connector Support Type | Number of Ports | Terminal Type | Product Type | Shielded | Rated current | Rated Current | Current Rating (Max) | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Used With | Design Use | Product Category | Product Length | Industry Standards | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K838100HF-02-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1x02 | - | - | - | - | Wiring | - | 500 piece/bag | - | 2 | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | - | Female Housing | - | Natural | Single row | - | - | - | - | - | - | - | 8.38mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K838100HF-03-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1x03 | - | - | - | - | Wiring | - | 500 piece/bag | - | 3 | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | - | Female Housing | - | Natural | Single row | - | - | - | - | - | - | - | 8.38mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K838100HF-04-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1x04 | - | - | - | - | Wiring | - | 500 piece/bag | - | 4 | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | - | Female Housing | - | Natural | Single row | - | - | - | - | - | - | - | 8.38mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K776280WV-23-PTSNBL XKB Connectivity | 200000 |
| - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x23 | - | - | - | - | Pin Type | - | 240 pieces/box | - | 23 | - | - | Vertical | DIP | DIP,P=4.0mm | - | - | - | 23 | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 4.0-K776280 | - | - | Female Socket | - | Blue | Single row | - | - | - | - | - | - | - | 4.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | 3A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K776280WV-35-PTSNW XKB Connectivity | 200000 |
| - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x35 | - | - | - | - | Pin Type | - | 192 pieces/box | - | 35 | - | - | Vertical | DIP | DIP,P=4.0mm | - | - | - | 35 | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 4.0-K776280 | - | - | Female Socket | - | White | Single row | - | - | - | - | - | - | - | 4.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | 3A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K967280WR-42-PTSN XKB Connectivity | 200000 |
| - | - | Tin | Right Angle Mount | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x42 | - | - | - | - | Pin Type | - | 12 pieces/tray | - | 42 | - | - | Side Insertion | - | DIP,P=4.0mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 4.0-K967280 | - | - | Female Socket | - | Black | Single row | - | - | - | - | - | - | - | 4.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K174960H-12-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x12 | - | - | - | - | Wiring | - | 200 piece/bag | - | 12 | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Bag | Car 5.0-K174960 | - | - | Male Housing | - | White | Single row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K174960H-20-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x20 | - | - | - | - | Wiring | - | 200 piece/bag | - | 20 | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Bag | Car 5.0-K174960 | - | - | Male Housing | - | White | Single row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K174960T-PSN-M-C XKB Connectivity | 200000 |
| - | - | Tin | - | - | - | - | 1 | - | - | - | Phospgor Bronze | - | - | - | - | - | - | - | - | - | - | - | Wiring | - | 3000 pieces/reel | - | - | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | No | - | Reel | Car 5.0-K174960 | - | - | Female Terminal | - | - | - | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() K174960WR-20-PTSN XKB Connectivity | 200000 |
| - | - | Tin | Right Angle Mount | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x20 | - | - | - | - | Pin Type | - | 48 pieces/tray | - | 20 | - | - | Side Insertion | - | DIP,P=5.0mm | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 5.0-K174960 | - | - | Female Socket | - | White | Single row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K828801H-2x07-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | K929504H-5 | - | - | - | - | - | - | - | - | - | 2x07 | - | - | - | - | Wiring | - | 100 piece/bag | - | 7 | - | - | - | - | / | - | - | - | 14 | Active | - | - | - | - | - | - | - | - | - | - | Bag | Car 5.0-K828801 | - | - | Male Housing | - | Black | Double row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | 3A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K828801H-2x11-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | K929504H-7 | - | - | - | - | - | - | - | - | - | 2x11 | - | - | - | - | Wiring | - | 100 piece/bag | - | 11 | - | - | - | - | / | - | - | - | 22 | Active | - | - | - | - | - | - | - | - | - | - | Bag | Car 5.0-K828801 | - | - | Male Housing | - | Black | Double row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | 3A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K828801T-PSN XKB Connectivity | 200000 |
| - | - | Tin | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | - | - | - | - | - | - | - | - | - | Wiring | - | 2500 pieces/reel | - | - | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | No | - | Reel | Car 5.0-K828801 | - | - | Female Terminal | - | - | - | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | 3A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() K828801T-PSN-B XKB Connectivity | 200000 |
| - | - | Tin | - | - | - | - | - | - | - | - | Phospgor Bronze | - | - | - | - | - | - | - | - | - | - | - | Wiring | - | 3000 pieces/reel | - | - | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | No | - | Reel | Car 5.0-K828801 | - | - | Female Terminal | - | - | - | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | 3A | - | - | - | - | - | - | - | - | - | UL/CUL-E523734 | - | ||
![]() K828801WR-2x02-PTSN XKB Connectivity | 200000 |
| - | - | Tin | Right Angle Mount | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x02 | - | - | - | - | Pin Type | - | 132 pieces/tray | - | 2 | - | - | Side Insertion | - | DIP,P=5.0mm | - | - | - | 4 | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 5.0-K828801 | - | - | Female Socket | - | Black | Double row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K828801WR-2x03-PTSN XKB Connectivity | 200000 |
| - | - | Tin | Right Angle Mount | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x03 | - | - | - | - | Pin Type | - | 108 pieces/tray | - | 3 | - | - | Side Insertion | - | DIP,P=5.0mm | - | - | - | 6 | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 5.0-K828801 | - | - | Female Socket | - | Black | Double row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K828801WR-2x04-PTSN XKB Connectivity | 200000 |
| - | - | Tin | Right Angle Mount | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x04 | - | - | - | - | Pin Type | - | 90 pieces/tray | - | 4 | - | - | Side Insertion | - | DIP,P=5.0mm | - | - | - | 8 | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 5.0-K828801 | - | - | Female Socket | - | Black | Double row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K828801WR-2x07-PTSN XKB Connectivity | 200000 |
| - | - | Tin | Right Angle Mount | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x07 | - | - | - | - | Pin Type | - | 45 pieces/tray | - | 7 | - | - | Side Insertion | - | DIP,P=5.0mm | - | - | - | 14 | Active | - | - | - | - | - | - | - | - | - | - | Tray | Car 5.0-K828801 | - | - | Female Socket | - | Black | Double row | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K838100HM-04-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1x04 | - | - | - | - | Wiring | - | 500 piece/bag | - | 4 | - | - | - | - | / | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40℃~ +125℃ | Bag | Automobile 8.38-K838100 | - | - | Male Housing | - | Natural | Single row | - | - | - | - | - | - | - | 8.38mm | - | - | - | - | - | - | - | - | - | Automotive Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-66504-0 TE Connectivity | 51 |
| - | 9 Weeks | Gold | - | PHOSPHOR BRONZE | Not Required | 1 | - | - | Straight | TE Connectivity | Phosphor Bronze | Not Required mm | 20 | 100 | - | AMPLIMITE HDP-20 Series D Sub Housing Connectors | TE CONNECTIVITY LTD | - | TE Connectivity | 7-66504-0 | +105°C | -55°C | Cable Mount | Cable | - | Not Required | - | 105 °C | -55 °C | - | - | - | Active | SKT | 2.67(mm) | - | - | No | 1.66 | Details | Yes | Crimp | AMPLIMITE | 0.007231 oz | 24 to 20, 24 AWG | - | - | Bulk | HDP-20 | Yes | EAR99 | - | Contact | - | - | Receptacle | 8536.90.40.00 | D-Sub Connectors | NO | NO | NO | SIGNAL | - | compliant | Crimp | 1 POS | SKT | AMP | 20-24(AWG) | CONNECTOR ACCESSORY | 1 Port | CRIMP | D-Sub Contacts | No | - | 2 A | 2(A) | CONTACT | 0.06 inch | 0.05 inch | CPC CONNECTOR | SIGNAL | D-Sub Contacts | 14.1 mm | - | 14.1(mm) |