- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insulator Color | Features | Length | Contact Finish Thickness | Length - Termination | Stack Height (Mating) | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2B-52PA-1.27DSAL(71) Hirose Electric Co Ltd | 83 |
| Datasheet | 10 Weeks | Gold | - | BOARD | - | Polyamide | - | - | - | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 52 | 85°C | -55°C | - | 2 | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 52 | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX2C2-68P-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | Plastic | - | - | NOT SPECIFIED | Bronze | - | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1.27mm | 68 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-52P-0.635SH(71) Hirose Electric Co Ltd | 28 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Polyamide | - | - | - | Bronze | - | - | - | - | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | Solder | - | Plug | - | 52 | 85°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | 1.27mm | - | - | - | - | - | - | Brown | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | 7.87μin 0.200μm | - | - | 16mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA1-100P-1.27DSA(71) Hirose Electric Co Ltd | 67 |
| Datasheet | 10 Weeks | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | unknown | 500mA | - | ONE | UL | - | - | COMMERCIAL | - | 4 | 1.27mm | 100 | STAGGERED | - | - | - | 94V-0 | Black | - | 0.374 inch | 0.5A | CENTRONIC | 45mOhm | 1GOhm | - | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | 1.905 mm | 500 Cycles | RECTANGULAR | - | - | - | - | 0.13 inch | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2B-60PA-1.27DSA(71) Hirose Electric Co Ltd | 66 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | Plastic | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | Center Strip Contact | - | - | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | 1.27mm | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX30AM-80P Hirose Electric Co Ltd | 54 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | - | - | - | - | - | - | Bulk | 2005 | DXM | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | Miniature High Density (HD) | 80 | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | 1.27mm | - | Right Angle | 9.1mm | unknown | 500mA | - | - | - | Gold | 125V | - | - | - | 1.27mm | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 125V | - | 500mA | - | - | Center Strip Contacts | 1 | - | - | - | - | - | 59mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-40S-1.27DSA(71) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | PBT | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | Through Hole | - | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | unknown | 500mA | - | - | UL | - | - | COMMERCIAL | 1.396 inch | 4 | 1.27mm | 40 | STAGGERED | - | - | - | 94V-0 | Black | - | 0.138 inch | 0.5A | - | 45mOhm | 1GOhm | - | - | - | RECEPTACLE | - | - | - | - | 300VAC V | - | - | - | - | STAGGERED | - | - | - | - | 0.118 inch | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA2-120S-1.27DSAL(71) Hirose Electric Co Ltd | 11 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Receptacle | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() DX33AM-50S(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount | STEEL | Zinc | - | - | - | COPPER ALLOY | PBT | - | - | - | - | - | - | DXM | e4 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle | Miniature High Density (HD) | 50 | 85°C | -55°C | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | - | - | unknown | 500mA | NICKEL | - | - | Gold | 125V | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | 250MOhm | - | Mating Side (M2.6); Latchblocks | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | 11.8μin 0.30μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DX33AM-68S-LNA(50) Hirose Electric Co Ltd | 18 |
| Datasheet | 10 Weeks | - | - | Panel Mount | STEEL | Zinc | - | - | - | COPPER ALLOY | PBT | - | - | - | - | - | 2012 | DXM | e4 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle | Miniature High Density (HD) | 68 | 85°C | -55°C | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | - | - | unknown | 500mA | NICKEL | - | - | Gold | 125V | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | 250MOhm | - | Mating Side, Female Screwlock (M2.6); Latchblocks | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | 11.8μin 0.30μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DX10M-14SE(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Through Hole, Right Angle | STEEL | - | - | - | - | COPPER ALLOY | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | 2012 | DXM | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 14 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | unknown | - | NICKEL | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | Board Lock | - | 11.8μin 0.30μm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX10M-26S(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Through Hole, Right Angle | STEEL | - | - | SCREW | - | COPPER ALLOY | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | 2012 | DXM | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 26 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | unknown | - | NICKEL | - | UL | Gold | - | COMMERCIAL | 1.463 inch | 4 | - | - | STAGGERED | - | 0.354 inch | MALE | - | - | - | - | 0.5A | - | 35mOhm | - | - | Housing/Shell (M2.6) | 0.05 inch | - | - | - | - | - | - | Outer Shroud Contacts | - | 1.905 mm | - | RECTANGULAR | BLACK | - | - | 11.8μin 0.30μm | 0.154 inch | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX10M-20S(50) Hirose Electric Co Ltd | 82 |
| Datasheet | 10 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | DXM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 20 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | 11.8μin 0.30μm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX2C-60S-1.27DSAL(71) Hirose Electric Co Ltd | 18 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | PBT | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | Through Hole | EAR99 | Receptacle | - | - | 85°C | -55°C | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | 500mA | - | - | UL | - | - | COMMERCIAL | 1.896 inch | 4 | - | 60 | STAGGERED | - | - | - | 94V-0 | - | - | 0.138 inch | 0.5A | - | 45mOhm | 1GOhm | - | - | - | - | - | - | - | - | 300VAC V | - | - | - | - | STAGGERED | BLACK | - | - | - | 0.118 inch | 14mm | - | No | - | RoHS Compliant | - | - | ||
![]() DX20M-20S(50) Hirose Electric Co Ltd | 83 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Steel | - | - | - | COPPER ALLOY | PBT | - | - | - | 125V | Bulk | 2005 | DXM | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 20 | 85°C | -55°C | Black | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Straight | 9mm | unknown | 500mA | NICKEL | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | 250MOhm | - | Housing/Shell (M2.6) | - | - | 125V | - | 500mA | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | 33.35mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA2-100P-1.27DSAL(71) Hirose Electric Co Ltd | 58 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2CA1-120P-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | BOARD | - | Plastic | - | - | - | Bronze | - | STRAIGHT | - | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1.27mm | 120 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 10 |
| Datasheet | 13 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | ZINC ALLOY | Plastic | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | 40 | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | - | 1A | NICKEL | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | NO | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | Shielded | - | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-60P-1.27DS(71) Hirose Electric Co Ltd | 74 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Polyamide | - | - | - | Bronze | - | - | - | - | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug | Board to Board | 60 | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | 1.27mm | - | - | - | - | - | - | Black | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | 7.87μin 0.200μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-32S-1.27DS(71) Hirose Electric Co Ltd | 18 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyphenylene | - | - | - | Bronze | - | - | 85°C | -55°C | 125V | - | - | FX2 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | Board to Board | 32 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | 1.27mm | 32 | Right Angle | - | unknown | 500mA | - | ONE | UL | Gold | - | COMMERCIAL | 1.196 inch | 4 | 1.27mm | - | STAGGERED | - | - | - | - | Black | - | 0.63 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | 500 Cycles | RECTANGULAR | - | - | - | - | 0.13 inch | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |