- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Stack Height (Mating) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2-52P-1.27DSL(71) Hirose Electric Co Ltd | 49 |
| Datasheet | 10 Weeks | Gold | - | - | - | - | - | Polyamide | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | - | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | 500mA | - | - | - | - | - | - | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 15-92-2130 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Thermoplastic | - | NOT SPECIFIED | Brass | - | - | - | - | - | - | 2009 | - | - | yes | Active | - | - | Solder | EAR99 | Plug | - | 130 | 105°C | -40°C | Black | 2 | Male | EBBI, STANDARD: VESA, LOW PROFILE, STAGGERED CONFIGURATION | 8536.69.40.40 | 30V | NO | NO | NO | NO | NO | - | 1.27mm | 130 | Vertical | - | - | 1A | - | UL, CSA | - | - | COMMERCIAL | 3.699 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.388 inch | - | 94V-0 | - | - | 0.158 inch | 1A | - | - | 100MOhm | - | - | - | - | - | - | - | 500VAC V | - | - | 1.905 mm | - | RECTANGULAR | .8896 N | .139 N | - | Low Halogen | Non-compliant | - | - | - | - | - | 30μin | 0.134 inch | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-80P-1.27DSAL(71) Hirose Electric Co Ltd | 47 |
| Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | Polyamide | - | - | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 80 | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() FX2CA2-20S-1.27DSA(71) Hirose Electric Co Ltd | 188 |
| Datasheet | 10 Weeks | Gold | - | - | - | - | - | Thermoplastic | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | 500mA | - | - | - | - | - | - | - | 1.27mm | 20 | - | - | - | - | - | Black | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2-68P-1.27DS(71) Hirose Electric Co Ltd | 64 |
| Datasheet | 10 Weeks | Gold | - | - | - | - | - | Polyphenylene | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | unknown | 500mA | - | - | - | - | - | - | - | 1.27mm | 68 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 109 |
| Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Plastic | 453.59237g | - | Copper | - | - | - | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle | - | 40 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 40 | - | - | - | - | - | Black | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Shielded | 11mm | 46.1mm | 9.1mm | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA2-68S-1.27DSAL(71) Hirose Electric Co Ltd | 82 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | Bronze | - | - | - | - | 125V | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | - | 500mA | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 0743370051 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Ultra+ VHDCI 74337 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 136 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Cover, Shielded | - | - | - | Flash | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FX2CA1-40P-1.27DSA(71) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | Thermoplastic | - | - | Bronze | - | STRAIGHT | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | BOARD STACKING CONNECTOR | - | - | 85°C | -55°C | - | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | 500mA | - | - | - | - | - | - | - | 1.27mm | 40 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-52P-1.27DSAL(71) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | Bronze | POLYAMIDE | - | 85°C | -55°C | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Solder | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | - | 500mA | ONE | UL | - | - | COMMERCIAL | 1.696 inch | 4 | - | 52 | STAGGERED | - | - | MALE | 94V-0 | - | - | 0.335 inch | 0.5A | CENTRONIC | 45mOhm | 1000000000Ohm | 1.905 mm | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | 500 Cycles | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | 7.87μin | 0.13 inch | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2C-68P-1.27DSA(71) Hirose Electric Co Ltd | 74 |
| Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | Polyamide | - | - | Bronze | - | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | unknown | 500mA | - | - | - | 125V | - | - | - | 1.27mm | 68 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | Steel | - | - | - | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 26 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latchblocks | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DX20A-50S(50) Hirose Electric Co Ltd | 12 |
| Datasheet | 8 Weeks | Gold | - | - | - | - | - | Zinc | - | - | - | PBT | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | 50 | Screw | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 85°C | -55°C | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.27mm | - | Straight | 10.5mm | unknown | 500mA | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | 125V | - | 500mA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 42.45mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2C-60S-1.27DSA(71) Hirose Electric Co Ltd | 82 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | PBT | - | - | Bronze | - | - | - | - | 125V | - | - | - | e4 | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | - | - | - | - | 2 | Female | - | - | - | NO | NO | NO | - | - | - | 1.27mm | - | Straight | - | unknown | 500mA | - | - | - | - | COMMERCIAL | - | - | 1.27mm | 60 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0714362264 Molex | 36 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | Tape & Reel (TR) | - | 71436 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 64 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FX2-20S-1.27SVL(71) Hirose Electric Co Ltd | 77 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene | - | - | Bronze | - | - | - | - | 125V | - | - | FX2 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 20 | 85°C | -55°C | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 20 | Straight | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 1GOhm | 6.25 mm | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2-52P-1.27SVL(71) Hirose Electric Co Ltd | 30 |
| Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | Polyphenylene | - | - | Bronze | - | - | - | - | 125V | - | - | FX2 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug | - | 52 | 85°C | -55°C | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 52 | Straight | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | 1GOhm | 5.55 mm | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 7.87μin 0.200μm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() FX2C-32P-1.27DSAL(71) Hirose Electric Co Ltd | 44 |
| Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 32 | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 32 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1500 | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Steel | Nylon | - | - | Copper | - | - | - | - | - | - | 2006 | 122, Shrunk D Ribbon (SDR) | - | - | Active | 1 (Unlimited) | 26 | Solder | - | Receptacle | - | 26 | 70°C | -4°C | Black | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | 7.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | 26 | - | - | - | - | - | Black | - | - | - | - | - | 500MOhm | - | Mating Side (M2) | - | - | 500mA | Nickel | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | 24.8mm | 11.5mm | 30.0μin 0.76μm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-100P-1.27DSAL(71) Hirose Electric Co Ltd | 28 |
| Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | unknown | 500mA | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - |