- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Housing Material | Number of Terminals | Adhesive Descriptionu2009 | Adhesive Pre-Coatingu2009 | Alias # | Base/Housing Material | Body Orientation | Boot Angleu2009 | Brand | Cable Clamp Typeu2009 | Centerline (Pitch)u2009 | Circuit Applications | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | D-Shaped Connector Accessoriesu2009 | Factory Pack QuantityFactory Pack Quantity | Ferrule Typeu2009 | Manufacturer | Maximum Operating Temperature | Mil-Spec | Minimum Operating Temperature | Mounting | Mounting Hardwareu2009 | Mounting Styles | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | PCB Mount Orientationu2009 | Pitch (mm) | Post Diameteru2009 | Product Depth (mm) | Qualification | RoHS | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Orientation | Shielding | Depth | Resistor Type | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | ELV | Wire/Cable Type | Number of Ports | Power Dissipation | Sealable | Product Type | Wire/Cable Diameter | Current Rating (Max) | Resistance Tolerance | Mounting Angle | Product Category | Product Length | Product Width | Product Length (mm) | Length | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5749109-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | Yes | 5749109-6 | 80 50SR CABLE PLUG SUB-ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214A311-25/225-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Performance Pre-Coat Adhesive | With | 7-1201101-9 | - | - | Straight | - | - | 0u2009mmu2009[u20090u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | 530062-000 | 214A311-25/225-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 745550-1 TE Connectivity | 125 | - | - | - | - | - | - | - | - | - | - | AMP-0-0745550-1 | - | - | - | - | Slide-On Back Cover | - | - | 1 | - | - | - | - | Cable Clamp Kit | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | No | 745550-1 | HDE 20 KIT 90 DEG CBL CLMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-745129-9 TE Connectivity | 827 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | Ferrule | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 2-745129-9 | SHLDING FERRULE,PLTD,BULK PKG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-745508-2 TE Connectivity | 3646 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | Ferrule | - | Split-Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1-745508-2 | FERRULE SPLIT RING, HD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1757827-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | Vertical | - | .76u2009mmu2009[u2009.03u2009inu2009] | - | - | - | - | 1757827-9 | AMPLIMITE,PLUG ASY,POSTD,109,ZN,4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1757831-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | Vertical | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | 1757831-9 | AMPLIMITE,PLUG ASY,POSTD,109,ZN,4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1757833-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | M24308/24-20Z | - | - | - | - | 15 | - | - | - | - | Vertical | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | 1757833-2 | AMPLIMITE,PLUG ASY,POSTD,109,ZN,2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1393740-8 TE Connectivity | 377 | - | - | - | - | - | - | - | - | - | - | V42254A2216C209 | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | - | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | - | - | - | - | - | 9 | 2 | - | - | - | - | - | - | - | - | - | - | 7-1393740-8 | V42254A2216C209=SUB D STIFTLEI | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | - | 422 Ohm | - | - | - | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | 2.67 | - | - | - | - | ||
![]() 1532259-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | MCKS-C2-P-15SRT1A | - | - | - | - | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/13-B02CP | - | - | Jackpost Assembly | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 1532259-6 | M83513/13-B02CP = MCKS-C2-P-15SRT1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532267-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | MCKS-N1-B-15PST1A | - | - | - | - | - | - | - | - | Printed Circuit Board | Plug | - | - | - | - | - | - | - | M83513/22-B02NN | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 1532267-7 | M83513/22-B02NN = MCKS-N1-B-15PST1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532273-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | MCKS-C2-B-100PST1B | - | - | - | - | - | - | - | - | Printed Circuit Board | Plug | - | - | - | - | - | - | - | M83513/24-H03CN | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | 1532273-9 | M83513/24-H03CN = MCKS-C2-B-100PST1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532274-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | MCKS-C2-B-9SST1A | - | - | - | - | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/25-A02CN | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 1532274-5 | M83513/25-A02CN = MCKS-C2-B-9SST1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214A032-25/225-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Performance Pre-Coat Adhesive | With | 9-1194651-3 | - | - | Straight | - | - | 0u2009mmu2009[u20090u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | 587829-000 | 214A032-25/225-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214A342-25/225-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | High Performance Pre-Coat Adhesive | With | 6-1191278-6 | - | - | Straight | - | - | 0u2009mmu2009[u20090u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | 175855-000 | 214A342-25/225-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1532022-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 095-0609-2131 | - | - | - | - | - | - | - | - | Wire & Cable | Plug | - | - | - | - | - | - | - | M83513/08-D09 | - | - | None | - | 25 | - | - | - | - | - | - | - | - | - | - | - | 2-1532022-2 | 095-0609-2131=MCDR3-B-25P6Q1- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1532022-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 095-0613-2036 | - | - | - | - | - | - | - | - | Wire & Cable | Plug | - | - | - | - | - | - | - | M83513/08-F06 | - | - | None | - | 37 | - | - | - | - | - | - | - | - | - | - | - | 9-1532022-2 | 095-0613-2036=MCDR3-B-37P5L4- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214A342-3-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Adhesive Purchased Separately | Without | 6-1196344-5 | - | - | Straight | - | - | 0u2009mmu2009[u20090u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | 814609-000 | 214A342-3-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5084488-1 TE Connectivity | In Stock | - | - | - | Gold Over Nickel | - | - | - | 160 | - | - | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Through Hole | - | Through Hole | - | - | -55C to 105C | 105C | -55C | - | 2.54(mm) | - | 7(mm) | AEC-Q200 | - | - | - | - | Solder | - | 250VAC | -55 to 105 °C | - | - | 250.0000 ppm/°C | - | High Density | 1 kOhm | - | - | - | PL | - | 1.0000 W | 2.5400 mm | - | - | - | Power | - | - | 80(POS) | - | - | - | - | 1(Port) | - | - | - | - | 1/Contact(A) | 5 | - | - | 8 | - | 66.5(mm) | - | 9.85(mm) | - | ||
![]() 5552402-1 TE Connectivity | 42 |
| - | Production (Last Updated: 5 days ago) | Gold | Cable, Free Hanging | 50 | Thermoplastic | 50 | - | - | - | Thermoplastic | Right Angle | - | TE Connectivity | - | - | Signal | - | - | - | - | Copper Alloy | - | 1 | - | TE Connectivity | + 75 C | - | - 40 C | Cable Mount | - | Cable | - | - | - | - | - | - | 2.54(mm) | - | 34.29(mm) | - | Details | - | - | - | IDT | 0.762517 oz | - | - | Bag | IDC | - | Plug | IEEE 488 | - | 50 Position | Black | 2 | Plug | D-Sub Connectors | - | 2.5400 mm | Right Angle | Shielded | 34.29 mm | - | 1 A | IDC | 50 POS | Male | Black | Compliant | Round | 1 | 300 | No | D-Sub Connectors - Standard Density | 10.795 mm | - | - | Straight | D-Sub Standard Connectors | 83.05 mm | - | 83.05(mm) | 83.05 mm | 15.24(mm) | Lead Free |