- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Base Materialu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | D-Shaped Connector Accessoriesu2009 | D-Sub Contact Sizeu2009 | D-Sub Shell Sizeu2009 | Mil-Spec | Mounting | Mounting Hardwareu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Power/Signal/Coax Combinationu2009 | Qualification | Screw Lengthu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Cable Length | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 745001-3 TE Connectivity | In Stock | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | Plug | Cable-to-Board | - | - | - | - | - | - | - | - | - | 9 | 2 | - | - | - | 745001-3 | 09 PLUG RA/AP STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1925226-9 TE Connectivity | In Stock | - | - | TMN2N037SC2CX036T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | Without | 37 | - | - | - | - | 2-1925226-9 | TMN2N037SC2CX036T = M32139/04-F15TNS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1925227-4 TE Connectivity | In Stock | - | - | TMN2S051SC2DX018T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | Without | 51 | - | - | - | - | 1925227-4 | TMN2S051SC2DX018T = M32139/04-G02TSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1925227-1 TE Connectivity | In Stock | - | - | TMN2N051SC2DM036T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | Receptacle | Wire-to-Wire | - | - | - | - | - | - | M32139/04-G06TNS | - | Without | 51 | - | - | - | - | 1-1925227-1 | TMN2N051SC2DM036T = M32139/04-G06TNS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1925227-1 TE Connectivity | In Stock | - | - | TMN2N051SC2CM006T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | Without | 51 | - | - | - | - | 3-1925227-1 | TMN2N051SC2CM006T = M32139/04-G16TNS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173034-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Female Screwlocks | - | - | - | - | - | - | - | - | - | 12.7u2009mmu2009[u2009.5u2009inu2009] | 173034-1 | SCREW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208006-2 TE Connectivity | In Stock | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | 9 | 2 | - | - | - | 208006-2 | 09 PLUG SP/AP STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1532174-0 TE Connectivity | In Stock | - | - | 094-6426-0014 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | Receptacle | Cable-to-Board | - | - | - | - | - | - | M83513/04-D14N | - | None | 25 | - | - | - | - | 1-1532174-0 | M83513/04-D14N, MCKS-N1-B-25S6G9-72.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212542-1 TE Connectivity | 10 |
| - | - | - | - | - | Receptacle | Cable-to-Cable | - | - | - | - | - | 4 | - | - | - | 27 | - | Yes | - | - | 212542-1 | RECEPT ASSY,27C2,AMPLIMITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-747916-5 TE Connectivity | 70 | - | - | - | - | - | - | Plug | Cable-to-Board | - | - | - | - | 20 | 4 | - | - | - | 37 | - | - | - | - | 5-747916-5 | 37 Plug Solder Cup, 30 gold, R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532181-4 TE Connectivity | In Stock | - | - | 094-6325-0004 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | Plug | Cable-to-Board | - | - | - | - | - | - | M83513/03-C04N | - | None | 21 | - | - | AEC-Q200 | - | 1532181-4 | M83513/03-C04N, MCKS-N1-B-21P6G9-36.0 | - | - | - | - | 100 ppm/K | - | 82.5 Ohm | - | 0.125 W | - | General Purpose | - | - | 1 | 2 mm | 1.25 mm | ||
![]() 5205734-1 TE Connectivity | In Stock | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | 9 | 2 | - | - | - | 5205734-1 | 09 RCPT SP/MS STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5745992-6 TE Connectivity | In Stock | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | 25 | 2 | - | - | - | 5745992-6 | 25 MSFL RCPT RA 590 (SL,FM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166054-1 TE Connectivity | 67 |
| - | - | - | - | - | - | - | Brass | Gold | Pin | - | 20 | - | - | - | - | - | - | - | - | - | 166054-1 | HD20 PIN CONTACT | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66507-2 TE Connectivity | 30031 |
| - | - | - | - | - | - | - | Brass | Gold | Pin | - | 20 | - | - | - | - | - | - | - | - | - | 66507-2 | PIN CONTACT,20DF | Crimp | 100 V | - | - | 10.0000 ppm/°C | - | 1.62 kOhm | - | 0.1 W | - | High Precision/High Stability | - | - | 0.1 | 2 mm | 1.25 mm | ||
![]() 205310-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Brass | Gold | Pin | - | 20 | - | - | - | - | - | - | - | - | - | 205310-2 | 20 DF PIN PLTD | Crimp | - | 22 AWG | -25 to 85 °C | - | 4POS M12 Circular | - | Plug | - | - | - | - | 5 m | - | - | - | ||
![]() 5787942-9 TE Connectivity | In Stock | - | - | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | Receptacle | Cable-to-Board | - | - | - | - | - | - | - | - | - | 100 | 2 | - | - | - | 5787942-9 | 100 50SR R/A RCP ASSY,RDSN L/F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 | - | ||
![]() 5552726-1 TE Connectivity | 10 |
| - | - | Thermoplastic | Straight | 2.16u2009mmu2009[u2009.085u2009inu2009] | Plug | Cable-to-Board | - | - | - | - | - | - | - | Panel Mount | - | 50 | 2 | - | - | - | 5552726-1 | ASSY,PLUG,50 POSN, RTANG, PCB | - | - | - | - | - | - | - | Receptacle | - | 2.5400 mm | - | Black | - | - | 75.18 mm | - | ||
![]() 5747144-2 TE Connectivity | In Stock | - | - | - | - | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | 50 | 3 | - | - | - | 5747144-2 | 50 RCPT ACT PIN/MS MED INSRT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1532019-3 TE Connectivity | In Stock | - | - | 095-0573-0952 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 9-1532019-3 | 095-0573-0952=MCJB2-10S5L4-0. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |