- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | PCB Mount Retention | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Insulator Color | Halogen Free | Number of Signal Positions | Hole Diameter | Preloaded | Glow Wire Compliant | Mating Connector Lock | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | PCB Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87552-0687 Molex | 40967 | - | Datasheet | 7 Weeks | - | Gold | Through Hole | - | - | POLYETHYLENE | - | Thermoplastic | - | - | - | - | - | TIN OVER NICKEL | Bronze | - | - | 105°C | -55°C | 30V | - | 2007 | - | e3 | yes | Active | - | - | Solder | EAR99 | Receptacle | - | 68 | - | - | - | 4 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | - | - | - | 1A | - | - | UL, CSA | - | - | COMMERCIAL | - | 2.092 inch | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.301 inch | FEMALE | - | - | - | NO | - | 1A | - | 30mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | - | - | 700VAC V | - | - | 1.905 mm | - | RECTANGULAR | - | - | - | - | Low Halogen | - | - | - | Non-compliant | - | - | - | - | - | - | 30μin | 0.11 inch | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DH60-27P Hirose Electric Co Ltd | 3308 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | STEEL | - | - | - | - | - | - | - | - | Copper | POLYAMIDE | - | 85°C | - | 125V | - | 2010 | DH | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCSI | 27 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 24.2mm | 27 | Right Angle | - | - | - | unknown | 500mA | TIN | - | UL | Gold | - | COMMERCIAL | - | - | 2 | - | - | - | - | - | MALE | - | - | - | - | - | 0.5A | - | 50mOhm | 1000000000Ohm | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | STAGGERED | - | - | - | BLACK | - | - | - | - | - | - | Board Guide, Shielded | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 5787973-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold, Tin | Surface Mount | Panel Mount, Through Hole, Right Angle | - | Steel | - | Thermoplastic | - | - | Right Angle | With | Signal | - | Bronze | - | - | - | - | - | - | 1999 | CHAMP .031 | - | - | Active | 1 (Unlimited) | 36 | Solder | - | Receptacle | - | 36 | - | - | Black | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | Shielded | - | 14.12mm | - | 300mA | - | - | - | Gold | - | - | UL | - | - | - | 36 | - | - | - | - | - | Black | 2.1mm | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | Copper, Nickel | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | No | - | - | 36 | 1.2 mm | Yes | - | With | Board Lock, Shielded | - | 29.9mm | - | 30.0μin 0.76μm | 760 nm | - | 1.6mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FX2-40S-1.27SV(96) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | BOARD | 40 | - | - | - | LOCKING | PEG | - | - | - | AU | PHOSPHOR BRONZE | POLYPHENYLENE SULPHIDE | STRAIGHT | 85°C | -55°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | 1.27mm | - | unknown | - | - | ONE | UL | - | - | COMMERCIAL | - | 1.396 inch | 2 | - | - | RECTANGULAR | - | 0.276 inch | FEMALE | - | - | - | - | 0.382 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 300VAC V | - | - | 6.2484 mm | 500 Cycles | RECTANGULAR | - | - | - | BROWN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2B-52P-1.27DSL(71) Hirose Electric Co Ltd | 70 |
| Datasheet | 10 Weeks | - | - | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0015921460 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polymer | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | EBBI 71660 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 60 | 105°C | -40°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | 60 | Vertical | - | - | 7mm | - | 1A | - | ONE | UL, CSA | Gold | - | COMMERCIAL | - | - | 2 | - | - | - | - | - | - | - | Black | - | - | - | 1A | - | - | - | - | - | - | - | 50 | - | - | - | - | - | 700VAC V | Outer Shroud Contacts | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 49.5mm | - | 30.0μin 0.76μm | 30μin | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DX10G1M-26S(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | PBT | - | - | - | - | - | - | Steel | - | - | - | - | 125V | Bulk | 2005 | DXM | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | Miniature High Density (HD) | 26 | - | - | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 26 | - | - | - | - | unknown | 500mA | NICKEL | - | - | Gold | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | 250MOhm | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 37.2mm | 16.7mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2BA-40P-1.27DSAL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0015923040 Molex | In Stock | - | Datasheet | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polymer | - | - | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | EBBI 71660 | e3 | - | Obsolete | 1 (Unlimited) | - | IDC | - | Receptacle | - | 40 | 105°C | -40°C | - | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 40 | Straight | - | - | 8.76mm | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.7mm | - | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Steel | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 80 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | 80 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | Zinc | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 11mm | 71.5mm | 9.1mm | 30.0μin 0.76μm | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA1-68P-1.27DSAL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | - | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 4 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | MALE | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 15-92-2050 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 105°C | -40°C | - | - | 2002 | - | e3 | yes | Active | - | - | Solder | EAR99 | Plug | - | 50 | - | - | Black | 2 | Male | EBBI, LOW PROFILE, STAGGERED CONFIGURATION | 8536.69.40.40 | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Vertical | - | - | - | - | 1A | - | - | UL, CSA | - | - | COMMERCIAL | - | 1.699 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 0.158 inch | 1A | LEAF | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | RECTANGULAR | .8896 N | .139 N | - | - | Low Halogen | - | - | - | Non-compliant | - | - | - | - | - | - | 30μin | 0.134 inch | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX20A-80S(50) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | - | Gold | - | BOARD | - | - | - | Zinc | LOCKING | - | - | - | - | AU | COPPER ALLOY | PBT | STRAIGHT | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 80 | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1.27mm | 80 | - | - | - | - | unknown | 500mA | NICKEL | - | UL | - | 125V | COMMERCIAL | - | - | 4 | - | - | STAGGERED | - | - | - | - | - | - | - | 0.335 inch | 0.5A | - | - | 250MOhm | - | - | - | RECEPTACLE | - | - | - | - | - | - | 424VAC V | - | 1 | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DX10G1M-14SE(50) Hirose Electric Co Ltd | 77 |
| Datasheet | 10 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Steel | - | - | - | - | - | - | COPPER ALLOY | PBT | - | - | - | 250V | Bulk | 2005 | DXM | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 14 | 85°C | -55°C | - | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | Right Angle | - | - | 16.7mm | unknown | 500mA | NICKEL | - | - | Gold | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | NO | - | - | - | - | 250MOhm | - | Housing/Shell (M2.6) | - | - | - | 125V | - | 500mA | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 29.54mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0737760101 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | POLYETHYLENE | - | Thermoplastic | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Ultra+ VHDCI 73776 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI+, VHDCI | 68 | 85°C | -55°C | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 68 | Vertical | - | - | 7.46mm | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 42.2mm | - | Flash | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0716601668 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | EBBI 71660 | - | - | Active | 1 (Unlimited) | 68 | Solder | - | Receptacle | Board to Board | 68 | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0716601720 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | EBBI 71660 | - | - | Active | 1 (Unlimited) | 120 | Solder | - | Receptacle | Board to Board | 120 | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FX2CA1-32P-1.27DSA(71) Hirose Electric Co Ltd | 18 |
| Datasheet | 10 Weeks | - | Gold | - | BOARD | - | - | - | Plastic | - | - | - | - | - | NOT SPECIFIED | Bronze | - | STRAIGHT | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 1.27mm | 32 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 60060689001 HARTING | In Stock | - | Datasheet | - | - | - | - | CABLE | - | - | Polymer | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 68 | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Straight | - | - | 15.95mm | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() DX40-36P(55) Hirose Electric Co Ltd | 29 |
| Datasheet | - | - | Gold | Through Hole | - | - | - | - | Zinc | - | - | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 36 | 85°C | -55°C | - | - | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | unknown | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |