- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Terminals | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Base/Housing Material | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pitch (mm) | Pitch Spacing | Product Depth (mm) | RoHS | Termination Method | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | Wire/Cable Gauge | Number of Poles | Contact Pattern | Sealable | Insulator Color | Product Type | Connector System | Current Rating (Max) | Preloaded | Mating Connector Lock | Product | Mounting Angle | Features | Compliance | Product Category | Product Length | IP Rating | Product Length (mm) | Length | Width | Contact Finish Thickness | Length - Termination | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 796055-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Gold | Panel, Surface Mount, Through Hole | - | - | Thermoplastic | 68 | - | - | - | Thermoplastic | Right Angle | TE Connectivity / AMP | - | - | Phosphor Bronze | 32 | - | TE Connectivity | + 85 C | - 55 C | Surface Mount | Through Hole | - | - | - | - | - | - | - | - | N | Solder | - | - | 30 V | - | 30 VAC | - | Bulk | - | Champ 0.8 mm | - | - | - | Solder | - | Receptacle | VHDCI | 68 Position | 85 °C | -55 °C | Black | 2 | Receptacle | - | I/O Connectors | - | - | - | - | - | - | 1.6000 mm | - | Right Angle | - | - | 14.68 mm | - | 1.5 A | - | - | Solder Tail | - | - | 68 POS | - | - | - | - | - | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | I/O Connectors | - | - | - | - | Connectors | Right Angle | 0.8 (.031) printed circuit board and cable connectors | UL | I/O Connectors | - | - | - | - | - | - | - | - | - | No | - | - | UL 94 V-0 | - | ||
![]() 1-1734037-4 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | Through Hole | - | - | - | 140 | - | - | - | - | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 2.54(mm) | - | 17.47(mm) | Compliant | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Receptacle | High Density | 140 | - | - | Black | 2 | RCP | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 140(POS) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98.83(mm) | - | - | - | - | - | 7.65(mm) | - | - | - | UL94 V-0 | - | ||
![]() 6-5175473-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Nylon | Straight | TE Connectivity | - | - | Phosphor Bronze | 50 | - | TE Connectivity | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | Solder | - | - | - | - | - | - | - | - | Champ 050 | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 93.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1734044-1 TE Connectivity | 10 |
| - | - | - | Gold | - | - | - | - | - | - | - | - | Thermoplastic | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | 12 | - | TE Connectivity | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | I/O Connectors | - | - | - | - | - | - | 2.1600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | I/O Connectors | 67.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 554105-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Thermoplastic | Straight | TE Connectivity / AMP | - | - | Copper Alloy | 100 | - | TE Connectivity | - | - | Cable Mount | Panel Mount | - | - | - | - | - | - | - | - | Details | IDT | 0.493835 oz | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | IDC Connector | 50 Position | - | - | - | 2 | Plug | - | I/O Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | 50 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | Plugs | Straight | - | - | I/O Connectors | 83.31 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5554501-2 TE Connectivity | 11743 | - | - | - | - | Gold | - | - | - | Polyester | 24 | - | - | - | Thermoplastic | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | 90 | - | TE Connectivity | - | - | Through Hole | Through Hole | -40C to 105C | - | - | 105C | -40C | 2.16(mm) | - | 16.01(mm) | Details | Solder | - | - | - | - | - | -40 to 105 °C | Tray | - | - | - | - | - | - | - | - | IEEE 488 | 24 Position | - | - | - | - | Receptacle | - | I/O Connectors | - | - | - | - | - | - | 2.1600 mm | - | - | - | - | - | - | - | - | - | - | - | - | 24(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | I/O Connectors | 56.01 mm | - | 56.01(mm) | - | - | - | - | - | 18.42(mm) | - | - | - | - | - | ||
![]() 5787131-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | 50 | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity | - | - | Phosphor Bronze | 19 | - | TE Connectivity | + 85 C | - 55 C | Cable Mount | Cable | -55C to 85C | - | - | 85C | -55C | 0.8(mm) | - | 5.08(mm) | Details | IDT | 0.144024 oz | - | - | 30VAC | - | -55 to 85 °C | PACKAGE | - | - | - | - | - | - | - | Wire to Board | IEEE 488 | 50 Position | - | - | - | 2 Row | Plug | - | D-Sub Connectors | - | - | - | - | - | - | 0.8000 mm | - | - | - | - | - | - | 1.5 A | - | - | IDC | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | D-Sub Connectors - Standard Density | - | 1/Contact(A) | - | - | - | Straight | - | - | D-Sub Standard Connectors | 27.88 mm | - | 27.88(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 556039-1 TE Connectivity | 370 |
| - | - | - | Gold | - | - | - | Polyphenylene | 50 | - | - | - | Polyphenylene | Straight | TE Connectivity / AMP | - | - | Copper Alloy | 100 | - | TE Connectivity | + 75 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | 2.16(mm) | - | 17.52(mm) | Details | IDT | 0.420642 oz | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | - | - | IEEE 488 | 50 Position | - | - | - | 2 Row | Plug | - | D-Sub Connectors | - | - | - | - | - | - | 2.1600 mm | - | - | - | - | - | - | 3.5 A | - | - | IDC | - | - | 50 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | Straight | - | - | D-Sub Standard Connectors | 83.31 mm | - | 83.31(mm) | - | - | - | - | - | 15.36(mm) | - | - | - | - | - | ||
![]() 5554381-2 TE Connectivity | 136 |
| - | - | Production (Last Updated: 4 days ago) | Gold | Cable | - | - | Polyphenylene Oxide | 64 | - | - | - | PPO (Polyphenylene Oxide) | Straight | TE Connectivity | Signal | - | Copper Alloy | 100 | - | TE Connectivity | + 75 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | 2.16(mm) | - | 15.37(mm) | Compliant | IDT | 0.400007 oz | - | - | - | - | - | Box or Tray | - | - | - | - | - | IDT | - | Receptacle | IEEE 488 | 64 | - | - | Black | 2 | Receptacle | - | D-Sub Connectors | - | - | - | - | - | - | 2.1600 mm | - | Straight | No | - | 15.37 mm | - | 3.5 A | - | - | IDC | - | - | 64 POS | - | - | - | Black | - | - | - | - | - | - | - | Compliant | - | - | - | - | Round | - | 1 | - | - | - | No | - | D-Sub Connectors - Standard Density | Cable-to-Panel | - | - | - | - | Straight | - | - | D-Sub Standard Connectors | 98.43 mm | - | 98.43(mm) | 98.43 mm | - | - | - | - | 17.53(mm) | - | Unknown | - | - | Lead Free | ||
![]() 5552232-1 TE Connectivity | 485 | - | - | - | Production (Last Updated: 1 week ago) | Gold | Edge, Through Hole | - | 36 | Thermoplastic | 36 | - | Vertical | Without | Thermoplastic | Straight | TE Connectivity / AMP | Signal | - | Copper Alloy | 75 | - | TE Connectivity | - | - | Through Hole | Through Hole | -40C to 105C | - | - | 105C | -40C | 2.16(mm) | - | 15.24(mm) | Compliant | Solder | - | - | - | - | - | - | Tray | - | - | - | - | - | Solder | - | Plug | IEEE 488 | 36 | - | - | Black | 2 | Plug | - | Headers & Wire Housings | - | - | - | - | - | - | 2.1600 mm | - | Vertical | Unshielded | - | 15.24 mm | - | - | - | - | - | - | - | 36 POS | - | Male | - | Black | 180 µm | - | - | - | - | - | - | Compliant | - | - | Thermoplastic | - | - | - | 1 | - | - | - | No | - | Headers & Wire Housings | - | - | Yes | With | - | - | - | - | Headers & Wire Housings | 68.19 mm | - | 68.19(mm) | 68.19 mm | - | - | - | 2.36 mm | 10.38(mm) | No | - | - | UL94 V-0 | - | ||
![]() 552307-1 TE Connectivity | 160 |
| - | - | Production (Last Updated: 1 week ago) | Gold | Cable, Free Hanging | - | 64 | Thermoplastic | 64 | - | - | - | Thermoplastic | Right Angle | TE Connectivity / AMP | Signal | - | Copper Alloy | 100 | - | TE Connectivity | + 75 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | 2.16(mm) | - | 15.24(mm) | Details | IDT | 0.400007 oz | - | - | - | - | - | Box or Tray | - | - | - | - | - | IDC | - | Receptacle | IEEE 488 | 64 Position | - | - | Black | 2 Row | Receptacle | - | D-Sub Connectors | - | - | - | - | - | - | 2.1600 mm | - | Right Angle | No | - | 15.24 mm | - | 3.5 A | - | - | IDC | - | - | 64 POS | - | - | - | Black | - | - | - | - | - | - | - | Compliant | - | - | - | - | Round | - | 1 | 22 AWG | - | - | No | - | D-Sub Connectors - Standard Density | - | - | - | - | - | Straight | - | - | D-Sub Standard Connectors | 98.42 mm | - | 98.42(mm) | 98.42 mm | 15.4 mm | - | - | - | 17.39(mm) | - | Unknown | - | - | Lead Free | ||
![]() 787311-4 TE Connectivity | 27 | - | - | - | - | Gold | - | - | - | - | 80 | - | - | - | LCP (Liquid Crystal Polymer) | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | 50 | - | TE Connectivity | + 105 C | - 55 C | Through Hole | Through Hole | -55C to 105C | - | - | 105C | -55C | 2.54(mm) | 1.27mm | 7(mm) | Details | Solder | 0.161449 oz | - | - | 100VAC | 30 VAC | -55 to 105 °C | Tube | - | - | - | - | - | - | - | - | SCSI | 80 Position | - | - | - | - | Receptacle | - | I/O Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | 80 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | I/O Connectors | - | - | - | - | Headers | Vertical | - | - | I/O Connectors | 69 mm | - | 69(mm) | - | - | - | - | - | 11.5(mm) | - | - | - | - | - | ||
![]() 2-557100-1 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | Through Hole | - | - | Polymer | 80 | - | - | - | - | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | Through Hole | -55C to 105C | - | - | 105C | -55C | 2.54(mm) | - | 17.61(mm) | Compliant | Solder | - | - | - | 250VAC | - | - | - | - | - | - | - | - | Solder | - | Plug | SCSI | 80 | 105 °C | -55 °C | Black | 2 | PL | - | - | - | - | - | - | - | - | 1.27 mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 80(POS) | - | - | - | Black | - | - | - | - | - | - | - | Compliant | 250 V | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | - | - | 60.73(mm) | - | - | - | - | - | 7.65(mm) | - | - | - | UL94 V-0 | Lead Free | ||
![]() 2-175677-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 557932-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0716603530 Molex | In Stock | - | Datasheet | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polymer | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBBI 71660 | yes | Obsolete | 1 (Unlimited) | IDC | - | Receptacle | - | - | 105°C | -40°C | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | - | - | 8.76mm | - | 1A | - | Gold | - | - | - | 30 | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.35mm | - | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DH40-27S Hirose Electric Co Ltd | In Stock |
| Datasheet | 12 Weeks | - | Gold | Surface Mount | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | - | 2010 | DH | - | Active | 1 (Unlimited) | Solder | - | Plug | SCSI | 27 | 85°C | -25°C | - | 2 | Male | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | 9.55mm | - | 500mA | - | Gold | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | 27 | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 19.8mm | 15.7mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FX2BM-100SA-1.27R Hirose Electric Co Ltd | 46 |
| Datasheet | 10 Weeks | - | - | - | CABLE | 100 | - | - | LOCKING | - | - | - | - | - | - | AU | PHOSPHOR BRONZE | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | unknown | - | UL | - | - | COMMERCIAL | 3.096 inch | - | 0.276 inch | FEMALE | - | - | - | 0.177 inch | 0.5A | CENTRONIC | 45mOhm | - | 0.05 inch | - | - | IDC | - | 300VAC V | - | - | - | - | - | RECTANGULAR | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.169 inch | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 100 |
| - | 13 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 50 | - | - | - | - | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FX2BA-32P-1.27DSAL(71) Hirose Electric Co Ltd | 75 |
| Datasheet | 10 Weeks | - | - | - | BOARD | 32 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | 1.27mm | - | unknown | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free |