- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | Cable Length | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Halogen Free | Sensing Distance | Contact Design | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Features | Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0716601680 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Bronze | - | - | - | - | - | EBBI 71660 | - | - | Active | 1 (Unlimited) | 80 | Solder | - | Receptacle | Board to Board | 80 | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 15-92-3060 Molex | In Stock | - | Datasheet | 63 Weeks | Gold | Free Hanging | - | - | - | - | Polyester | NOT SPECIFIED | Bronze | - | 105°C | -40°C | 30V | 2004 | - | - | - | Discontinued | - | - | IDC | EAR99 | Receptacle | - | 60 | - | - | - | 2 | - | EBBI, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | - | 1.27mm | 60 | - | - | - | 1A | - | UL, CSA | - | COMMERCIAL | - | 1.945 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | - | - | - | 1A | CENTRONIC | 1000000000Ohm | - | - | 500VAC V | - | - | - | - | - | RECTANGULAR | .8896 N | .139 N | - | - | - | PREASSEM CONN | 30 AWG | 30 AWG | Non-compliant | - | - | - | - | - | - | 30μin | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 36 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 26 | - | - | - | 4 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 111-036-213L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | STEEL | - | Plastic | - | Bronze | - | - | - | - | 2014 | 111 | e3 | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle | SCSI | 36 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | 5A | NICKEL | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Blue | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | Bail Lock | - | - | - | - | Flash | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 15-92-2450 Molex | 47 |
| Datasheet | - | Gold | Through Hole | - | - | - | - | Thermoplastic | - | COPPER ALLOY | - | - | - | 30V | - | - | e3 | yes | - | - | - | Solder | - | Plug | - | 50 | 105°C | -40°C | - | 2 | Male | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Vertical | - | - | 1A | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX2CA-20P-1.27DSA(71) Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | Gold | - | BOARD | - | - | - | Polyamide | - | Bronze | STRAIGHT | - | - | 125V | - | - | - | no | Active | 1 (Unlimited) | - | Through Hole | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | 500mA | - | - | - | - | - | - | - | 1.27mm | 20 | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 36 |
| Datasheet | 9 Weeks | Gold | - | - | 68 | - | - | Nylon | - | Bronze | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | - | 85°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 87567-001 Amphenol ICC (FCI) | 371250 |
| Datasheet | - | GXT, Gold | Through Hole | - | - | - | - | Nylon | - | Bronze | - | - | - | 500V | - | - | - | - | Active | 1 (Unlimited) | 40 | Press-Fit | - | - | - | 40 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 7mm | - | 1A | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.6mm | - | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 50 | - | Plastic | PBT | - | - | - | - | - | - | 2004 | 3000 | - | - | Obsolete | 1 (Unlimited) | - | IDC | - | Receptacle | - | 50 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | 2.16mm | - | Straight | 15.2mm | - | 1A | - | - | Gold | - | UL | - | - | - | 50 | - | - | - | - | Grey | 3m | - | - | - | - | - | - | 1A | - | Flat | Outer Shroud Contacts | - | 3m | - | - | - | - | - | - | 3 m | - | - | - | - | Bail Lock | 4.01mm | - | 3m | 20.8mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 110-050-203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | STEEL | - | Plastic | - | Copper | - | - | - | - | 2008 | Centronics, 110- | - | yes | Obsolete | Not Applicable | - | Solder Cup | EAR99 | Receptacle | SCSI | 50 | - | - | - | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | unknown | 5A | NICKEL | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Bail Lock, Strain Relief | - | - | - | - | Flash | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | 100 | - | - | Nylon | - | Bronze | - | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | - | 85°C | -55°C | - | - | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | 80 | - | - | Nylon | - | Bronze | - | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | - | 85°C | -55°C | - | - | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 40 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 15 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DH32B-51S Hirose Electric Co Ltd | 23 |
| Datasheet | 10 Weeks | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10121749-002LF Amphenol ICC (FCI) | 17280 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 15-92-2520 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | 105°C | -40°C | 30V | 2009 | - | - | yes | Active | - | - | Solder | EAR99 | Plug | - | 120 | - | - | - | 2 | Male | EBBI, LOW PROFILE, STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 120 | Vertical | - | unknown | 1A | - | UL, CSA | - | COMMERCIAL | - | - | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | - | 0.158 inch | 1A | LEAF | 100000000Ohm | - | - | 500VAC V | - | - | - | - | 1.905 mm | RECTANGULAR | .8896 N | .139 N | - | Low Halogen | - | - | - | - | Non-compliant | - | - | 9.2mm | 87.6mm | 7mm | - | 30μin | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0704985068 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | 70498 | - | - | Obsolete | 1 (Unlimited) | - | IDC | - | Plug | SCSI | - | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | Gold | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 15-87-0301 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | - | Thermoplastic | NOT SPECIFIED | Bronze | - | - | - | 30V | 2004 | - | - | - | - | - | - | Solder | EAR99 | Receptacle | - | 50 | 105°C | -55°C | Black | 2 | Female | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 50 | Vertical | - | - | 1A | - | UL, CSA | - | COMMERCIAL | - | 1.645 inch | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | NO | 0.11 inch | 1A | SQ PIN-SKT | 1GOhm | - | - | - | - | - | - | - | 1.905 mm | RECTANGULAR | 1.4734 N | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 110-036-103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | STEEL | - | Plastic | - | Copper | - | - | - | - | 2008 | Centronics, 110- | - | yes | Obsolete | 1 (Unlimited) | - | Solder Cup | - | Plug | SCSI | 36 | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | unknown | 5A | NICKEL | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Bail Lock, Strain Relief | - | - | - | - | Flash | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 112-050-203L021 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Plastic | - | - | - | - | - | - | 2011 | 112 | - | yes | Obsolete | Not Applicable | - | Solder Cup | - | Receptacle | SCSI | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Mounting Hardware | - | 33.7mm | 64.5mm | 16.4mm | Flash | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |