- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHEC120P-R211-ELF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Nylon | - | - | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 120 | Solder | - | Plug | - | 120 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 16.5mm | - | - | - | - | Gold | - | - | 120 | - | - | - | - | - | - | - | - | 250V | - | Center Strip Contacts | 1 | - | - | - | - | - | - | Board Lock | 89.82mm | 10.0μin 0.25μm | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC120R-R211LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene | - | Bronze | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 120 | Solder | - | Receptacle | - | 120 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 15.3mm | - | - | - | - | Gold | - | - | 120 | - | - | - | - | - | - | - | - | 250V | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | Board Lock | 89.82mm | 10.0μin 0.25μm | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC60R-R211LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene | - | Bronze | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 60 | Solder | - | Receptacle | - | 60 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 15.3mm | - | - | - | - | Gold | - | - | 60 | - | - | - | - | - | - | - | - | 250V | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | Board Lock | 51.72mm | 10.0μin 0.25μm | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC40R-R411LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene | - | Bronze | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 40 | Solder | - | Receptacle | - | 40 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 15.3mm | - | - | - | - | Gold | - | - | 40 | - | - | - | - | - | - | - | - | 250V | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | 39.02mm | 10.0μin 0.25μm | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC50R-R110LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene | - | Bronze | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 50 | Solder | - | Receptacle | - | 50 | 85°C | -55°C | 2 | Female | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Right Angle | 15.3mm | - | 1A | - | - | Gold | 250V | - | 50 | - | - | - | - | - | - | - | - | 250V | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | 45.37mm | 3.94μin 0.10μm | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC40R-S211-HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene | - | Bronze | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 40 | Solder | - | Receptacle | - | 40 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 8mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | Board Lock | 40.9mm | 10.0μin 0.25μm | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC40P-R110LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Nylon | - | Bronze | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 40 | Solder | - | Plug | - | 40 | 85°C | -55°C | 2 | Male | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Right Angle | 16.5mm | - | 1A | - | - | Gold | 250V | - | 40 | - | - | - | - | - | - | - | - | 250V | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | 39.02mm | 3.94μin 0.10μm | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC60P-R210LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Nylon | - | - | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | 60 | Solder | - | Plug | - | 60 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 16.5mm | - | - | - | - | Gold | - | - | 60 | - | - | - | - | - | - | - | - | 250V | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | 51.72mm | 10.0μin 0.25μm | - | No | - | RoHS Compliant | - | - | ||
![]() 71780-002 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | POLYAMIDE | Nylon | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | 500V | - | 2005 | 71780 | e0 | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | SCA-2 | 80 | 105°C | -55°C | 2 | Female | STAGGERED CONFIGURATION | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 80 | Straight | 7mm | - | 1A | - | UL, CSA | - | - | COMMERCIAL | - | - | 94V-0 | - | NO | 1A | BELLOWED TYPE | 1GOhm | - | - | 500VDC V | Outer Shroud Contacts | 1 | 500 Cycles | RECTANGULAR | .8896 N | 0.05 inch | BLACK | PREASSEM CONN | Board Lock, Latch Lock | 69mm | - | 30μin | No | - | Non-RoHS Compliant | - | - | ||
![]() PHEC30P-S110LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Nylon | - | Bronze | - | - | - | - | PHEC | - | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | - | 30 | 85°C | -55°C | 2 | Male | - | - | 350V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 30 | Straight | 8mm | - | 1A | - | - | Gold | 250V | - | - | - | 94V-0 | - | NO | - | - | - | - | 250V | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | 34.55mm | 3.94μin 0.10μm | - | No | - | RoHS Compliant | - | - | ||
![]() 110-024-103L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | STEEL | - | - | COPPER ALLOY | GALSS FILLED THERMOPLASTIC | - | Bulk | 2008 | Centronics, 110- | - | Obsolete | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug | SCSI | 24 | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | - | unknown | 5A | NICKEL | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | Backshell, Bail Lock, Strain Relief | - | Flash | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() TX20A-50R-D2LT-A1LHE JAE Electronics | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | Bulk | 1999 | TX20A | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Mating Side (M2); Latchblocks | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Board Lock, Shielded | - | 3.94μin 0.10μm | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC30R-R110LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Polybutylene | - | Bronze | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 30 | Solder | - | - | - | 30 | 85°C | -55°C | - | Female | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Right Angle | 15.3mm | - | 1A | - | - | - | 250V | - | 30 | - | - | - | - | - | - | - | - | 250V | - | - | 1 | - | - | - | - | - | - | - | 32.67mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC34R-S110LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Polybutylene | - | Bronze | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 34 | Solder | - | - | - | 34 | 85°C | -55°C | - | Female | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Straight | 8mm | - | 1A | - | - | - | 250V | - | 34 | - | - | - | - | - | - | - | - | 250V | - | - | 1 | - | - | - | - | - | - | - | 37.09mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC80P-S110LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Polybutylene | - | Bronze | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 80 | Solder | - | - | - | 80 | 85°C | -55°C | - | Male | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Straight | 8mm | - | 1A | - | - | - | 250V | - | 80 | - | - | - | - | - | - | - | - | 250V | - | - | 1 | - | - | - | - | - | - | - | 66.3mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC80R-S110LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Polybutylene | - | Bronze | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 80 | Solder | - | - | - | 80 | 85°C | -55°C | - | Female | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Straight | 8mm | - | 1A | - | - | - | 250V | - | 80 | - | - | - | - | - | - | - | - | 250V | - | - | 1 | - | - | - | - | - | - | - | 66.3mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC80R-S111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Polybutylene | - | Bronze | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 80 | Solder | - | - | - | 80 | 85°C | -55°C | - | Female | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Straight | 8mm | - | 1A | - | - | - | 250V | - | 80 | - | - | - | - | - | - | - | - | 250V | - | - | 1 | - | - | - | - | - | - | - | 66.3mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PHEC50P-S110LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Nylon | - | Bronze | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 50 | Solder | - | - | - | 50 | 85°C | -55°C | - | Male | - | - | 350V | - | - | - | - | - | - | 2.54mm | - | Straight | 8mm | - | 1A | - | - | - | 250V | - | 50 | - | - | - | - | - | - | - | - | 250V | - | - | 1 | - | - | - | - | - | - | - | 47.25mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 111-024-103-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Plastic | - | - | - | - | - | 2002 | 111 | - | Obsolete | Not Applicable | - | Solder Cup | - | Plug | SCSI | 24 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 24 | - | - | Blue | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Flash | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 111-024-113-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Plastic | - | - | - | - | - | 2002 | 111 | - | Obsolete | Not Applicable | - | Solder | - | Plug | SCSI | 24 | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 24 | - | - | Blue | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Flash | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |