- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2CA-80S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | BOARD STACKING CONNECTOR | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | UL | - | COMMERCIAL | - | 4 | 1.27mm | 80 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | - | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | 0.13 inch | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA-120S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | BOARD STACKING CONNECTOR | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | UL | - | COMMERCIAL | 3.396 inch | 4 | 1.27mm | 120 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | - | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | 0.13 inch | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 112-050-103L021 NorComp Inc. | In Stock | - | Datasheet | 10 Weeks | Gold | Free Hanging | Free Hanging (In-Line), Right Angle | - | Plastic | - | Plastic | - | - | - | - | 2011 | 112 | - | - | Obsolete | Not Applicable | Solder Cup | - | Plug | SCSI | 50 | 2 | Male | - | - | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Center Strip Contacts | - | - | Mounting Hardware | 33.7mm | 64.5mm | 16.4mm | Flash | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 110-014-203L001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | STEEL | Plastic | Copper | - | - | - | - | - | 2008 | Centronics, 110- | - | yes | Obsolete | Not Applicable | Solder Cup | EAR99 | Receptacle | SCSI | 14 | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | unknown | 5A | NICKEL | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Outer Shroud Contacts | - | - | Assembly Hardware, Backshell, Bail Lock, Strain Relief | - | - | - | Flash | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 36 | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Shielded | 9.4mm | 43.5mm | 11.4mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA-100S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | 2 | - | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | UL | - | COMMERCIAL | - | 4 | 1.27mm | 100 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | - | 0.138 inch | 0.5A | BELLOWED TYPE | 45mOhm | - | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | - | 0.13 inch | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 20 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Shielded | 9.4mm | 33.4mm | 11.4mm | 8.00μin 0.203μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Latch Lock, Shielded | 9.4mm | 43.5mm | 11.4mm | 8.00μin 0.203μm | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Shielded | 9.4mm | 52.4mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 68 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Shielded | 11mm | 63.8mm | 9.1mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latchblocks | - | - | - | - | Outer Shroud Contacts | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | Shielded | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 36 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latchblocks | - | - | - | - | Outer Shroud Contacts | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 40 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Shielded | 9.4mm | 46.1mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 100 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Shielded | 9.4mm | 84.2mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 100 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | - | - | Outer Shroud Contacts | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 40 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Shielded | 9.4mm | 46.1mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock, Shielded | - | - | - | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() DX10AM-100SE2(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | STEEL | Plastic | COPPER ALLOY | - | - | - | - | Bulk | 2005 | DXM | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 100 | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | unknown | - | NICKEL | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | NO | - | - | - | - | - | Mating Side, Female Screwlock (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |