- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71743-1041 Molex | In Stock | - | - | - | Gold | Through Hole | - | POLYETHYLENE | Thermoplastic | - | NOT SPECIFIED | Bronze | - | - | - | - | 30V | - | - | - | - | - | - | - | Solder | EAR99 | Receptacle | - | - | 105°C | -40°C | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | - | - | unknown | 1A | - | - | UL, CSA | - | - | COMMERCIAL | - | - | - | 40 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | NO | 0.453 inch | 1A | BELLOWED TYPE | - | 1000000000Ohm | - | - | - | - | - | - | 500VAC V | - | - | - | 500 Cycles | RECTANGULAR | .8896 N | .139 N | - | PREASSEM CONN | Non-compliant | - | 11.5mm | 43.6mm | 7mm | - | 30μin | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52660-2651 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | STEEL | Polyester | - | NOT SPECIFIED | Bronze | - | - | - | - | 125V | 2001 | - | - | no | Discontinued | - | - | IDC | - | Plug | - | - | 85°C | -55°C | Black | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 26 | - | - | - | unknown | 500mA | NICKEL | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 110-050-103-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Plastic | - | - | - | - | - | - | - | - | 2002 | Centronics, 110- | - | - | Obsolete | Not Applicable | - | Solder Cup | - | Plug | SCSI | 50 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Backshell, Bail Lock, Strain Relief | - | - | - | Flash | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() PHEC60R-S110-H1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | - | - | Polybutylene | - | - | Bronze | - | - | - | - | - | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 60 | Solder | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 53.6mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() DX33A-50P(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | - | - | Zinc | - | - | - | PBT | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | IDC | - | - | - | 50 | 85°C | -55°C | - | - | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 500mA | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PHEC80P-S111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Polybutylene | - | - | Bronze | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 80 | Solder | - | - | - | 80 | 85°C | -55°C | - | - | Male | - | 350V | - | - | - | - | - | - | 2.54mm | - | Straight | - | 8mm | - | 1A | - | - | - | - | 250V | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 66.3mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() PHEC120R-S111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | - | - | Polybutylene | - | - | Bronze | - | - | - | - | - | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 120 | Solder | - | - | - | 120 | 85°C | -55°C | - | - | Female | - | 350V | - | - | - | - | - | - | 2.54mm | - | Straight | - | 8mm | - | 1A | - | - | - | - | 250V | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 91.7mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() FX2-60S-1.27SV Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | - | - | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | 60 | - | - | - | 2 | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27mm | - | unknown | - | - | - | UL | - | - | COMMERCIAL | 1.896 inch | 2 | - | - | RECTANGULAR | - | 0.276 inch | FEMALE | 94V-0 | Brown | - | 0.146 inch | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | 300VAC V | - | - | 6.2484 mm | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA-20P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | BOARD | - | Plastic | - | - | Bronze | - | STRAIGHT | 85°C | -55°C | - | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | UL | - | - | COMMERCIAL | 0.896 inch | 4 | 1.27mm | 20 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | 300VAC V | - | - | 1.905 mm | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0015923050 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | POLYESTER | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | EBBI 71660 | e3 | - | Active | 1 (Unlimited) | - | IDC | - | Receptacle | - | 50 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015923068 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | POLYESTER | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | EBBI 71660 | e3 | - | Active | 1 (Unlimited) | - | IDC | - | Receptacle | - | 68 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015923060 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | POLYESTER | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | EBBI 71660 | e3 | - | Active | 1 (Unlimited) | - | IDC | - | Receptacle | - | 60 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015921130 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | LOCKING | - | PHOSPHOR BRONZE | THERMOPLASTIC | - | 105°C | -40°C | - | - | EBBI 71660 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 130 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 130 | - | - | - | - | - | - | ONE | UL, CSA | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | 10mOhm | - | - | 0.05 inch | - | - | - | - | 700VAC V | Outer Shroud Contacts | - | - | - | - | .8896 N | .14734 N | BLACK | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | 30μin | 0.133 inch | - | ROHS3 Compliant | - | - | ||
![]() 0015921530 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | EBBI 71660 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 130 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0716612430 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | POLYETHYLENE | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | EBBI 71661 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 130 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 130 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0716612080 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | EBBI 71661 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 80 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0543063619 Molex | In Stock | - | Datasheet | 21 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 54306 | - | - | Active | 1 (Unlimited) | - | Solder Eyelet(s) | - | Plug | - | 36 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 11.8μin 0.30μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0716612330 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | EBBI 71661 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 30 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015921040 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | EBBI 71660 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 40 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF02R050NA3 JAE Electronics | 117 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | DF02 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.94μin 0.10μm | - | - | - | RoHS Compliant | - | - |