- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Contact Design | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72547-002LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Edge, Straddle Mount, Surface Mount | Board Edge, Straddle Mount | - | Polymer | - | - | Bronze | - | - | - | 500V | - | - | 72547 | - | - | Obsolete | 1 (Unlimited) | 20 | Solder | - | Plug | SCA-2 | 20 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 12.7mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | - | 20 | - | - | - | - | - | Black | - | - | - | - | - | 1GOhm | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | - | - | 27.38mm | 12.7mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 72547-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Edge, Straddle Mount, Surface Mount | Board Edge, Straddle Mount | - | Polymer | - | - | Bronze | - | - | - | 500V | - | 2005 | 72547 | - | - | Obsolete | 1 (Unlimited) | 20 | Solder | - | Plug | SCA-2 | 20 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 12.7mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | - | 20 | - | - | - | - | - | Black | - | - | - | - | - | 1GOhm | - | - | - | - | - | Center Strip Contacts | 1 | - | - | - | - | - | - | - | - | - | 27.38mm | 12.7mm | 30.0μin 0.76μm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PHEC100P-RC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC100R-SC11-XLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PHEC80P-SC11-X2LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 72443-103LF Amphenol ICC (FCI) | 232800 |
| - | - | Gold | Through Hole | - | - | Nylon | - | - | Bronze | - | - | - | 500V | - | - | - | - | - | Active | 1 (Unlimited) | 40 | Press-Fit | - | - | - | 40 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 7mm | - | 1A | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 43.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 111-014-103L101 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 2014 | 111 | - | yes | Active | - | - | Solder Cup | - | Plug | SCSI | 14 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | Bail Lock | - | - | - | Flash | - | - | ROHS3 Compliant | - | - | ||
![]() 71781-004LF Amphenol ICC (FCI) | In Stock | - | - | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 112-024-113R491 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 2014 | 112 | - | yes | Active | - | - | Solder | - | Plug | SCSI | 24 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | Board Lock | - | - | - | Flash | - | - | ROHS3 Compliant | - | - | ||
![]() DX10BM-100S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | - | COPPER ALLOY | - | - | - | - | Bulk | 2005 | DXM | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 100 | - | - | - | 2 | Female | SCREW LOCK TYPE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 100 | - | - | unknown | 500mA | NICKEL | UL | Gold | 125V | COMMERCIAL | - | 4 | - | - | STAGGERED | - | 0.366 inch | - | 94V-0 | Black | NO | 0.453 inch | 0.5A | BELLOWED TYPE | 35mOhm | - | Mating Side, Female Screwlock (M2.6) | - | - | - | 300VAC V | Outer Shroud Contacts | - | 1.905 mm | - | RECTANGULAR | - | - | - | - | - | 9mm | 84.2mm | 16.7mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() PHEC30R-R211LF Amphenol ICC (FCI) | 862 | - | - | - | Gold | Through Hole | - | - | Polybutylene | - | - | Bronze | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 30 | Solder | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 15.3mm | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 1 | - | - | - | - | - | - | - | - | - | 32.67mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 79059-2721 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED LIQUID CRYSTAL POLYMER | 105°C | -55°C | - | - | 2005 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | 68 | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | unknown | - | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | - | - | - | - | 0.406 inch | - | 94V-0 | - | NO | 0.448 inch | 1A | DUAL PRONG | - | 1000000000Ohm | - | 0.05 inch | - | - | 500VAC V | - | - | - | 500 Cycles | RECTANGULAR | 1.4734 N | 0.1 inch | BLACK | PREASSEM CONN | Shielded | - | - | - | - | 30μin | - | Non-RoHS Compliant | - | - | ||
![]() 79059-2707 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED LIQUID CRYSTAL POLYMER | 105°C | -55°C | - | - | 2005 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | - | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | - | unknown | - | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | - | 50 | - | - | 0.406 inch | - | 94V-0 | - | NO | 0.448 inch | 1A | DUAL PRONG | - | 1000000000Ohm | - | 0.05 inch | - | - | - | - | - | - | - | RECTANGULAR | 1.4734 N | 0.1 inch | BLACK | PREASSEM CONN | Shielded | - | - | - | - | 30μin | - | Non-RoHS Compliant | - | - | ||
![]() 79059-2720 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED LIQUID CRYSTAL POLYMER | 105°C | -55°C | - | - | 2005 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | 50 | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | Right Angle | - | unknown | - | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | - | - | - | - | 0.406 inch | - | 94V-0 | - | NO | 0.448 inch | 1A | DUAL PRONG | - | 1000000000Ohm | - | 0.05 inch | - | - | - | - | - | - | - | RECTANGULAR | 1.4734 N | 0.1 inch | BLACK | PREASSEM CONN | Shielded | - | - | - | - | 30μin | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | - | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | Shielded | 9.7mm | 52.4mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 79059-2726 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED LIQUID CRYSTAL POLYMER | 105°C | -55°C | - | - | 2005 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | - | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | - | unknown | - | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | - | 50 | - | - | 0.406 inch | - | 94V-0 | - | NO | 0.448 inch | 1A | DUAL PRONG | - | 1000000000Ohm | - | 0.05 inch | - | - | - | - | - | - | - | RECTANGULAR | 1.4734 N | 0.1 inch | BLACK | PREASSEM CONN | Shielded | - | - | - | - | 30μin | - | Non-RoHS Compliant | - | - | ||
![]() 79059-2708 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED LIQUID CRYSTAL POLYMER | 105°C | -55°C | - | - | 2005 | - | - | - | Discontinued | - | - | Solder | EAR99 | Receptacle | - | 68 | - | - | - | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | unknown | - | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | - | - | - | - | 0.406 inch | - | 94V-0 | - | NO | 0.448 inch | 1A | DUAL PRONG | - | 1000000000Ohm | - | 0.05 inch | - | - | 500VAC V | - | - | - | 500 Cycles | RECTANGULAR | 1.4734 N | 0.1 inch | BLACK | PREASSEM CONN | Shielded | - | - | - | - | 30μin | - | Non-RoHS Compliant | - | - | ||
![]() 5730360 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | STEEL | - | M3.5 | - | NOT SPECIFIED | DIALLYL PHTHALATE | 105°C | -55°C | - | - | 2006 | 57 | - | - | Obsolete | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug | - | 36 | - | - | - | 2 | - | TOP CABLE ENTRY | - | - | - | - | - | - | - | - | 36 | - | - | unknown | - | CADMIUM | UL, CSA | Gold | - | COMMERCIAL | - | - | - | - | - | - | 0.645 inch | MALE | - | - | - | - | 5A | BELLOWED TYPE | - | - | - | 0.085 inch | RECEPTACLE | - | 700VDC V | Center Strip Contacts | - | - | - | RECTANGULAR | - | 0.1 inch | - | - | Backshell, Bail Lock, Cable Clamp | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | - | - | ||
![]() 5730140 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | STEEL | - | M3.5 | - | NOT SPECIFIED | GLASS FILLED POLYESTER | 105°C | -55°C | - | - | 2005 | 57 | - | - | Obsolete | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug | - | 14 | - | - | - | 2 | - | TOP CABLE ENTRY | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | unknown | - | ZINC | UL, CSA | Gold | - | COMMERCIAL | 1.417 inch | - | - | - | - | - | 0.645 inch | MALE | - | - | NO | - | 5A | BELLOWED TYPE | - | - | - | 0.085 inch | - | - | 700VDC V | Center Strip Contacts | - | - | - | RECTANGULAR | - | 0.1 inch | - | - | Backshell, Bail Lock, Cable Clamp | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | - | - | ||
![]() 0743370050 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Thermoplastic | - | - | Bronze | - | - | - | - | - | - | Ultra+ VHDCI 74337 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | 85°C | -55°C | Black | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | - | Right Angle | 24.82mm | unknown | 500mA | - | - | Gold | - | - | - | - | 800μm | 136 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | Housing/Shell (M2.6) | - | - | 30V | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | Board Lock, Cover, Shielded | - | 42.7mm | - | Flash | - | - | Non-RoHS Compliant | - | - |