- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Filter Feature | Total Number of Contacts | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Wire Size (Min) | Wire Size (Max) | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCC57-10500-130 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-10500-110 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-10500-190 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-10500-400 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | STEEL | LOCKING | - | - | PHOSPHOR BRONZE | THERMOPLASTIC | - | - | - | FCC57 | - | Obsolete | Not Applicable | Solder Cup | - | Plug | 50 | 2 | - | - | YES | 50 | - | TIN | UL | Gold | COMMERCIAL | - | - | - | 0.61 inch | - | - | 5A | - | 15mOhm | 3000000000Ohm | Board Side (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | RECTANGULAR | - | - | Filtered | 30.0μin 0.76μm | 30μin | - | - | ||
![]() FCC57-11500-290 Amphenol ICC (Commercial Products) | In Stock | - | - | Through Hole | STEEL | - | MOUNTING FLANGE | - | PHOSPHOR BRONZE | - | - | 85°C | -40°C | FCC57 | e0 | Obsolete | Not Applicable | Solder | - | Plug | 50 | 2 | - | - | YES | 50 | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.61 inch | FEMALE | - | 5A | BELLOWED TYPE | 15mOhm | 3000000000Ohm | Housing/Shell (Unthreaded) | 0.085 inch | - | - | 600VDC V | Center Strip Contacts | 3.8354 mm | - | - | RECTANGULAR | - | - | Filtered | 30.0μin 0.76μm | 30μin | 0.14 inch | Non-RoHS Compliant | ||
![]() FCC57-11500-130 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57T-19500-400 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | EAR99 | OTHER D TYPE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FCC57-12500-430 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-10500-6D0 Amphenol ICC (Commercial Products) | In Stock | - | - | PANEL | STEEL | M3 | INSERT | AU ON NI | PHOSPHOR BRONZE | - | - | 85°C | -40°C | - | e0 | Obsolete | Not Applicable | - | - | - | - | 2 | - | - | YES | 50 | - | TIN | UL, CSA | - | COMMERCIAL | 3.26 inch | - | - | 0.61 inch | FEMALE | 0.234 inch | 5A | BELLOWED TYPE | 15mOhm | 3000000000Ohm | - | 0.085 inch | PLUG | SOLDER LUG | 600VDC V | - | - | 200 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 24 AWG | 24 AWG | - | - | 30μin | 0.09 inch | Non-RoHS Compliant | ||
![]() FCC57-11500-170 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-20500-120 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-20500-170 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-11500-2A6 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-11500-215 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-21360-131 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-22360-1E0 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-20500-010 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCC57-20500-6D0 Amphenol ICC (Commercial Products) | In Stock | - | - | PANEL | STEEL | M3 | INSERT | AU ON NI | PHOSPHOR BRONZE | - | - | 85°C | -40°C | - | e0 | Obsolete | Not Applicable | - | - | - | - | 2 | WITH SPRING LATCHES | - | YES | 50 | - | TIN | UL, CSA | - | COMMERCIAL | 3.26 inch | - | - | 0.61 inch | MALE | 0.23 inch | 5A | - | 15mOhm | 3000000000Ohm | - | 0.085 inch | RECEPTACLE | SOLDER LUG | 600VDC V | - | - | 200 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 24 AWG | 24 AWG | - | - | 30μin | 0.09 inch | Non-RoHS Compliant | ||
![]() FCC57-11500-410 Amphenol ICC (Commercial Products) | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | FCC57 | - | Obsolete | Not Applicable | Solder | EAR99 | Plug | 50 | 2 | - | 8536.69.40.30 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | Filtered | 30.0μin 0.76μm | - | - | - | ||
![]() FCC57-21640-4B0 Amphenol ICC (Commercial Products) | In Stock | - | - | BOARD | STEEL | #4-40 | INSERT | AU ON NI | PHOSPHOR BRONZE | - | STRAIGHT | 85°C | -40°C | - | e0 | Obsolete | Not Applicable | - | - | D MICROMINIATURE CONNECTOR | - | 2 | WITH SPRING LATCHES | - | YES | 64 | 2.159mm | TIN | UL, CSA | - | COMMERCIAL | 3.835 inch | 2 | RECTANGULAR | 0.61 inch | MALE | 0.41 inch | 5A | - | 15mOhm | 3000000000Ohm | - | 0.085 inch | RECEPTACLE | SOLDER | 600VDC V | - | 4.2926 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | 30μin | 0.14 inch | Non-RoHS Compliant |