- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Contact Pattern | Mating Contact Row Spacing | Features | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15712500448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | ||
![]() 157125003441 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | ||
![]() 1571884501 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15718492P Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157126405448 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Center Strip Contacts | - | - | - | 30.0μin 0.76μm | ||
![]() 157295004 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | Bail Lock | 20.0μin 0.51μm | ||
![]() 15732240 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | STEEL | - | LOCKING | - | NOT SPECIFIED | GLASS FILLED POLYESTER | 105°C | -55°C | - | 157 | e4 | Obsolete | Not Applicable | IDC | EAR99 | Plug | - | 24 | 2 | TOP CABLE ENTRY | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | ZINC | UL | Gold | COMMERCIAL | - | 0.616 inch | MALE | 94V-0 | NO | 0.83 inch | 5A | - | - | - | - | 1700VAC V | Center Strip Contacts | - | - | Cable Clamp | 20.0μin 0.51μm | ||
![]() 1573250018AL Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | ||
![]() 15722360 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | STEEL | HOLE .099-.111 | - | - | COPPER ALLOY | GLASS FILLED POLYESTER | 105°C | -55°C | - | 157 | e4 | Obsolete | Not Applicable | IDC | EAR99 | Receptacle | - | 36 | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | ZINC | UL, CSA | Gold | COMMERCIAL | - | 0.61 inch | FEMALE | 94V-0 | NO | - | 5A | BELLOWED TYPE | Housing/Shell (Unthreaded) | 0.085 inch | - | 700VDC V | Outer Shroud Contacts | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | ||
![]() 157326403424472 Amphenol ICC (Commercial Products) | In Stock | - | - | - | STEEL | - | - | GOLD (30) OVER NICKEL | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 157 | e4 | Obsolete | Not Applicable | IDC | EAR99 | Plug | - | 64 | 2 | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | ZINC | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | ||
![]() 157625008 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | ||
![]() 15742240 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | STEEL | HOLE .099-.111 | - | - | COPPER ALLOY | GLASS FILLED POLYESTER | 105°C | -55°C | - | 157 | e4 | Obsolete | Not Applicable | IDC | EAR99 | Receptacle | - | 24 | 2 | SIDE CABLE ENTRY | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | ZINC | UL, CSA | Gold | COMMERCIAL | 1.578 inch | 1.035 inch | FEMALE | 94V-0 | NO | 0.83 inch | 5A | BELLOWED TYPE | Housing/Shell (Unthreaded) | 0.085 inch | - | 700VDC V | Outer Shroud Contacts | RECTANGULAR | 0.1 inch | Bail Lock | 20.0μin 0.51μm | ||
![]() 157425005448488 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | ||
![]() 15762500448 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Outer Shroud Contacts | - | - | Bail Lock, Cable Clamp | 30.0μin 0.76μm | ||
![]() 1572250014441 Amphenol ICC (Commercial Products) | In Stock | - | - | Panel Mount | STEEL | - | - | - | COPPER ALLOY | GLASS FILLED POLYESTER | 105°C | -55°C | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | SCSI | 50 | 2 | - | - | - | - | - | - | - | - | 50 | CADMIUM | UL, CSA | Gold | COMMERCIAL | - | 0.61 inch | FEMALE | - | - | - | 5A | BELLOWED TYPE | Housing/Shell (4-40) | 0.085 inch | PLUG | 700VDC V | Outer Shroud Contacts | RECTANGULAR | 0.1 inch | - | 20.0μin 0.51μm | ||
![]() 1577264044448 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | Center Strip Contacts | - | - | Backshell, Cable Clamp | 30.0μin 0.76μm | ||
![]() 157795001 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | 2007 | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Tapped, Threaded (4-40) | - | - | - | Center Strip Contacts | - | - | Backshell, Cable Clamp, Mounting Hardware | 20.0μin 0.51μm | ||
![]() 1577264044 Amphenol ICC (Commercial Products) | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Plug | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | Center Strip Contacts | - | - | Backshell, Cable Clamp | 20.0μin 0.51μm | ||
![]() 1578250049448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | ||
![]() 1578264016448 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | Obsolete | Not Applicable | IDC | - | Receptacle | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - |