- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | D-Shaped Connector Accessoriesu2009 | D-Sub Contact Sizeu2009 | Ferrule Typeu2009 | Mating Retentionu2009 | Maximum Operating Supply Voltage | Mil-Spec | Minimum Operating Supply Voltage | Mounting | Mounting Hardwareu2009 | Number of I/O Lines | Number of Positionsu2009 | Number of Rowsu2009 | Number of Words | Qualification | Shieldedu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Timing Type | Typical Operating Supply Voltage | Usage Level | Wire Size | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Number of Ports | Address Bus Width | Density | Screening Level | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1532185-0 TE Connectivity | In Stock | - | - | - | 094-6735-0004 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Plug | Cable-to-Board | - | - | - | - | - | 5.5 V | M83513/03-G04C | 4.5 V | Surface Mount | None | 8 Bit | 51 | - | 512 kWords | - | - | - | SOJ | 2-1532185-0 | M83513/03-G04C, MCKS-C2-B-51P6G9-36.0 | - | Asynchronous | 5.0000 V | Industrial grade | - | -40 to 85 °C | - | - | - | - | - | 36 | - | 1 | 19 Bit | 4 Mbit | Industrial | - | - | - | - | ||
![]() 2-1532186-3 TE Connectivity | In Stock | - | - | - | 094-6935-0006 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | M83513/03-H06C | - | - | None | - | 100 | - | - | - | - | - | - | 2-1532186-3 | M83513/03-H06C, MCKS-C2-B-100P5L4-1.0 | - | - | - | - | - | - | 100.0000 ppm/°C | 750 kOhm | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 2-1532186-2 TE Connectivity | In Stock | - | - | - | 094-6935-0005 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Plug | Cable-to-Board | - | - | - | - | - | - | M83513/03-H05C | - | - | None | - | 100 | - | - | MIL-PRF-39017 | - | - | - | 2-1532186-2 | M83513/03-H05C, MCKS-C2-B-100P5L4-0.5 | - | - | - | - | - | - | 100.0000 ppm/°C | 32.4 kOhm | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 3-1532172-1 TE Connectivity | In Stock | - | - | - | 094-6236-0015 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Receptacle | Cable-to-Board | - | - | - | - | - | - | M83513/04-B15C | - | - | None | - | 15 | - | - | - | - | - | - | 3-1532172-1 | M83513/04-B15C, MCKS-C2-B-15S6Q1-72.0 | - | - | - | - | - | - | 100 ppm/K | 43.2 kOhm | 0.1 W | - | General Purpose | - | - | - | - | - | - | 1 | - | - | - | ||
![]() 1-1532176-7 TE Connectivity | In Stock | - | - | - | 094-6636-0001 | - | - | - | - | Wire & Cable | Receptacle | - | - | - | - | - | - | - | M83513/04-F01C | - | Through Hole | - | - | 37 | - | - | - | - | 12 MHz | Metal DIP | 1-1532176-7 | M83513/04-F01C, MCKS-C2-B-37S6G1-18.0 | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | 4 | - | - | - | - | - | - | HCMOS/TTL | - | - | ||
![]() 2-1532176-5 TE Connectivity | In Stock | - | - | - | 094-6636-0009 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Wire & Cable | Receptacle | Cable-to-Board | - | - | - | - | - | - | M83513/04-F09C | - | - | - | - | 37 | - | - | - | - | - | - | 2-1532176-5 | M83513/04-F09C, MCKS-C2-B-37S6Q1-18.0 | - | - | - | - | - | - | 50 ppm/°C | 10 kOhm | 0.1 W | - | High Reliability | - | - | - | - | - | - | 1 | - | 1.63 | 0.81 | ||
![]() 2-1532178-8 TE Connectivity | In Stock | - | - | Nickel | 094-6936-0011 | Thermoplastic | Straight | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Receptacle | Cable-to-Board | Brass | - | - | - | - | - | M83513/04-H11C | - | Through Hole | None | - | 100 | - | - | - | - | - | - | 2-1532178-8 | M83513/04-H11C, MCKS-C2-B-100S6Q9-18.0 | Solder | - | - | - | 22 to 12, 22 AWG | -40 to 105 °C | - | - | - | 9.5300 mm | - | - | Black | - | - | - | - | - | - | 134.87 mm | - | ||
![]() 1532261-9 TE Connectivity | In Stock | - | - | - | MCKS-C2-B-25SRT1B | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/13-D03CN | - | - | - | - | 25 | - | - | - | - | - | - | 1532261-9 | M83513/13-D03CN = MCKS-C2-B-25SRT1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1532263-2 TE Connectivity | In Stock | - | - | - | MCKS-N1-P-37SRT1B | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/13-F03NP | - | - | Jackpost Assembly | - | 37 | - | - | - | - | - | - | 1-1532263-2 | M83513/13-F03NP = MCKS-N1-P-37SRT1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532263-6 TE Connectivity | In Stock | - | - | - | MCKS-C2-P-37SRT1A | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/13-F02CP | - | - | Jackpost Assembly | - | 37 | - | - | - | - | - | - | 1532263-6 | M83513/13-F02CP = MCKS-C2-P-37SRT1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532272-9 TE Connectivity | In Stock | - | - | - | MCKS-C2-B-51PST1B | - | - | - | - | Printed Circuit Board | Plug | - | - | - | - | - | - | - | M83513/23-G03CN | - | - | - | - | 37 | - | - | - | - | - | - | 1532272-9 | M83513/23-G03CN = MCKS-C2-B-51PST1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532273-6 TE Connectivity | In Stock | - | - | - | MCKS-C2-S-100PST1A | - | - | - | - | Printed Circuit Board | Plug | - | - | - | - | - | - | - | M83513/24-H02CP | - | - | - | - | 100 | - | - | - | - | - | - | 1532273-6 | M83513/24-H02CP = MCKS-C2-S-100PST1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532276-6 TE Connectivity | In Stock | - | - | - | MCKS-C2-P-21SST1A | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/25-C02CP | - | - | Jackpost Assembly | - | 21 | - | - | - | - | - | - | 1532276-6 | M83513/25-C02CP = MCKS-C2-P-21SST1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532276-9 TE Connectivity | In Stock | - | - | - | MCKS-C2-B-21SST1B | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/25-C03CN | - | - | - | - | 21 | - | - | - | - | - | - | 1532276-9 | M83513/25-C03CN = MCKS-C2-B-21SST1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532280-7 TE Connectivity | In Stock | - | - | - | MCKS-N1-B-51SST1A | - | - | - | - | Printed Circuit Board | Receptacle | - | - | - | - | - | - | - | M83513/26-G02NN | - | - | - | - | 51 | - | - | - | - | - | - | 1532280-7 | M83513/26-G02NN = MCKS-N1-B-51SST1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532250-9 TE Connectivity | In Stock | - | - | - | MCKS-C2-B-9PRT1B | - | - | - | - | Wire & Cable | Plug | - | - | - | - | - | - | - | M83513/10-A03CN | - | - | - | - | 9 | - | - | - | - | - | - | 1532250-9 | M83513/10-A03CN = MCKS-C2-B-9PRT1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532254-2 TE Connectivity | In Stock | - | - | - | MCKS-C2-P-31PRT1 | - | - | - | - | Wire & Cable | Plug | - | - | - | - | - | - | - | M83513/10-E01CP | - | - | Jackpost Assembly | - | 31 | - | - | - | - | - | - | 1532254-2 | M83513/10-E01CP = MCKS-C2-P-31PRT1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2232516-1 TE Connectivity | 3251 | - | - | - | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | 26 | 2 | - | - | - | - | - | 3-2232516-1 | SCSI .050 REC ASSY 26P PB-FREE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2232346-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Plug | Cable-to-Board | - | - | 24 | - | Without | - | - | - | - | - | - | 14 | - | - | - | - | - | - | 1-2232346-1 | SCSI .050 PLUG ASSY 14P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-745129-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4 | - | - | - | - | Ferrule | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 7-745129-6 | SHLDING FERRULE,PLTD,BULK PKG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |