- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Core Material | Alias # | Base/Housing Material | Body Orientation | Cable Clamp Typeu2009 | Capacitance Tolerance | Centerline (Pitch)u2009 | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | D-Shaped Connector Accessoriesu2009 | Ferrule Typeu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Qualification | Quality Factor | Shieldedu2009 | Solid Wire Sizeu2009(AWG) | Solid Wire Sizeu2009(mm²) | Stranded Wire Sizeu2009(AWG) | Stranded Wire Sizeu2009(mm²) | TE Internal # | TE Internal Description | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Housing Color | Inductance | Cable Length | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 745967-4 TE Connectivity | In Stock | - | - | - | - | 2-42936-0748 | - | - | - | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | - | - | Receptacle | Board-to-Board | - | - | - | - | 25 | 2 | - | - | - | - | - | - | - | - | 745967-4 | 25 RCPT SP/FMS STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 745183-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 10% | 2.74u2009mmu2009[u2009.108u2009inu2009] | - | - | Receptacle | Board-to-Board | - | - | - | - | 9 | 2 | - | - | - | - | - | - | - | - | 745183-3 | 09 RCPT SP/MS STD | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | 4.32 mm | 2.54 x 4.32 | ||
![]() 205736-4 TE Connectivity | In Stock | - | - | Silver | - | - | - | Straight | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | - | - | Receptacle | Board-to-Board | Brass | - | - | Cable Mount | 15 | 2 | - | - | - | - | - | - | - | - | 205736-4 | 15 RCPT SP/MS STD | Coaxial Cable | Crimp | - | -55 to 85 °C | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 27.68 mm | - | ||
![]() 1-2308265-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Quick Lock Pins | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 1-2308265-1 | QL SET FOR VARIANT B | - | - | - | - | 100.0000 ppm/°C | 1.5 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | 4.75 | - | ||
![]() 1-2308330-1 TE Connectivity | 69 | - | - | - | - | - | - | - | Single or Dual Cable Entry | - | - | 4 | - | - | - | - | Backshell Kit | - | - | 37, 62 | - | - | - | - | Yes | - | - | - | - | 1-2308330-1 | FULL METAL HOODS SIZE 4 (1) | - | - | - | - | - | - | - | - | - | - | - | - | 47 uH | - | 10 | 100 mA | - | - | 3.4 | 2.69 mm | ||
![]() ER2882-000 TE Connectivity | In Stock | - | - | Gold | - | AMP-2-2308350-3 | Thermoplastic | Straight | - | - | - | - | Wire & Cable | - | - | Phosphor Bronze | Crimp Barrel | - | Through Hole | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 2-2308350-3 | CRIMP BARREL13 | - | Solder | - | -65 to 105 °C | - | - | Header | - | - | 2.5400 mm | - | Black | - | - | - | - | - | - | 35.15 mm | - | ||
![]() 2-2308350-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Crimp Barrel | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 2-2308350-4 | CRIMP BARREL14 | - | - | - | - | 100.0000 ppm/°C | 54.9 Ohm | - | - | 0.5 W | - | Industrial | - | - | - | - | - | - | 1 | 6.1 | - | ||
![]() 1-2308348-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Crimp Flange | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 1-2308348-8 | CRIMP FLANGE 8 LARGE | - | - | 50 V | - | 25 ppm/°C | 1.96 | - | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | 0.1 | 2.03 mm | 1.27 | ||
![]() 2-2308348-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Crimp Flange | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 2-2308348-1 | CRIMP FLANGE 11 LARGE | - | - | - | - | 100.0000 ppm/°C | 4.22 kOhm | - | - | 0.5 W | - | Industrial | - | - | - | - | - | - | 1 | 6.1 | - | ||
![]() 1-2308265-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Quick Lock Pins | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 1-2308265-6 | QL SET FOR VARIANT B 6 | - | - | - | - | 100 ppm/°C | 31.6 kOhm | - | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | 0.1 | 3.2 | 1.6 | ||
![]() 1-2308265-5 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Quick Lock Pins | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 1-2308265-5 | QL SET FOR VARIANT B 5 | - | Crimp-Crimp | - | - | - | - | Plug-Plug | - | - | - | - | - | - | 1.5 m | - | - | - | - | - | - | ||
![]() 1-2308265-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Quick Lock Pins | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | Yes | - | - | - | - | 1-2308265-7 | QL SET FOR VARIANT B 7 | - | - | - | - | 50.0000 ppm/°C | 11 kOhm | - | - | 0.5 W | - | Industrial | - | - | - | - | - | - | 1 | 6.1 | - | ||
![]() 1-2308340-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | Single or Dual Cable Entry | - | - | 1 | - | - | - | - | Backshell Kit | Crimp | - | 9, 15 | - | - | - | - | - | - | - | - | - | 1-2308340-2 | FULL METAL HOODS SIZE 1- 2 (RAW 180 DEG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2308341-2 TE Connectivity | In Stock | - | - | - | Powdered-Iron | - | - | - | Single or Dual Cable Entry | - | - | 2 | - | - | - | - | Backshell Kit | Crimp | - | 15, 26 | - | - | - | 30@7.96MHz | - | - | - | - | - | 1-2308341-2 | FULL METAL HOODS SIZE 2-2 (RAW 180 DEG) | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uH | - | 10 | 220 mA | 52 | - | 3.2 mm | 2.49 mm | ||
![]() 1-2308341-5 TE Connectivity | 10 |
| - | - | - | - | - | - | Single or Dual Cable Entry | - | - | 2 | - | - | - | - | Backshell Kit | Crimp | - | 15, 26 | - | - | - | - | - | - | - | - | - | 1-2308341-5 | FULL METAL HOODS SIZE 2-5 (RAW 180 DEG) | - | - | - | - | 25.0000 ppm/°C | 25.2 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 0.1 | 7.62 | - | ||
![]() 1-2308342-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | Single or Dual Cable Entry | - | - | 3 | - | - | - | - | Backshell Kit | Crimp | - | 25, 44 | - | - | AEC-Q200 | - | - | - | - | - | - | 1-2308342-8 | FULL METAL HOODS SIZE 3-8 (RAW) | - | - | - | - | 100 ppm/K | 215 Ohm | - | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 1-2308345-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | Single or Dual Cable Entry | - | - | 4 | - | - | - | - | Backshell Kit | Crimp | - | 37, 62 | - | - | - | - | - | - | - | - | - | 1-2308345-8 | FULL METAL HOODS SIZE 4 - 8 (RAW) | - | - | - | - | 25.0000 ppm/°C | 210 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 0.1 | 7.62 | - | ||
![]() 2-552275-1 TE Connectivity | 379 |
| - | - | - | 1319948 | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 26 – 24 | .13 – .32 | 24 | .33 | 2-552275-1 | ASSY, RCPT, 36 POS, B SLOT | - | - | - | - | 20 ppm/°C | 43.2 Ohm | - | - | 30 W | - | - | - | - | - | - | - | - | 1 | 70.64 | 28.96 | ||
![]() 2311763-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | 2.29u2009mmu2009[u2009.09u2009inu2009] | - | - | Receptacle | Wire-to-Board | - | - | - | - | 15 | 3 | - | - | - | - | - | - | - | - | 2311763-1 | AMPL REC, HD22, R/A, 15P, S/L | - | - | 150 V | - | 100 ppm/K | 7.68 | - | - | 0.125 W | - | General Purpose | - | - | - | - | - | - | 1 | 2 mm | 1.25 | ||
![]() 2311763-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | 2.29u2009mmu2009[u2009.09u2009inu2009] | - | - | Receptacle | Wire-to-Board | - | - | - | - | 15 | 3 | - | - | - | - | - | - | - | - | 2311763-3 | AMPL REC, HD22, R/A, 15P, THREADED | - | - | 3 kV | - | 100.0000 ppm/°C | 100 mOhm | - | - | 1.0000 W | - | High Voltage | - | - | - | - | - | - | 1 | 6.35 mm | 3.2 mm |