- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage - Output 6 | Voltage Rated | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Number of Rows | Power (Watts) | Capacitance | Voltage - Supply | Frequency Stability | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Flange Feature | Connector Style | Lead Style | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Specifications | Voltage - Output 4 | Minimum Load Required | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57-050-560IF02 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-222I302 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-661IE22 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-662I702 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-661I522 EDAC | In Stock | - | - | Through Hole, Right Angle | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | - | - | - | B57 | - | - | - | Solder | - | Receptacle | - | - | 24 | - | - | 2 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | 30.0µin (0.76µm) | - | ||
![]() B57-150-521I822 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-260IF02 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-566I502 EDAC | In Stock | - | - | - | 6-SMD, No Lead | - | 512CCA | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | ±20ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | 18 mA | - | - | - | - | - | - | - | - | - | 14MHz, 114MHz | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() B57-024-667I802 EDAC | In Stock | - | - | - | - | - | MS27505E11A | Corsair | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-562IE02 EDAC | In Stock | - | - | - | Axial | Axial | RLR07 | Vishay Dale | Bulk | Active | - | - | - | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 10 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() B57-050-560I103 EDAC | In Stock | - | - | - | Radial | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Bulk | Active | - | - | - | - | - | -55°C ~ 125°C | VSR | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±1% | 2 | - | ±8ppm/°C | - | - | 16 Ohms | - | Metal Foil | - | - | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | - | 0.336 (8.53mm) | - | - | - | ||
![]() B57-024-260I303 EDAC | In Stock | - | - | - | - | - | - | Taiyo Yuden | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-662I222 EDAC | In Stock | - | - | Chassis Mount | - | - | - | TDK-Lambda Americas Inc | Bulk | Obsolete | - | - | - | 85 ~ 265 VAC | 15V | -10°C ~ 50°C (With Derating) | ZWS-PF (100W) | 8.74 L x 2.44 W x 1.38 H (222.0mm x 62.0mm x 35.0mm) | - | - | - | - | - | Open Frame | - | - | - | ITE (Commercial) | - | 101W | - | - | - | - | - | - | - | - | 1 | CE | - | 3 kV | - | - | - | - | - | - | - | 6.7 A | - | - | - | - | - | - | Universal Input | - | - | - | - | - | - | - | ||
![]() B57-124-661IE02 EDAC | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | RN73H2E | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 184 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() B57-014-566I102 EDAC | In Stock | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-260I102 EDAC | In Stock | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-622IF02 EDAC | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0603 (1608 Metric) | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | - | - | 100V | - | - | -55°C ~ 150°C | VJ High Q | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | - | - | - | - | 0.036 (0.92mm) | - | - | ||
![]() B57-014-267I723 EDAC | In Stock | - | - | - | - | - | 091954 | Molex | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-260I802 EDAC | In Stock | - | - | - | - | - | - | Greenlee Communications | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Phase Rotation Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Detects the Rotary Field of Three-Phase Systems | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-622I322 EDAC | In Stock | - | - | - | Axial | Axial | - | Panasonic Electronic Components | Bulk | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | - | ±350ppm/°C | - | - | 390 Ohms | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - |