- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Termination
- Number of Rows
- Connector Type
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Categories
D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Voltage - Output 6 | Voltage Rated | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Style | Voltage - Output 2 | Current - Output 1 | Current - Max | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Frequency - Output 1 | Voltage - Max | Frequency - Output 2 | Qmax @ Th | Delta Tmax @ Th | Features | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-260I403 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-136-262I222 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-660I522 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-014-666I702 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-150-267I402 EDAC | In Stock | - | - | - | - | - | 71076 | Laird Thermal Systems, Inc. | Bulk | Active | - | - | - | - | - | CP | Square - 40.00mm L x 40.00mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | - | - | - | 3.8 V | - | 50.2W @ 25°C | 67°C @ 25°C | Lead Wires | - | - | 5.00mm | - | - | - | ||
![]() B57-014-666I723 EDAC | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | 630V | - | - | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | - | X7R | - | - | - | Automotive | - | 0.022 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | AEC-Q200 | ||
![]() B57-114-566I502 EDAC | In Stock | - | - | - | 6-SMD, No Lead | - | 512CCA | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | 18 mA | - | - | - | - | - | - | - | 14MHz, 114MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() B57-024-667I802 EDAC | In Stock | - | - | - | - | - | MS27505E11A | Corsair | Bag | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-662I222 EDAC | In Stock | - | - | Chassis Mount | - | - | - | TDK-Lambda Americas Inc | Bulk | Obsolete | - | - | 85 ~ 265 VAC | 15V | -10°C ~ 50°C (With Derating) | ZWS-PF (100W) | 8.74 L x 2.44 W x 1.38 H (222.0mm x 62.0mm x 35.0mm) | - | - | - | Open Frame | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | 1 | CE | - | 3 kV | - | - | - | - | - | 6.7 A | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | - | - | ||
![]() B57-124-661IE02 EDAC | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | RN73H2E | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | - | 184 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() B57-014-566I102 EDAC | In Stock | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-665I522 EDAC | In Stock | - | - | - | - | - | - | Ohmite | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-114-522I822 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-024-565I222 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-036-560I322 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57-050-562IE02 EDAC | In Stock | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |