- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Body Material | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage Rated | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Length | Plating Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-F02P Glenair | 808 |
| - | 13 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.475 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-F02P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | F | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S37P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/03-F10P Glenair | 588 |
| - | 11 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.475 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-F10P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | F | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S37P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/03-D11P Glenair | 661 |
| - | 8 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.175 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D11P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S25P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/03-H14N Glenair | 657 |
| - | - | Gold | CABLE | - | - | Aluminum | - | HOLE .15 | 2.16 inch | Insulated Hook-up Wire | NOT SPECIFIED | Beryllium Copper | 1 | - | - | TE CONNECTIVITY LTD | Teflon | POLYPHENYLENE SULFIDE | M83513/03-H14N | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.35 | Details | Yes | H | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | - | - | Crimp | EAR99 | 100POS Micro D-Sub | - | 100 Position | - | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | Electroless Nickel | 600VAC V | - | 1.829 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S100P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() 311P409-4P-B-12 TE Connectivity / Raychem | In Stock | - | - | - | Gold | - | - | - | Brass | - | - | - | - | - | Brass | 1 | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | 206802-2 | - | - | - | Details | - | 4 (C) | - | - | 0.824529 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 37 Position | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/04-G15C Glenair | 783 |
| - | - | Gold | - | - | - | Aluminum | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | - | N | - | G | - | MIL-DTL-83513 | - | - | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | 51 Position | - | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Cadmium | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/03-C10P Glenair | 631 |
| - | 9 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.075 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C10P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.66 | Details | - | C | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S21P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/04-G03P Glenair | 860 |
| - | 8 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.425 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G03P | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | G | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | e4 | - | - | - | - | EAR99 | 51POS Micro D-Sub | - | 51 Position | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.457 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S51P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/04-D06N Glenair | 730 |
| - | 11 Weeks | Gold | CABLE | - | - | Aluminum | - | HOLE .094 | 1.175 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D06N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | Electroless Nickel | 600VAC V | Hook-up Wire | 0.02 m | 500 Cycles | - | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | Electroless Nickel | S25P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/04-D09N Glenair | 771 |
| - | 18 Weeks, 1 Day | Gold | CABLE | - | - | Aluminum | - | HOLE .094 | 1.175 inch | - | GOLD | Phosphor Bronze | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/04-D09N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 2.37 | Details | No | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | No | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Electroless Nickel | S25P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/04-G11P Glenair | 610 |
| - | 8 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.425 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G11P | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.66 | Details | - | G | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S51P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/03-F02P Glenair | 973 |
| - | 13 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.475 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-F02P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | F | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S37P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/04-F15C Glenair | 550 |
| - | - | Gold | - | - | - | Aluminum | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | - | N | - | F | Crimp | MIL-DTL-83513 | - | - | 26 AWG | - | - | -55 to 150 °C | - | M83513 | - | - | - | - | - | - | - | - | 37 Position | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | 1.82 m | - | - | - | - | - | - | - | - | Insulated | Cadmium | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/03-C13P Glenair | 817 |
| - | 8 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.075 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C13P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | C | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S21P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() 340102207B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | DM and DMA Series Shell Size E D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3401-002 | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | 19.71 mm | - | - | - | - | ||
![]() M83513/03-D03P Glenair | 966 |
| - | 9 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.175 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D03P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.65 | Details | - | D | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 25 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S25P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/03-E03P Glenair | 845 |
| - | 9 Weeks | Gold | CABLE | - | 31 | Stainless Steel | - | HOLE .094 | 1.325 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E03P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.66 | Details | - | E | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 31 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | Passivated, Steel | 600VAC V | Hook-up Wire | 450 mm | 500 Cycles | - | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S31P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() M83513/04-B15N Glenair | 801 |
| - | - | Gold | - | - | - | Aluminum | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | - | Details | - | B | Crimp | MIL-DTL-83513 | 2.731792 oz | - | 26 AWG | - | - | -55 to 150 °C | - | M83513 | - | - | - | - | - | - | - | - | 15 Position | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | 1.82 m | - | - | - | - | - | - | - | - | Insulated | Electroless Nickel | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/03-E01P Glenair | 604 |
| - | 13 Weeks | Gold | CABLE | - | - | Stainless Steel | - | HOLE .094 | 1.325 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E01P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | 5.67 | Details | - | E | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | Passivated Steel | S31P0 | Connectors | Straight | - | - | 50u inch | - | - | - | ||
![]() 1201030005 Molex | 13 |
| Datasheet | 9 Weeks | - | - | Metal | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | 2009 | Profibus® | - | - | Active | Not Applicable | IDC | - | - | - | 9 | 80°C | -20°C | - | Female | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programming Device Connector | - | - | - | - | - | - | - | - | - | - | - | Diagnostics LEDs, Field Attachable | - | - | Unknown | Non-RoHS Compliant | IP67 |