- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Body Material | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage Rated | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Approval Agency | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Plating | Connector Support Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Connector Type A | Connector Type B | Current Rating (Max) | Assembly Item Name | Shell Plating | Cable Entry-Max | Cable Entry-Min | Contact Arrangement | Military Connector Accessory Name | Product | Associated Mil-Specs | Mounting Angle | Features | Height | Length | Width | Plating Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-G16N Glenair | 825 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.425 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G16N | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.63 | Details | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | - | - | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | - | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | CRIMP | - | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | - | - | S51P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-C12C Glenair | 839 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.075 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C12C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | N | - | C | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | - | M83513 | e4 | - | - | - | Crimp | EAR99 | 21POS Micro D-Sub | 21 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | - | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | CRIMP | - | Cadmium | - | 600VAC V | - | 0.914 m | 500 Cycles | - | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Cadmium | - | - | S21P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-C11C Glenair | 649 |
| - | - | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.075 inch | - | GOLD (50) | Phosphor Bronze | 1 | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/04-C11C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | - | Active | Active | - | - | 5.69 | N | - | C | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | 21 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | - | - | compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | 94V-0 | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | CRIMP | - | - | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Cadmium | - | - | S21P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-G11C Glenair | 686 |
| - | - | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.425 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/03-G11C | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.69 | Details | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 51 Position | - | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | - | - | - | compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Cadmium | - | - | S51P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-F02C Glenair | 833 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.475 inch | Hook-up Wire | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-F02C | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | Active | Active | - | No | 5.64 | N | - | F | Crimp | MIL-DTL-83513 | 3.637073 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D-SUBMINIATURE | 37 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 37 | - | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | CRIMP | - | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-SUBMINIATURE | Not Included | 3(A) | - | Cadmium | - | - | S37P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-H14C Glenair | 775 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .15 | 2.16 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-H14C | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | N | - | H | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | - | M83513 | - | - | - | - | Crimp | EAR99 | D-Sub | 100 Position | - | - | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | - | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | Cadmium | - | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Cadmium | - | - | S100P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-E02N Glenair | 717 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.325 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E02N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 2.04 | Details | - | E | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | - | - | - | compliant | 3 A | NICKEL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | - | - | S31P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-G10C Glenair | 957 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.425 inch | Insulated Hook-up Wire | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-G10C | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.65 | N | - | G | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | - | M83513 | - | - | - | - | - | EAR99 | 51POS Micro D-Sub | 51 Position | - | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | - | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Cadmium | - | - | S51P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-E09C Glenair | 900 |
| - | - | Gold | - | - | - | - | Aluminum | - | - | - | - | - | - | Beryllium Copper | 1 | - | - | - | - | Glenair | Panel | - | - | - | - | - | Bulk | - | Active | - | - | - | N | - | E | Crimp | MIL-DTL-83513 | - | - | 26 AWG | - | - | -55 to 150 °C | - | - | M83513 | - | - | - | - | - | - | - | 31 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | 0.45 m | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | Cadmium | - | - | - | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | ||
![]() M83513/04-C13N Glenair | 974 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.075 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C13N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | C | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 21 | - | - | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | CRIMP | - | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | - | - | S21P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-E15N Glenair | 771 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.325 inch | Insulated Hook-up Wire | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E15N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.6 | Details | - | E | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | - | M83513 | - | - | - | - | - | - | 31POS Micro D-Sub | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 31 | - | - | - | compliant | 3 A | NICKEL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | - | - | 600VAC V | - | 1.829 m | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | - | - | S31P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-B11P Glenair | 883 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 0.925 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-B11P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.66 | Details | - | B | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 15 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | - | - | - | compliant | 3 A | - | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Passivated Steel | - | - | S15P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() 1201030003 Molex | 2616 |
| Datasheet | 9 Weeks | - | - | - | Metal | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 2008 | Profibus® | - | - | Active | 1 (Unlimited) | - | - | - | 9 | 80°C | -20°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Programming Device Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diagnostics LEDs, Field Attachable | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() DH-27-CMB(7.3) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Metal | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DH | - | - | Active | - | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.4mm | 5.5mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M83513/04-H02C Glenair | 789 |
| - | 18 Weeks, 1 Day | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .15 | 2.16 inch | - | GOLD | Phosphor Bronze | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/04-H02C | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | - | Active | Active | - | - | 5.52 | N | No | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | No | - | - | Crimp | - | D-Sub | 100 Position | 150 °C | -55 °C | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | - | - | compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | - | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | CRIMP | 3 A | Cadmium | - | 600VAC V | Hook-up Wire | 0.91 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Cadmium | - | - | S100P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/03-F11N Glenair | 746 |
| - | - | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 1.475 inch | - | GOLD (50) | Beryllium Copper | 1 | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/03-F11N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.68 | Details | - | F | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | 37 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | - | compliant | 3 A | NICKEL | - | Wire Leads | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | - | - | S37P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() DA121073-50 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | - | - | - | Thermoplastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | - | - | - | - | 15 | 80°C | -20°C | Silver | - | - | - | - | NO | NO | NO | - | - | - | - | Straight | Shielded | 42.01mm | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | CONNECTOR ACCESSORY | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | BACKSHELL | - | 0.354 inch | 0.256 inch | - | - | - | - | - | - | - | 44.29mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() M83513/03-A09C Glenair | 2759 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | - | HOLE .094 | 0.775 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A09C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | - | Active | Active | EREL | - | 5.66 | Details | - | A | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | - | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | - | CRIMP | - | - | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | - | Cadmium | - | - | S9P0 | - | Connectors | - | Straight | - | - | - | - | 50u inch | - | - | - | ||
![]() M243082340F Amphenol Pcd | 2178 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | ||
![]() DC20963 ITT Cannon, LLC | 227 | - | - | 21 Weeks | - | - | - | Metal | - | - | Metal, Steel | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | Not Applicable | - | - | Connector, D-Sub | 37 | - | - | - | - | - | - | - | YES | NO | NO | - | - | - | - | Straight | Unshielded | 26.98mm | compliant | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium, Chromate, Steel | CONNECTOR ACCESSORY | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BACKSHELL | - | MIL-M85049 | - | - | 18.23mm | 69.04mm | - | - | No SVHC | - | - |