- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Approval Agency | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Connector Support Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Connector Type A | Assembly Item Name | Shell Plating | Contact Arrangement | Military Connector Accessory Name | Product | Associated Mil-Specs | Mounting Angle | Features | Length | Width | Plating Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/03-A01N Glenair | 2066 |
| - | 19 Weeks | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | 0.775 inch | - | - | Beryllium Copper | 1 | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/03-A01N | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.04 | Details | A | Crimp | MIL-DTL-83513 | 0.726026 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | - | - | - | Crimp | EAR99 | D-Sub | - | 9 Position | 150 °C | -55 °C | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | - | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Electroless Nickel | - | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | - | Electroless Nickel | S9P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-B02C Glenair | 796 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | 0.925 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-B02C | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.06 | N | B | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 15 Position | 150 °C | -55 °C | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | - | - | not_compliant | 3 A | CADMIUM | MIL | Wire Leads | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 3 A | Cadmium | - | 600VAC V | Hook-up Wire | 0.91 m | 500 Cycles | - | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | - | Cadmium | S15P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
![]() M24308/25-9F Cinch Connectivity Solutions | 36 |
| - | 12 Weeks | - | Hardware | - | - | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | Male | - | - | YES | NO | NO | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCREW ITEM | - | MIL-DTL-24308 | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M83513/03-A14N Glenair | 983 |
| - | 8 Weeks | Gold | - | CABLE | - | 9 | Aluminum | - | HOLE .094 | 0.775 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A14N | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.03 | Details | A | Crimp | MIL-DTL-83513 | 2.731792 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | - | - | - | Crimp | EAR99 | D-Sub | - | 9 Position | 150 °C | -55 °C | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | - | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | - | - | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | - | Electroless Nickel | S9P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-C01C Glenair | 609 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | 1.075 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C01C | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | 2.05 | N | C | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S21P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | MDMA Series 31P Microminiature Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-C03N TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1532173-3 | - | - | - | - | Details | - | - | MIL-DTL-83513 | - | - | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/04-C05N Glenair | 932 |
| - | 8 Weeks | Gold | - | CABLE | - | 21 | Aluminum | - | HOLE .094 | 1.075 inch | Single Strand Uninsulated Wire | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C05N | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.1 | Details | C | Crimp | MIL-DTL-83513 | - | 25 | 24 AWG | 26 AWG | -55 to 125 °C | - | - | M83513 | e4 | - | - | - | Crimp | - | 21POS Micro D-Sub | - | 21 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | - | - | compliant | 3 A | NICKEL | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | - | 600VAC V | - | 0.0127 m | 500 Cycles | - | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | - | Electroless Nickel | S21P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-E05N Glenair | 725 |
| - | - | Gold | - | - | - | - | Aluminum | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | - | - | Bulk | - | - | Active | EREL | - | Details | E | Crimp | MIL-DTL-83513 | 0.610345 oz | 25 AWG | - | - | -55 to 150 °C | - | - | M83513 | - | - | - | - | - | - | - | - | 31 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | - | 0.01 m | - | - | - | - | - | - | - | - | Not Insulated | - | - | Electroless Nickel | - | - | Connectors | - | Straight | - | - | - | - | - | - | - | ||
![]() M83513/04-F03N Glenair | 749 |
| - | - | Gold | - | CABLE | - | - | Aluminum | - | HOLE 0.096 | 1.475 inch | - | GOLD | Phosphor Bronze | 1 | - | - | DEUTSCH CORP | Teflon | POLYETHERIMIDE | M83513/04F03N | M83513 | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | 5.68 | Details | F | Crimp | MIL-DTL-83513 | 2.325700 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | unknown | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Electroless Nickel | S37P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
![]() 311P409-3P-B-12 TE Connectivity / Raychem | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | 206800-2 | - | - | - | - | Details | 3 | - | AMPLIMITE | 0.387202 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | - | - | - | - | - | - | ||
![]() 340102216B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | DM and DMA Series Shell Size D D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C025-8904-000C | - | - | - | - | Details | - | - | - | 0.062806 oz | - | - | - | - | - | - | 3401-022 accessories | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | 57.21 mm | - | - | - | - | - | ||
![]() 340102210B C&K | 181 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C025-8901-000C | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 3401-002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-001020 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Cap (Cover), Screen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3, Hardware Included, Lanyard | - | - | - | - | ROHS3 Compliant | - | ||
![]() 165X13139X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 165X | - | yes | Active | - | - | - | - | - | 15 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | Cap (Cover), Screen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 39.52mm | 12.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 160X10969X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | TPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | Not Applicable | - | - | - | - | 50 | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | CAP ITEM | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DB-59-20BA ITT Cannon, LLC | 2123 |
| - | 7 Weeks | - | - | - | - | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | - | - | - | 25 | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | Straight | 11.68mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | PROTECTIVE COVER | - | - | - | - | - | - | Antistatic | 42.42mm | - | - | - | RoHS Compliant | - | ||
![]() M83513/03-E13C Glenair | 528 |
| - | 8 Weeks | Gold | - | CABLE | - | 31 | Aluminum | - | HOLE .094 | 1.325 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E13C | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.07 | N | E | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | - | - | - | Crimp | EAR99 | D-Sub | - | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | - | - | not_compliant | 3 A | CADMIUM | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Cadmium | - | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S31P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-B12C Glenair | 663 |
| - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | 0.925 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-B12C | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.08 | N | B | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S15P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-D14C Glenair | 923 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | 1.175 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D14C | - | Glenair | Panel | ONE | 2 | - | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.08 | N | D | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | - | M83513 | e4 | - | - | - | - | - | 25POS Micro D-Sub | - | 25 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 25 | - | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 1.829 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S25P0 | - | Connectors | - | Straight | - | - | - | 50u inch | - | - | - |