- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | PCB Mounting Orientation | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | Insulation | 1st Connector | 2nd Connector | Connector Type A | Preloaded | Shell Plating | Contact Arrangement | Product | Mounting Angle | Length | Contact Finish Thickness | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 572019-00100-NI Spectrum Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub 9 position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.103066 oz | - | - | - | - | - | - | - | - | - | - | Gasket, Waved Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | ||
![]() M83513/09-A06 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 0.778 inch | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/09-A06 | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | 8-1532020-6 | Active | - | - | 5.66 | Details | - | A | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | compliant | 3 A | - | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | - | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Not Insulated | - | - | - | - | - | S9P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/09-G02 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 1.428 inch | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/09-G02 | - | Panel | ONE | 3 | 125 °C | -55 °C | - | N | 5-1532023-2 | Active | - | - | 5.66 | Details | - | G | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | - | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | - | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | - | - | - | S51P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/09-G06 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 1.428 inch | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/09-G06 | - | Panel | ONE | 3 | 125 °C | -55 °C | - | N | 5-1532023-6 | Active | - | - | 5.66 | - | - | G | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | - | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | - | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Not Insulated | - | - | - | - | - | S51P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/13-D02CP TE Connectivity | In Stock | - | - | - | Gold | - | - | Aluminum | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | 1532261-6 | - | - | - | - | N | - | D | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 25 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | - | Cadmium | - | Connectors | Right Angle | - | - | - | ||
![]() M83513/13-F02NN TE Connectivity | In Stock | - | - | - | Gold | - | - | Aluminum | - | - | - | - | Phosphor Bronze | 10 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | 1532263-7 | - | - | - | - | Details | - | F | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 37 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | - | Electroless Nickel | - | Connectors | Right Angle | - | - | - | ||
![]() M83513/24-H03CP TE Connectivity | In Stock | - | - | - | Gold | - | - | Aluminum | - | Straight | - | - | Beryllium Copper | 1 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | 1-1532273-0 | - | - | - | - | N | - | H | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | Through Hole | - | Pin, Plug | - | 100 Position | - | - | - | 4 Row | Male | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | 3 A | - | - | - | Through Hole | - | - | - | - | 4.37 mm | - | - | - | - | - | - | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | Yes | Cadmium | - | Connectors | Straight | - | - | - | ||
![]() M83513/25-D03NP TE Connectivity | In Stock | - | - | - | Gold | - | - | Aluminum | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | 1-1532277-2 | - | - | - | - | Details | - | D | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 25 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | - | Electroless Nickel | - | Connectors | Straight | - | - | - | ||
![]() M83513/08-G02 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 1.428 inch | GOLD | Beryllium Copper | 1 | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/08-G02 | - | Panel | ONE | 3 | 125 °C | -55 °C | - | - | 3-1532023-1 | Active | - | - | 5.77 | Details | No | G | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | No | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | - | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | - | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | - | - | - | S51P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/25-C02CP TE Connectivity | In Stock | - | - | - | Gold | - | - | Aluminum | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | 1532276-6 | - | - | - | - | N | - | C | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | 21 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | - | Cadmium | - | Connectors | Straight | - | - | - | ||
![]() M83513/09-F04 Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Plastic | - | - | - | - | Copper Alloy | - | - | - | - | Plastic | - | - | Cinch Connectivity Solutions | PCB Mount | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | Military, MIL-C-83513, MICRODOT (MCD) | - | - | - | - | - | Micro-D Connector | 37 Position | - | - | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | Connectors | Straight | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/09-B04 Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | - | Plastic | - | - | - | - | Copper Alloy | - | - | - | - | Plastic | - | - | Cinch Connectivity Solutions | PCB Mount | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | Military, MIL-C-83513, MICRODOT (MCD) | - | - | - | - | - | Micro-D Connector | 15 Position | - | - | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | Connectors | Straight | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | ||
![]() M83513/08-E06 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 1.328 inch | GOLD | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/08-E06 | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | 5-1532022-9 | Active | - | - | 5.66 | - | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | - | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | - | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Not Insulated | - | - | - | - | - | S31P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/04-G01N Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | Aluminum | HOLE 0.096 | - | 1.425 inch | GOLD (50) | Phosphor Bronze | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/04-G01N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | EREL | 5.65 | Details | Yes | G | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | Crimp | EAR99 | D-Sub | - | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.341 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | 26 AWG | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/03-E11N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | HOLE .094 | - | 1.325 inch | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E11N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | - | Active | Active | EREL | 2.03 | Details | - | E | Crimp | MIL-DTL-83513 | 1.683185 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | Crimp | - | D-Sub | - | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | NICKEL | - | - | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Nickel | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | S31P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/03-H03C Glenair | In Stock | - | - | - | Gold | CABLE AND PANEL | - | Aluminum | HOLE 0.15 | - | 2.16 inch | NOT SPECIFIED | Beryllium Copper | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/03-H03C | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | - | - | Active | Active | EREL | 5.75 | N | No | H | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | Crimp | EAR99 | D-Sub | - | 100 Position | 150 °C | -55 °C | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | - | compliant | 3 A | CADMIUM | MIL | - | Wire Leads | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Cadmium | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | D-Sub | - | Cadmium | S100P0 | Connectors | Straight | - | - | 50u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | ||
![]() M83513/03-A13N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | 0.775 inch | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A13N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 2.03 | Details | - | A | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | S9P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/03-E16N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | 31 | Aluminum | HOLE .094 | - | 1.325 inch | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E16N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 5.65 | Details | - | E | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | Crimp | EAR99 | D-Sub | - | 31 Position | 150 °C | -55 °C | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | NICKEL | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Electroless Nickel | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | D-Sub | - | Electroless Nickel | S31P0 | Connectors | Straight | - | - | 50u inch | ||
![]() M83513/03-D14N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | HOLE .094 | - | 1.175 inch | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D14N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 2.02 | Details | - | D | Crimp | MIL-DTL-83513 | 4.899941 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 25 | - | - | compliant | 3 A | NICKEL | - | - | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | Insulated | - | - | - | - | Electroless Nickel | S25P0 | Connectors | Straight | - | - | 50u inch |