- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Screw Material | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Number Of PCB Rows | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Connector Support Type | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Cable Length | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | Connector Type A | Connector Type B | Backset Spacing | Current Rating (Max) | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/03-C15N Glenair | In Stock | - | - | 9 Weeks | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | - | - | - | 1.075 inch | Hook-up Wire | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C15N | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | - | Active | Active | - | No | 2.04 | Details | - | C | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | - | - | - | - | EAR99 | MICRO D-SUB | - | 21 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 21 | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 1.82 m | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | D-SUBMINIATURE | Not Included | - | 3(A) | Electroless Nickel | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() M83513/03-D09N Glenair | In Stock | - | - | 8 Weeks | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | - | - | - | 1.175 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D09N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.66 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | - | - | - | Crimp | EAR99 | D-Sub | - | 25 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | compliant | 3 A | NICKEL | - | - | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | Electroless Nickel | - | 600VAC V | Hook-up Wire | - | 0.45 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S25P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() 340102277B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | 2 | - | 3401-022 Series D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3401-002 | - | - | - | - | - | - | - | Screwlock | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | ||
![]() M83513/01-EN Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Panel Mount | - | - | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | - | M83513/01 | - | - | - | Copper | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | - | Bag | - | - | Active | - | - | - | Details | - | E | - | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | Solder Cup | - | Plug, Male Pins | Dura-Con High Reliability Connector | 31 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | 3 A | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | - | - | 26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | - | Nickel | - | Connectors | Straight | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | - | ||
![]() 160X11199X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M83513/04-H15N Glenair | In Stock | - | - | 9 Weeks | Gold | - | CABLE | - | - | Aluminum | - | HOLE .15 | - | - | - | 2.16 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H15N | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.66 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 100 Position | - | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 100 | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | Electroless Nickel | - | 600VAC V | Hook-up Wire | - | 1.82 m | 500 Cycles | - | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() M83513/04-D02C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | - | CABLE | - | 25 | Aluminum | - | HOLE .094 | - | - | - | 1.175 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D02C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.03 | N | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 25 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | Cadmium | - | 600VAC V | Hook-up Wire | - | 0.91 m | 500 Cycles | - | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() M83513/04-G13C Glenair | In Stock | - | - | - | Gold | - | - | - | - | Aluminum | - | - | - | - | - | - | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | - | - | - | Teflon | - | - | Glenair | Panel | - | - | - | - | - | Bulk | - | - | Active | EREL | - | - | Details | - | G | Crimp | MIL-DTL-83513 | - | - | 26 | - | - | -55 to 125 °C | - | - | M83513 | - | - | - | - | Crimp | - | 51POS Micro D-Sub | - | 51 Position | - | - | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | Cadmium | - | - | - | - | 1.829 m | - | - | 26 AWG | - | - | - | - | - | - | - | Insulated | - | - | - | - | Cadmium | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/04-C07C Glenair | In Stock | - | - | 9 Weeks | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | - | - | - | 1.075 inch | UNINSULATED WIRE | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C07C | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | - | Active | Active | - | No | 5.61 | N | - | C | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | MICRO D-SUB | - | 21 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 21 | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 0.01 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | D-SUBMINIATURE | Not Included | - | 3(A) | Cadmium | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() M83513/04-B07C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | - | - | - | 0.925 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-B07C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.06 | N | - | B | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 15 | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 0.01 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | - | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() M83513/04-A05N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | - | - | - | 0.775 inch | D-Sub | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A05N | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | - | Active | Active | - | No | 2.05 | Details | - | A | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | Crimp | - | D-SUBMINIATURE | - | 9 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | Electroless Nickel | - | 600VAC V | - | - | 0.01 m | 500 Cycles | - | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | D-SUBMINIATURE | Not Included | - | 3(A) | Electroless Nickel | S9P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() 311P4074PB12 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | 311P407-4P-B-12 | - | - | - | - | - | Details | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 Position | - | - | - | 3 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() 311P4071PB12 C&K | In Stock | - | - | - | - | Panel | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | 311P407-1P-B-12 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | D-Sub, Plug, Signal | - | 15 Position | 125 °C | -55 °C | White | 3 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/03-E02C Glenair | In Stock | - | - | 19 Weeks | Gold | - | CABLE | - | 31 | Aluminum | - | HOLE .094 | - | - | - | 1.325 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/03-E02C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.39 | N | No | E | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | - | No | - | - | Crimp | EAR99 | D-Sub | - | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | compliant | 3 A | CADMIUM | - | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | Cadmium | - | 600VAC V | Hook-up Wire | - | 0.91 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S31P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() M83513/04-G04C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | - | CABLE | - | - | Aluminum | - | HOLE .094 | - | - | - | 1.425 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G04C | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 1.98 | Details | - | G | Crimp | MIL-DTL-83513 | 5.691189 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 51 | - | not_compliant | 3 A | CADMIUM | MIL | - | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | Cadmium | - | 600VAC V | Hook-up Wire | - | 0.91 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S51P0 | Connectors | Straight | - | - | - | 50u inch | - | - | ||
![]() 340102208B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | DM and DMA Series Shell Size E D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | C025-8900-000C | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 3401-022 accessories | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | 21.14 mm | - | - | - | - | ||
![]() 340102278B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | 2 | - | 3401-022 Series D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 3401-002 | - | - | - | - | - | - | - | Screwlock | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | ||
![]() M24308/24-31Z TE Connectivity | In Stock | - | - | 17 Weeks | Gold | - | BOARD AND PANEL | - | - | - | - | HOLE .115-.125 | - | - | - | 1.228 inch | - | NOT SPECIFIED | - | 6 | - | - | ITT CANNON | - | - | M24308/24-31Z | - | PCB Mount | - | 2 | - | - | - | - | 1757837-1 | Active | - | - | - | 1.46 | Details | - | 1 | - | - | 0.493644 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 9 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-24308, POLARIZED | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | - | compliant | - | - | - | - | Through Hole | 2 | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | MALE | NO | 0.395 inch | - | RND PIN-SKT | - | - | - | - | 0.108 inch | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | STAGGERED | - | - | 0.112 inch | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | ||
![]() 340102259B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | 2 | - | 3401-022 Series D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | C020418-0077C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3401-002 | - | - | - | - | - | - | - | Screwlock | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | ||
![]() M83513/04-H13N Glenair | In Stock | - | - | 9 Weeks | Gold | - | CABLE | - | - | Aluminum | - | HOLE .15 | - | - | - | 2.16 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H13N | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.65 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | - | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 100 | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 1.82 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | - | - | 50u inch | - | - |