- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Screw Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Content | Degree of protection (NEMA) | Description/Function | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | RoHS-compliant | Screw Plating | Shell Sizes | Tradename | Unit Weight | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Thread Size | Product Type | Shell Plating | Contact Arrangement | Product | Mounting Angle | Product Category | IP Rating | Product Length (mm) | Length | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/09-B11 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | 0.928 inch | - | - | GOLD | Phosphor Bronze | - | - | - | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | M83513/09-B11 | - | Panel | ONE | 2 | - | 125 °C | -55 °C | - | N | 5-1532021-3 | Active | - | - | - | 5.66 | Details | - | - | B | MIL-DTL-83513 | - | 24 AWG | 26 AWG | - | M83513 | e4 | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | 500 Cycles | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | S15P0 | Connectors | Straight | - | - | - | - | 50u inch | - | ||
![]() M83513/03-H10N Glenair | 508 |
| - | 9 Weeks | Gold | CABLE | - | Aluminum | HOLE .15 | - | 2.16 inch | - | - | - | Beryllium Copper | - | - | - | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | M83513/03-H10N | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | - | - | Active | - | - | Active | 5.67 | Details | - | - | H | MIL-DTL-83513 | - | 24 AWG | 26 AWG | - | M83513 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 100 | compliant | 3 A | NICKEL | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 600VAC V | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | - | - | - | 50u inch | - | ||
![]() M83513/03-B11P Amphenol | In Stock | - | - | - | Gold | - | - | Aluminum | - | - | - | - | ITT Cannon | - | Copper Alloy | - | - | - | 1 | - | - | - | Polyphenylene Sulfide (PPS) | - | ITT Cannon | - | - | Panel | - | - | - | - | - | - | - | 155850-2677 | - | - | - | - | - | Details | - | - | 15 | - | - | - | - | - | Micro D | - | - | - | Micro-D Connectors | 15 Position | 2 Row | Male | - | - | Circular Connectors | - | - | - | - | - | - | 2.54 mm | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | 32 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Circular MIL Spec Connector | Passivated Stainless Steel | - | Connectors | Straight | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() M243084449Z Amphenol | 38 |
| - | - | - | - | - | - | - | - | - | - | Amphenol Pcd | - | - | - | - | - | 25 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub MIL Spec Connectors | - | - | - | - | D-Sub MIL Spec Connectors | - | - | - | - | - | ||
![]() 1-2308349-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 90C | - | - | - | - | - | - | 12.2(mm) | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP FLANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.9(mm) | - | - | 13.9(mm) | ||
![]() 5-1393561-0 TE Connectivity | In Stock | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 217-0728-200 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160X11869X Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1761983-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABLIC | - | - | - | - | - | 3000 | - | - | - | - | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | S-19102/19108 | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | Washers | - | Supervisory Circuits | - | - | - | - | - | ||
![]() 1-2308348-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | -40C to 90C | - | - | - | - | - | - | 12.2(mm) | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP FLANGE | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | D-Sub Tools & Hardware | - | 14.3(mm) | - | - | 18.9(mm) | ||
![]() 740-360270 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 100 | - | Hoods | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.118873 oz | - | - | - | - | - | - | - | Jack Screw | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-40 UNC | D-Sub Tools & Hardware | - | - | Hardware | - | D-Sub Tools & Hardware | - | - | 46.5 mm | - | - | ||
![]() 160X11199X Amphenol | 89 | - | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 1 | - | D-Sub, 50 position | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.380606 oz | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | Accessories | - | D-Sub Tools & Hardware | - | - | - | - | - | ||
![]() 160X10409X Amphenol | 333 |
| - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 100 | - | 9P Male Connectors | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.017637 oz | - | - | - | - | - | - | - | Protection Cap | - | - | Male | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | Accessories | - | D-Sub Tools & Hardware | - | - | - | - | - | ||
![]() 600X518009X Amphenol | 83 |
| - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 100 | - | D-Sub 9 Position | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.020812 oz | - | - | - | - | - | - | - | EMI/RFI Shielded Cap | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | Accessories | - | D-Sub Tools & Hardware | - | - | - | - | - | ||
![]() 160X10269X-S Amphenol | 62 |
| - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | Hex bolt for D-Sub connectors | 1 | - | D-Sub connectors | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Hex Bolt | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-40 | D-Sub Tools & Hardware | - | - | Hardware | - | D-Sub Tools & Hardware | - | - | - | - | - | ||
![]() 160X10039X Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 100 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | ||
![]() 165X17039X Amphenol | 72 |
| - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 50 | - | D-Sub 37 Position | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.417364 oz | - | - | - | - | - | - | - | Screen Cap | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | Accessories | - | D-Sub Tools & Hardware | - | - | - | - | - | ||
![]() 165X17289X Amphenol | 18 |
| - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 50 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | D-Sub Backshells | - | - | - | - | - | ||
![]() 260125 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | 4X, 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 799-102080 Amphenol | 254 |
| - | - | - | - | - | - | - | Steel | - | - | Amphenol CONEC | - | - | - | - | - | 100 | - | 9P D-Sub | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Steel | - | - | 0.093829 oz | - | - | - | - | - | - | - | Spring Latch | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | Accessories | - | D-Sub Tools & Hardware | - | - | - | - | - |