- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Body Material | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Body Orientation | Brand | Cable Types | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Standards Met | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Connector Support Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Body Plating | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Halogen Free | Insulation | Product Type | Connector Type A | Connector Type B | Current Rating (Max) | Assembly Item Name | Shell Plating | Number of Holes | Contact Arrangement | Product | Conductor Type | Mounting Angle | Features | Product Category | IP Rating | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-2308348-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | - | 1 | - | AMP Rail D-Sub Backshells | - | - | - | TE Connectivity | - | - | - | - | - | - | -40C to 90C | - | - | - | - | - | 12.2(mm) | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP FLANGE | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp Flange | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | 14.3(mm) | - | - | 18.9(mm) | - | - | ||
![]() 1868570000 Weidmuller | 15 |
| - | - | - | - | - | Polyamide | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | 10 | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 °C | -40 °C | Black | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | 17.4 mm | - | - | UL94 V-2 | IP66 | ||
![]() 322-9501-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86303425 FCI | In Stock | - | - | - | - | - | - | - | - | M3 | SCREW | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 86303425 | 8630342 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEVER LOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86303427LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 863008NLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8655-2098 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 980-2000-441 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | UL 486A-486B | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | CU C Str-Size | - | - | - | - | - | - | - | - | - | - | ||
![]() M83513/03-A11N Glenair | 2558 |
| - | 19 Weeks | Gold | CABLE | Aluminum | - | - | HOLE .094 | - | - | 0.775 inch | - | - | - | GOLD | Beryllium Copper | - | - | 1 | - | - | - | ITT CANNON | LIQUID CRYSTAL POLYMER | - | M83513/03-A11N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | - | - | Active | EREL | - | 5.7 | Details | No | A | - | Crimp | MIL-DTL-83513 | 1.124710 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | No | Crimp | - | D-Sub | - | 9 Position | 150 °C | -55 °C | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | NICKEL | - | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | - | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Nickel | - | 600VAC V | Hook-up Wire | 0.45 m | - | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | Insulated | - | D-Sub | - | - | - | Electroless Nickel | - | S9P0 | Connectors | - | Straight | - | - | - | - | - | 50u inch | - | - | - | ||
![]() M83513/04-A08C Glenair | 2481 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | - | HOLE .094 | - | - | 0.775 inch | - | - | Hook-up Wire | - | Phosphor Bronze | - | - | 1 | - | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | M83513/04-A08C | - | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | - | Active | - | - | Active | - | No | 2.03 | N | - | A | - | Crimp | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | EAR99 | D-SUBMINIATURE | - | 9 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | 9 | not_compliant | 3 A | CADMIUM | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | - | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 0.02(m) | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | Not Insulated | - | D-SUBMINIATURE | Not Included | 3(A) | - | Cadmium | - | S9P0 | Connectors | - | Straight | - | - | - | - | - | 50u inch | - | - | - | ||
![]() M24308/2-562 Amphenol Pcd | 32 |
| - | 14 Weeks | Gold | CABLE AND PANEL | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 25 | - | - | - | AMPHENOL CORP | - | - | M24308/2-562 | - | - | Panel | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.21 | N | - | 3 | - | - | - | - | - | - | - | - | - | M2000 | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 25 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-24308, POLARIZED | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | unknown | - | - | - | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | YES | - | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | - | ||
![]() DE-PLA(50) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 211-0679-8-50 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | CTF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDD-C(50) Hirose Connector | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 211-0006-7-50 | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.324520 oz | - | - | - | - | Bulk | CTF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB-25S-DC Hirose Connector | 990 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 211-0162-2-00 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | CTF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D20418-2F-5 JAE Electronics | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D20418-J11-1R JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JP-D02 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-745129-6 TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | BRASS | Brass | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | - | 100 | - | HDP-20 Series | - | TE CONNECTIVITY LTD | - | TE Connectivity | 7-745129-6 | - | - | - | - | - | - | - | - | - | - | Active | Not Required(mm) | 15.11(mm) | - | - | No | 1.66 | Details | Yes | - | - | - | AMPLIMITE | 0.071112 oz | - | - | - | - | Bag | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | D-Sub Connectors | NO | NO | NO | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Tin Over Copper | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | FERRULE-STEPPED | - | - | - | Accessories | - | - | - | D-Sub Tools & Hardware | - | 15.24(mm) | - | - | Not Required(mm) | - | - | ||
![]() 165X16749X Amphenol | 80 |
| - | - | - | - | Steel | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 50 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.331575 oz | - | - | - | - | - | - | - | - | - | - | - | EMI/RFI Shielded Backshell | 37 Position | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | Tin | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 173112-0536 Molex | 1070 |
| - | - | - | - | - | - | - | - | - | 173112 | - | - | Molex / FCT | - | - | - | - | - | 1000 | - | D-Sub Connectors | - | - | - | Molex | - | - | Molex | - | - | - | - | - | - | Bulk | 1731120536 01731120536 F65M143E500+S | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.035274 oz | - | - | - | - | - | 173112 | - | - | - | - | - | Spring Lock Plate | 9 ~ 37 | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Plate | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | - | - | Accessories | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | - | - |