- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Cable Length | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | 1st Connector | 2nd Connector | Backset Spacing | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-B04N Cinch Connectivity Solutions | 38 | - | - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/04 | - | - | - | Copper | 25 | - | - | - | - | Glass Filled, Polyester | - | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | B | - | - | - | 600 VAC | - | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | - | Dura-Con High Reliability Connector | 15 Position | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | Nickel | - | Connectors | Straight | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | - | ||
![]() M83513/13-A01NP Cinch Connectivity Solutions | 38 |
| - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/13 | - | - | - | Copper | 25 | - | - | - | - | Glass filled, Polyester | - | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | A | - | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | - | Military, MIL-C-83513, M83513 | - | - | Solder | - | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 9 Position | - | 2 Row | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | 0.230 (5.84mm) | Nickel | - | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/03-H02C Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Aluminum Alloy | - | - | - | - | - | - | - | Copper | 25 | - | - | - | - | Glass Filled, Polyester | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | H | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | Dura-Con High Reliability Connector | 100 Position | - | 4 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Cadmium | - | Connectors | Straight | - | - | - | - | - | ||
![]() M243082347F Amphenol Pcd | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | N | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() DA-15S-DC1(16) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position Female Connector | D-Sub Connectors, Female | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | - | - | Bag | - | CL0211-0783-0-16 211-0783-0-16 | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | DA | - | - | - | - | - | Dust Cap | 15 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | 25.6 mm | - | - | - | ||
![]() M24308233K Amphenol Pcd | 8 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 104 Position | - | 6 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() M243082437Z Amphenol Pcd | 23 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() M243082464F Amphenol Pcd | 48 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() 572019-00108-NI Spectrum Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub rear mount socket, 37 position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gasket, Waved Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | ||
![]() M83513/03-G04P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Stainless Steel | - | HOLE .094 | - | - | 1.425 inch | - | - | Beryllium Copper | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-G04P | - | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 5.67 | Details | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Passivated Steel | S51P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-G05C Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.425 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | - | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-G05C | - | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 5.72 | N | No | G | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | - | No | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Not Insulated | - | - | - | Cadmium | S51P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-G09C Glenair | 660 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.425 inch | - | - | Phosphor Bronze | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G09C | - | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 5.66 | N | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 51 Position | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.45 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S51P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-H16C Glenair | 554 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .15 | - | - | 2.16 inch | - | - | Phosphor Bronze | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H16C | - | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 5.66 | N | - | H | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 100 | - | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S100P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-G12N Glenair | 733 |
| - | - | Gold | CABLE | Aluminum | - | - | - | - | - | - | GOLD | Beryllium Copper | 1 | - | - | - | DEUTSCH CORP | - | POLYETHERIMIDE | M83513/03G12N | M83513 | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | Active | EREL | 5.69 | Details | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | - | - | -55 to 150 °C | - | M83513 | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | unknown | 3 A | NICKEL | - | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | 26 AWG | - | - | - | PLUG | CRIMP | - | - | - | - | 0.91 m | - | - | GOLD | - | - | - | - | - | - | - | Insulated | - | - | - | Electroless Nickel | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/04-B06C Glenair | 932 |
| - | 19 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 0.925 inch | - | GOLD | Phosphor Bronze | 1 | - | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/04-B06C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | - | Active | Active | EREL | 5.71 | Details | No | B | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | No | - | - | D MICROMINIATURE CONNECTOR | - | 15 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | - | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Not Insulated | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-B06N Glenair | 850 |
| - | - | Gold | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | B | Crimp | MIL-DTL-83513 | 0.452847 oz | - | 25 AWG | - | - | -55 to 150 °C | - | M83513 | - | - | - | - | - | - | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | - | 0.02 m | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | Electroless Nickel | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/08-D01 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | Liquid Crystal Polymer (LCP) | - | HOLE .096 | - | - | 1.178 inch | - | GOLD | Beryllium Copper | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/08-D01 | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | 1532022-8 | Active | - | - | 5.66 | Details | - | D | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | - | S25P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-B14C Glenair | 613 |
| - | 19 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 0.925 inch | Insulated Hook-up Wire | NOT SPECIFIED | Beryllium Copper | 1 | - | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/03-B14C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 2.4 | N | No | B | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | No | - | - | 15POS Micro D-Sub | - | 15 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 1.829 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-D02N Glenair | 537 |
| - | - | Gold | - | Aluminum | - | - | - | - | - | - | - | Beryllium Copper | 1 | - | - | - | - | Teflon | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | - | - | -55 to 150 °C | - | M83513 | - | - | Through Hole | - | D-Sub | - | 25 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | Electroless Nickel | - | Hook-up Wire | - | 0.91 m | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Electroless Nickel | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/04-G10N Glenair | 676 |
| - | 19 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.425 inch | - | GOLD | Phosphor Bronze | 1 | - | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/04-G10N | - | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | - | 2.4 | Details | No | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | No | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | - | - | 50u inch | - |