- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Connector Type A | Connector Type B | Current Rating (Max) | Shell Plating | Contact Arrangement | Product | Mounting Angle | Connector Shell Size | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/03-A11N Glenair | 2558 |
| - | 19 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 0.775 inch | - | GOLD | Beryllium Copper | 1 | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-A11N | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.7 | Details | No | A | Crimp | MIL-DTL-83513 | 1.124710 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | No | Crimp | - | D-Sub | 9 Position | 150 °C | -55 °C | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | NICKEL | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 3 A | Nickel | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | - | - | Electroless Nickel | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-A08C Glenair | 2481 |
| - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 0.775 inch | Hook-up Wire | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A08C | - | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | Active | Active | - | No | 2.03 | N | - | A | Crimp | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D-SUBMINIATURE | 9 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | not_compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.02(m) | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-SUBMINIATURE | Not Included | 3(A) | Cadmium | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M24308/2-562 Amphenol Pcd | 32 |
| - | 14 Weeks | Gold | CABLE AND PANEL | - | - | - | - | NOT SPECIFIED | - | 25 | - | AMPHENOL CORP | - | - | M24308/2-562 | - | - | Panel | - | - | - | - | - | - | Active | - | - | - | 5.21 | N | - | 3 | - | - | - | - | - | - | - | M2000 | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-24308, POLARIZED | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | unknown | - | - | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | YES | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | ||
![]() M83513/04-B06N Glenair | 850 |
| - | - | Gold | - | Aluminum | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | - | Bulk | - | Active | - | - | - | Details | - | B | Crimp | MIL-DTL-83513 | 0.452847 oz | 25 AWG | - | - | -55 to 150 °C | M83513 | - | - | - | - | - | 15 Position | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | 0.02 m | - | - | - | - | - | - | - | Not Insulated | - | - | - | Electroless Nickel | - | Connectors | Straight | - | - | ||
![]() M83513/03-G12N Glenair | 733 |
| - | - | Gold | CABLE | Aluminum | - | - | - | GOLD | Beryllium Copper | 1 | - | DEUTSCH CORP | - | POLYETHERIMIDE | M83513/03G12N | M83513 | Glenair | Panel | - | - | - | - | - | Bulk | Active | Active | EREL | - | 5.69 | Details | - | G | Crimp | MIL-DTL-83513 | - | 26 AWG | - | - | -55 to 150 °C | M83513 | - | - | - | - | D MICROMINIATURE CONNECTOR | 51 Position | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | unknown | 3 A | NICKEL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | 26 AWG | - | - | PLUG | CRIMP | - | - | - | - | 0.91 m | - | - | GOLD | - | - | - | - | Insulated | - | - | - | Electroless Nickel | - | Connectors | Straight | - | - | ||
![]() M83513/04-B06C Glenair | 932 |
| - | 19 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 0.925 inch | - | GOLD | Phosphor Bronze | 1 | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/04-B06C | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.71 | Details | No | B | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | No | - | - | D MICROMINIATURE CONNECTOR | 15 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-C01K Glenair | In Stock | - | - | 12 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.075 inch | - | - | Beryllium Copper | 1 | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C01K | - | - | Panel | ONE | 2 | - | 125 °C | -55 °C | - | Active | - | - | - | 5.7 | - | - | C | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | - | - | D MICROMINIATURE CONNECTOR | 21 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 21 | compliant | 3 A | ZINC NICKEL | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Zinc Nickel | S21P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-H11N Glenair | 586 |
| - | - | Gold | CABLE | Aluminum | HOLE .15 | 2.16 inch | - | GOLD (50) | Beryllium Copper | 1 | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/03-H11N | - | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | - | Active | Active | EREL | - | 5.69 | Details | - | H | Crimp | MIL-DTL-83513 | 6 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | NICKEL | MIL | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-H16N Glenair | 923 |
| - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .15 | 2.16 inch | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H16N | - | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.65 | Details | - | H | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | compliant | 3 A | NICKEL | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-H08C Glenair | 541 |
| - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .15 | 2.16 inch | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H08C | - | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | N | - | H | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | not_compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | - | - | Cadmium | S100P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-A11P Glenair | 965 |
| - | 8 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 0.775 inch | - | - | Beryllium Copper | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A11P | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | A | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Passivated Steel | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-B09C Glenair | 953 |
| - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 0.925 inch | - | - | Beryllium Copper | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-B09C | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.66 | N | - | B | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 15 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | not_compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-A04P Glenair | 530 |
| - | 8 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 0.775 inch | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A04P | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | A | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Passivated Steel | S9P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-E11P Glenair | 878 |
| - | 8 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 1.325 inch | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E11P | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Passivated Steel | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-E12C Glenair | 811 |
| - | - | Gold | CABLE | Aluminum | HOLE .094 | 1.325 inch | - | GOLD (50) | Phosphor Bronze | 1 | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/04-E12C | - | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.68 | N | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 31 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 31 | compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Cadmium | S31P0 | Connectors | Straight | - | 50u inch | ||
![]() M24308/2-566 Amphenol Pcd | 46 |
| - | - | Gold | - | - | - | - | - | - | - | 25 | Amphenol MIL-DTL-24308 Series D-Sub Crimp Contacts | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | N | - | 2 | - | - | 0.441252 oz | - | - | - | - | M2000 | - | - | - | - | High Density D Sub | 26 Position | - | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | DA | - | ||
![]() M83513/03-G04P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | Stainless Steel | HOLE .094 | 1.425 inch | - | - | Beryllium Copper | 1 | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-G04P | - | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | G | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 51 Position | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | - | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Passivated Steel | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/03-G05C Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.425 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-G05C | - | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.72 | N | No | G | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | No | - | - | D MICROMINIATURE CONNECTOR | 51 Position | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 51 | compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | - | - | Cadmium | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-G09C Glenair | 660 |
| - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .094 | 1.425 inch | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G09C | - | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.66 | N | - | G | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 51 Position | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | not_compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Cadmium | S51P0 | Connectors | Straight | - | 50u inch | ||
![]() M83513/04-H16C Glenair | 554 |
| - | 8 Weeks | Gold | CABLE | Aluminum | HOLE .15 | 2.16 inch | - | - | Phosphor Bronze | 1 | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H16C | - | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.66 | N | - | H | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | not_compliant | 3 A | CADMIUM | MIL | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | - | Cadmium | S100P0 | Connectors | Straight | - | 50u inch |