- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | Connector Type A | Connector Type B | Backset Spacing | Current Rating (Max) | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/03-D12P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | 25 | Stainless Steel | - | HOLE .094 | - | - | 1.175 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D12P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.67 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | Crimp | EAR99 | D-Sub | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | compliant | 3 A | - | - | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | Passivated, Steel | 600VAC V | Hook-up Wire | - | 0.91 m | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S25P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/03-F04C Glenair | In Stock | - | - | 18 Weeks, 1 Day | Gold | BOARD | - | Aluminum | - | #2-56 UNC-2B | - | - | 2.34 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/03-F04C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 5.75 | N | No | F | - | MIL-DTL-83513 | 3.691596 oz | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | No | - | - | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 37 | - | compliant | 3 A | CADMIUM | - | - | Crimp | - | 2 | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.914 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.1 inch | - | - | Insulated | - | - | - | - | Cadmium | S37P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/09-D04 Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | - | HOLE .096 | - | - | 1.178 inch | - | GOLD | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/09-D04 | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | N | Active | Active | - | - | 5.66 | - | - | D | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | compliant | 3 A | - | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | - | S25P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-H01C Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | - | HOLE .15 | - | - | 2.16 inch | - | GOLD (50) | Phosphor Bronze | 1 | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/04-H01C | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | - | - | Active | Active | - | - | 5.7 | N | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 100 | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | MIL-C-83513 | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.45 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S100P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-D04N Glenair | In Stock | - | - | - | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.175 inch | - | - | Phosphor Bronze | 1 | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/04-D04N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 2.06 | Details | - | D | Crimp | MIL-DTL-83513 | 3.260901 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S25P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/03-F15N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.475 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-F15N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 5.67 | Details | - | F | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | Crimp | EAR99 | D-Sub | 37 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 37 | - | compliant | 3 A | NICKEL | - | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | Electroless Nickel | 600VAC V | Hook-up Wire | - | 1.82 m | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S37P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/03-A04N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 0.775 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A04N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.06 | Details | - | A | Crimp | MIL-DTL-83513 | 1.155058 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S9P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-D04C Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | CABLE | - | Aluminum | - | HOLE 0.094 | - | - | 1.185 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D04C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 2.38 | N | No | D | Crimp | MIL-DTL-83513 | 2.412739 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | not_compliant | 3 A | CADMIUM | MIL | - | Wire Leads | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.234 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.91 m | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/03-A09P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | 0.775 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A09P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.67 | Details | - | A | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | - | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S9P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-D03P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | 1.175 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D03P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.65 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | compliant | 3 A | - | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.45 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S25P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/02-BC Cinch Connectivity Solutions | In Stock | - | - | - | Gold | Panel Mount | - | Aluminum | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/02 | - | - | - | Phosphor Bronze | 1 | - | - | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | B | - | - | - | - | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder Cup | - | Receptacle, Female Sockets | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | 3 A | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Not Insulated | - | - | - | - | Cadmium | - | Connectors | Straight | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/04-F06N Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.475 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-F06N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.64 | Details | - | F | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 37 | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.02 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | - | - | - | - | Electroless Nickel | S37P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/03-F12C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.475 inch | - | - | Beryllium Copper | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-F12C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | - | 2.03 | N | - | F | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 37 | - | not_compliant | 3 A | CADMIUM | - | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.91 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S37P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-C07P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | 1.075 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C07P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.67 | N | - | C | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 21 | - | compliant | 3 A | - | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.01 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | - | - | - | - | Passivated Steel | S21P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-A15C Glenair | In Stock | - | - | 9 Weeks | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 0.775 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A15C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 2.07 | N | - | A | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 1.82 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S9P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-E03P Glenair | In Stock | - | - | 13 Weeks | Gold | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | 1.325 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E03P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.66 | Details | - | E | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 31 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 31 | - | compliant | 3 A | - | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.45 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S31P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-H16P Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Stainless Steel | - | HOLE .15 | - | - | 2.16 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H16P | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | - | - | Active | Active | - | - | 5.67 | Details | - | H | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | - | - | D MICROMINIATURE CONNECTOR | 100 Position | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 100 | - | compliant | 3 A | - | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S100P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/03-E14C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.325 inch | Hook-up Wire | - | Beryllium Copper | 1 | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-E14C | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | - | Active | Active | - | No | 2.05 | N | - | E | Crimp | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | - | - | D-SUBMINIATURE | 31 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 31 | - | not_compliant | 3 A | CADMIUM | - | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 1.82(m) | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | D-SUBMINIATURE | Not Included | - | 3(A) | Cadmium | S31P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/03-A08C Glenair | In Stock | - | - | 19 Weeks | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 0.775 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-A08C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | - | Active | Active | - | - | 5.78 | N | No | A | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | No | Crimp | - | D-Sub | 9 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | Cadmium | 600VAC V | Hook-up Wire | - | 0.02 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | - | - | - | - | Cadmium | S9P0 | Connectors | Straight | - | - | 50u inch | - | ||
![]() M83513/04-D16C Glenair | In Stock | - | - | 8 Weeks | Gold | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.175 inch | - | - | Phosphor Bronze | 1 | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D16C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | - | - | Active | Active | - | - | 5.64 | N | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | 25 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 25 | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 1.82 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | - | 50u inch | - |