- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body/Shell Style | Max Current Rating | Plating | Connector Style | Number of Ports | Max Voltage Rating (DC) | Includes | Connector Type A | Connector Type B | Convert From (Adapter End) | Convert To (Adapter End) | Max Supply Voltage (DC) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCE17E09AD240 Amphenol ICC (Commercial Products) | 101 |
| - | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | PHOSPHOR BRONZE | - | -40°C~85°C | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | TIN | Gold | - | MALE-FEMALE | 94V-0 | Black | NO | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Filter | YES | 9 | 9 | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 56-715-001 API Technologies Corp | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging (In-Line) | - | 1 | - | - | Nickel Plated | - | NOT SPECIFIED | 100V | -55°C~125°C | 2014 | 700 | - | - | Discontinued | 1 (Unlimited) | EAR99 | - | - | - | 2 | - | 8536.69.80.00 | 310pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 5A | - | Gold | - | - | 94V-0 | - | NO | PLUG-RECEPTACLE | - | Nickel | Connector Saver | - | - | - | D-Sub, Standard | D-Sub, Standard | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | Male | Female | Filter | YES | 15 | 15 | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() EHHD15MMB Switchcraft Inc. | In Stock | - | - | 12 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | 15 | - | - | Nickel Silver, Black Chrome Plated | - | - | - | - | 2008 | EH | e4 | - | Active | - | - | - | - | - | 3 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | BLACK CHROMATE | Gold | - | MALE-MALE | - | Yellow | NO | - | - | - | Gender Changer | 1 | - | 5 pcs - 1 Connector, 1 Flange, 1 Housing, 2 Screws | - | - | D-Sub, 15 HD, Male | D-Sub, 15 HD, Male | - | - | - | - | YES | 15 | 15 | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 56F705-005 API Technologies Corp | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging (In-Line) | Metal | 1 | - | - | Nickel Plated | - | - | 50V | -55°C~125°C | 2007 | 700 | - | - | Discontinued | 1 (Unlimited) | EAR99 | D-Sub | - | - | 2 | - | 8536.69.80.00 | 4nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Nickel | Connector Saver | - | - | - | D-Sub, Standard | D-Sub, Standard | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | Male | Female | Filter | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() AB414 Assmann WSW Components | 2156 |
| Datasheet | 23 Weeks | Free Hanging, Panel | Free Hanging (In-Line) | - | 25 | - | Polybutylene | Tin Plated | - | Brass | - | - | 2001 | AB | - | - | Active | 1 (Unlimited) | - | - | 105°C | -55°C | 2 | - | - | - | NO | NO | NO | - | - | - | - | 2.77mm | Straight | - | - | 18.2mm | - | 3A | - | Gold | - | - | - | Yellow | - | - | 3A | Tin | Gender Changer | 1 | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Male | - | - | - | Grounding Indents | - | - | - | 53.1mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 230017003 Würth Elektronik | 141 |
| Datasheet | 9 Weeks | Panel | Free Hanging (In-Line) | - | 9 | - | - | Steel, Tin Plated | - | - | 100V | -55°C~125°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | Red | - | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 9 Pin Female | D-Sub, 9 Pin Male | - | - | - | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() EHHD15MM Switchcraft Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | Nickel Silver, Tin Plated | - | - | - | - | 2007 | EH | e4 | - | Active | - | - | - | - | - | 3 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | Gold | 15 | MALE-MALE | - | Yellow | NO | - | - | - | Gender Changer | 1 | - | 5 pcs - 1 Connector, 1 Flange, 1 Housing, 2 Screws | - | - | D-Sub, 15 HD, Male | D-Sub, 15 HD, Male | - | - | - | - | YES | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 09644007210 HARTING | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 100V | -20°C~125°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | Male | - | 47pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 6.5A | - | - | 37 | - | - | Black | NO | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | Filter | YES | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() FCC17B25AD280 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Panel | Free Hanging (In-Line) | - | - | Steel | - | Steel, Tin Plated | - | Bronze | - | -40°C~85°C | - | FCC17 | e4 | no | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | 47nF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | 5A | TIN | Gold | - | - | 94V-0 | Black | NO | - | - | Tin | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | Male | Female | Filter | YES | 25 | 25 | - | 15.0μin 0.38μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 212561-3 TE Connectivity Aerospace, Defense and Marine | 2896 |
| - | 9 Weeks | - | Free Hanging (In-Line) | - | 25 | - | - | Brass, Gold Plated | - | NOT SPECIFIED | - | - | 2003 | AMPLIMITE 109 | - | - | Active | - | - | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Unshielded | - | - | - | - | - | Gold | - | MALE-FEMALE | - | Black | NO | PLUG-RECEPTACLE | - | - | Connector Saver | - | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | YES | 25 | 25 | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2944 |
| Datasheet | 23 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | 150V | -55°C~125°C | - | MDM | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5A | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | Silver | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 31 Pin Male | D-Sub, 31 Pin Female | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() GCHDLPF15M15F NorComp Inc. | 725 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | 15 | Steel | - | Steel, Tin Plated | - | Brass | - | -55°C~105°C | 2008 | GCLP | - | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | Gold | - | - | - | Yellow | - | - | - | Tin | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub | - | D-Sub, 15 HD, Male | D-Sub, 15 HD, Female | - | Male | Female | - | - | - | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() GCLP09F09F NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | - | Steel, Tin Plated | - | BRASS | - | -55°C~105°C | 2011 | GCLP | e4 | - | Active | Not Applicable | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | Yellow | - | - | - | - | Gender Changer | - | - | 5 pcs - 1 Connector, 2 Jack Screws, 2 Nuts | D-Sub, Standard | D-Sub, Standard | D-Sub, 9 Pin Female | D-Sub, 9 Pin Female | - | Female | - | - | - | - | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 163A50049X Conec | 59 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | 50 | Steel | - | Steel, Tin Plated | - | - | 125V | -55°C~125°C | 2013 | 163A | - | - | Active | Not Applicable | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 7.5A | - | Straight | - | IP20 | 12.93mm | - | - | - | Gold | - | - | - | Black | - | - | - | Tin | Connector Saver | 1 | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 50 Pin Male | D-Sub, 50 Pin Female | - | Male | Female | - | - | - | - | 67.31mm | Flash | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() FCC17A15AD280 Amphenol ICC (Commercial Products) | 84 |
| - | 7 Weeks | Panel | Free Hanging (In-Line) | - | 15 | Steel | - | Steel, Tin Plated | - | Bronze | - | -40°C~85°C | 2005 | FCC17 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | 47nF | - | - | - | - | - | - | - | - | Straight | - | - | - | unknown | 5A | - | Gold | - | - | - | Black | - | - | - | Tin | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | Male | Female | Filter | - | - | - | - | 15.0μin 0.38μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 30-9532 Cinch Connectivity Solutions AIM-Cambridge | 212 |
| - | 11 Weeks | Panel | Free Hanging (In-Line) | - | 1 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2009 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 2 | - | 8536.69.80.00 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Yellow | NO | - | - | - | Gender Changer | - | - | 3 pcs - 1 Connector, 2 Hex Screws | - | - | D-Sub, 15 Pin Female | D-Sub, 15 Pin Female | - | Female | - | - | YES | 15 | 15 | - | - | - | - | - | RoHS Compliant | - | ||
![]() GCLP15F15F NorComp Inc. | 217 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | 15 | - | - | Steel, Tin Plated | - | - | - | -55°C~105°C | 2011 | GCLP | - | - | Active | Not Applicable | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | Yellow | - | - | - | - | Gender Changer | - | - | 5 pcs - 1 Connector, 2 Jack Screws, 2 Nuts | D-Sub, Standard | D-Sub, Standard | D-Sub, 15 Pin Female | D-Sub, 15 Pin Female | - | Female | - | - | - | - | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 2938 |
| Datasheet | 23 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | 150V | -55°C~125°C | - | MDM | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.5A | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | Silver | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 39509040030 HARTING | 42 |
| - | 4 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | Gender Changer | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 9 Pin Female | D-Sub, 9 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCC17-A15AD-250 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Panel, Through Hole | Free Hanging (In-Line) | - | 15 | - | Steel | Steel, Tin Plated | - | Bronze | - | -40°C~85°C | - | FCC17 | e4 | no | Active | 1 (Unlimited) | EAR99 | - | - | - | 2 | - | 8536.69.80.00 | 1nF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | Straight | - | - | 29.08mm | - | 5A | TIN | Gold | - | - | 94V-0 | Black | NO | - | 5A | Steel, Tin | Connector Saver | 1 | 200V | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | 200V | Male | Female | Filter | YES | 15 | 15 | 39.14mm | 15.0μin 0.38μm | UL94 V-0 | - | - | Non-RoHS Compliant | - |