- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Connector Style | Number of Ports | Contact Pattern | Insertion Force-Max | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GCHDLPF15F15F NorComp Inc. | 120 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | 15 | - | Steel, Tin Plated | - | BRASS | - | - | -55°C~105°C | 2008 | GCLP | e4 | Active | 1 (Unlimited) | - | - | - | 3 | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | Gender Changer | - | - | - | 5 pcs - 1 Connector, 2 Jack Screws, 2 Nuts | D-Sub, 15 HD, Female | D-Sub, 15 HD, Female | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 163C50009X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 9 | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | - | 2015 | 163C | e4 | Active | 1 (Unlimited) | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | TIN | - | Gold | - | - | - | - | MALE-FEMALE | - | Black | NO | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | YES | 9 | 9 | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2075 |
| Datasheet | 23 Weeks | - | Free Hanging (In-Line) | - | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | 150V | -55°C~125°C | - | MDM | - | Active | 1 (Unlimited) | - | - | - | 3 | - | - | - | - | - | - | - | - | 2.5A | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Connector Saver | - | - | - | - | D-Sub, 51 Pin Male | D-Sub, 51 Pin Female | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() P156-000 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Gold Plated | - | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | Gender Changer | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Male | Grounding Indents | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AB914 Assmann WSW Components | 605 |
| Datasheet | 23 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 2002 | AB | - | Active | 1 (Unlimited) | 9 | - | 25 | 2 | - | - | NO | NO | NO | - | - | - | 1A | - | - | - | - | - | Gold | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Serial-Null Modem | 1 | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | D-Sub, 25 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 56-735-003 API Technologies Corp | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging (In-Line) | - | - | Nickel Plated | - | NOT SPECIFIED | - | 100V | -55°C~125°C | 2014 | 700 | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | 2 | - | 8536.69.80.00 | NO | NO | NO | YES | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | Gold | - | - | - | - | MALE-FEMALE | 94V-0 | - | NO | - | - | - | - | PLUG-RECEPTACLE | Connector Saver | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Filter | YES | 37 | 37 | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 2754 |
| Datasheet | 23 Weeks | - | Free Hanging (In-Line) | - | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | 150V | -55°C~125°C | - | MDM | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | - | - | - | - | 2.5A | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Connector Saver | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A12240X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e4 | Active | 1 (Unlimited) | - | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Filter | YES | 9 | 9 | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A12350X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A12310X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | Active | 1 (Unlimited) | - | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Filter | YES | 37 | 37 | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() AB913 Assmann WSW Components | 40 |
| Datasheet | 23 Weeks | Free Hanging | Free Hanging (In-Line) | 25 | - | - | - | - | - | - | - | 2003 | AB | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | Gold | - | - | - | - | - | - | Beige | - | - | - | - | - | - | Serial-Null Modem | - | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | D-Sub, 25 Pin Male | D-Sub, 9 Pin Male | Grounding Indents | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 243A12200X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | Active | 1 (Unlimited) | - | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Filter | YES | 9 | 9 | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A11050X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | #4-40 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | EAR99 | - | 2 | ADAPTER | 8536.69.40.30 | - | - | - | YES | - | - | 7.5A | 25 | - | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A10590X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 37 | M3 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | EAR99 | - | 2 | ADAPTER | 8536.69.40.30 | - | - | - | YES | - | - | 7.5A | 37 | - | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A10580X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | M3 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | EAR99 | - | 2 | ADAPTER | 8536.69.40.30 | - | - | - | YES | - | - | 7.5A | 25 | - | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A12320X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A10560X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | M3 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 243A | - | Active | 1 (Unlimited) | - | - | - | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5A | 9 | - | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | MALE/FEMALE | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | - | PLUG/RECEPTACLE | Connector Saver | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A12280X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | Active | 1 (Unlimited) | - | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Filter | YES | 9 | 9 | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 243A12260X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e4 | Active | 1 (Unlimited) | - | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | Filter | YES | 25 | 25 | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() FCE17C37AD2E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | - | -40°C~85°C | 2013 | FCE17 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | - | RoHS Compliant | - |